Specialty / Other Anti-seize Compounds

4 Results
Solid Lubricant -- CSL250V
from Unique Technologies Associates

This product is designed for use in vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: -150F up to +250F (note: stainless steel bearings may be required for subzero temperatures). This product is dry and will not attract contaminates. [See More]

  • Type: Solid or Dry Film Lubricant
  • Use Temperature: -150 to 250
  • Functions: Lubricant; Release Agent or Mold Release
  • Composition / Chemistry: Molybdenum or Metal Sulphide; Synthetic or Semi-synthetic
Anti-Friction Coating -- Molykote® 106
from Dupont Molykote

Heat-curing dry lubricant. Long lasting, heat cure coating for high loads. APPLICATIONS. For smooth coating of metal/metal combinations. Maintenance-free, permanent lubrication of highly stressed friction combinations with low speeds or oscillating operation. Used where design construction prevents... [See More]

  • Type: Anti-Friction Coating
  • Specific Gravity: 1.16
  • Functions: Lubricant
  • Use Temperature: -94 to 482
Anti-Friction Coating -- Molykote® 7400
from Dupont Molykote

Air-curing dry lubricant. Air dry, water-dilutable coating good for initial run-in applications. APPLICATIONS. Sliding coating of metal/metal combinations with slow to moderately fast movements and high loads. Suitable for improving the running-in of gearboxes, sliding bearings and sliding guides. [See More]

  • Type: Micro-dispersion; Solid or Dry Film Lubricant; Anti-Friction Coating
  • Specific Gravity: 1.16
  • Functions: Lubricant
  • Use Temperature: -94 to 392
Solid Lubricant Paste -- Molykote® HSC
from Dupont Molykote

High temperature copper thread paste. Solid lubricant paste; contains no lead or nickel. Applications. For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted joints, are free from lead or nickel. Suitable for lubrication points with... [See More]

  • Type: Micro-dispersion; Solid or Dry Film Lubricant; Electrically Conductive
  • Specific Gravity: 1.4
  • Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
  • Use Temperature: -22 to 2012