Chemical Plastic Pipe
2 Results
PEEK Pipe -- VICTREX
from Victrex PLC
from Victrex PLC
Mounting performance expectations such as durability, high strength, and high temperature in the oil and gas, aerospace and industrial markets have increased the need for high performance material solutions. VICTREX Pipes ™ represent the latest advances in both material and manufacturing... [See More]
- Application: Chemical; Hot Water; Aerospace Piping Systems
- Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 6 mm (0.24 in.) up to 206 mm (8.11 in.)
- Material: Plastic; PEEK
- Wall Thickness: 0.2000
Fluorinated ethylene propylene (FEP) Pipe -- ALTAFLUOR 200® 200-0540-098-XX
from Altaflo
from Altaflo
ALTAFLUOR 200 ® FEP Tubing & Pipe. FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP tubing and pipe offer excellent clarity which makes them ideal for... [See More]
- Application: Chemical; Medical and Laboratory
- Diameter: 1/4"
- Material: Plastic; Fluoropolymer; FEP
- Length: 5 to 10