SDR 13.5 Plastic Pipe

2 Results
Fire Sprinkler Pipe -- BlazeMaster - Harvel
from GF Piping Systems

GF Harvel BlazeMaster ® fire sprinkler piping offers proven performance with more than 20 years of service in demanding installations around the world. It meets the requirements of all major model codes, is UL Listed and FM approved, meets NFPA light hazard applications (NFPA 13, 13R & 13D... [See More]

  • Schedule: SDR-13.5
  • Material: Plastic; Chlorinated Polyvinyl Chloride
  • Application: Fire Sprinkler
  • Diameter: 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"
PVC Pipe -- Harvel
from GF Piping Systems

Polyvinyl chloride (PVC) is one of the most broadly used thermoplastic materials, common to many industries. PVC is highly resistant to acids, alkalis, alcohols, and many other corrosive materials. It can be easily installed for chemical distribution and drainage, service piping, and irrigation... [See More]

  • Schedule: 40; 80; 120; SDR-13.5; SDR-21; SDR-26; SDR-41
  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
  • Material: Plastic; PVC & CPVC
  • Temperature Range: 32 to 140