1 1/2" Plastic Pipe

9 Results
PEEK Pipe -- VICTREX™
from Victrex PLC

Mounting performance expectations such as durability, high strength, and high temperature in the oil and gas, aerospace and industrial markets have increased the need for high performance material solutions. VICTREX Pipes ™ represent the latest advances in both material and manufacturing... [See More]

  • Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 6 mm (0.24 in.) up to 206 mm (8.11 in.)
  • Material: Plastic; PEEK
  • Application: Chemical; Hot Water; Aerospace Piping Systems
  • Wall Thickness: 0.2000
Pipe -- 805-1-1/2-CPVC
from Victaulic Co. of America

CPVC MATERIAL. 10 FT/15 FT. 1.5 NOMINAL PIPE SIZE - DECIMAL. 1-1/2 NOMINAL PIPE SIZE - FRACTIONAL. 1-1/2 INCH NOMINAL PIPE SIZE. FIRELOCK[T] BRAND. NOMINAL PIPE SIZE - DECIMAL - UOM IN. 805 MODEL [See More]

  • Diameter: 1½"
  • Length: 10 to 15
  • Material: Plastic; Chlorinated Polyvinyl Chloride
Clear PVC Pipe -- Harvel
from GF Piping Systems

GF Harvel Clear ™ PVC pipe has excellent clarity and is recommended for tubing containment, visual flow and leak detection, and sight glasses. Schedule 40 provides a versatile, cost-effective alternative for many piping applications, particularly those where visual monitoring of processes is... [See More]

  • Diameter: 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
  • Schedule: 40; 80
  • Material: Plastic; PVC & CPVC
  • Temperature Range: 32 to 140
Bimodal MDPE Gas Distribution Pipe
from Dura-Line

Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
  • Material: Plastic; Polyethylene (PE)
  • Application: Gases
  • Length: 40 to 1500
CPVC Pipe -- Harvel
from GF Piping Systems

CPVC is similar to PVC, but is treated with chlorine to create a material that is more heat and chemical resistant. CPVC is easy to cut and handle due to its rigid makeup and light weight. Joints are made by chemical fusion using special CPVC solvent cement. This makes installation much simpler than... [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
  • Schedule: 40; 80
  • Material: Plastic; Chlorinated Polyvinyl Chloride
  • Temperature Range: 32 to 200
HDPE Gas Distribution Pipe
from Dura-Line

Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
  • Material: Plastic; Polyethylene (PE)
  • Application: Gases
  • Length: 40 to 1500
CTS (Copper Tube Size) CPVC Plumbing Pipe -- HydroKing - Harvel
from GF Piping Systems

GF Harvel Hydroking ® High Quality Hot & Cold Water CPVC Plumbing Pipe. GF Harvel HydroKing ® CTS (Copper Tube Size) CPVC Plumbing Pipe provides exceptional corrosion resistance for hot and cold water plumbing applications. Easily installed using reliable solvent-welded joining... [See More]

  • Diameter: 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"
  • Material: Plastic; Chlorinated Polyvinyl Chloride
  • Application: Drinking Water; Hot Water
  • Temperature Range: 32 to 200
MDPE Gas Distribution Pipe
from Dura-Line

Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
  • Material: Plastic; Polyethylene (PE)
  • Application: Gases
  • Length: 40 to 1500
Double Containment Plastic Pipe -- Double-See® - Harvel
from GF Piping Systems

This vinyl double containment piping system is fast and easy to install, and is available with a complete selection of pipe, fittings, and valves. Additionally, an innovative "valve-in-valve" design is offered which allows full containment pressure rating. Double-See ™ is available in PVC and... [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"
  • Temperature Range: 32 to 200
  • Material: Plastic; Chlorinated Polyvinyl Chloride; PVC & CPVC
  • Shape: Round