8" Plastic Pipe

9 Results
PEEK Pipe -- VICTREX™
from Victrex PLC

Mounting performance expectations such as durability, high strength, and high temperature in the oil and gas, aerospace and industrial markets have increased the need for high performance material solutions. VICTREX Pipes ™ represent the latest advances in both material and manufacturing... [See More]

  • Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 6 mm (0.24 in.) up to 206 mm (8.11 in.)
  • Material: Plastic; PEEK
  • Application: Chemical; Hot Water; Aerospace Piping Systems
  • Wall Thickness: 0.2000
Clear PVC Pipe -- Harvel
from GF Piping Systems

GF Harvel Clear ™ PVC pipe has excellent clarity and is recommended for tubing containment, visual flow and leak detection, and sight glasses. Schedule 40 provides a versatile, cost-effective alternative for many piping applications, particularly those where visual monitoring of processes is... [See More]

  • Diameter: 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
  • Schedule: 40; 80
  • Material: Plastic; PVC & CPVC
  • Temperature Range: 32 to 140
High Density Polyethylene (HDPE)
from Contech Engineered Solutions

Eagle Corr PE ™ is made out of HDPE, one of the most chemically inert plastics, and therefore is extremely resistant to chemical attack and corrosion, as well as abrasion, gouging and scratching. Eagle Corr PE: Resists the corrosive effects of soils and effluents with a pH range from a very... [See More]

  • Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4" - 60"
  • Material: Plastic; Polyethylene (PE)
  • Application: Wastewater
  • Length: 20
Bimodal MDPE Gas Distribution Pipe
from Dura-Line

Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
  • Material: Plastic; Polyethylene (PE)
  • Application: Gases
  • Length: 40 to 1500
CPVC Pipe -- Harvel
from GF Piping Systems

CPVC is similar to PVC, but is treated with chlorine to create a material that is more heat and chemical resistant. CPVC is easy to cut and handle due to its rigid makeup and light weight. Joints are made by chemical fusion using special CPVC solvent cement. This makes installation much simpler than... [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
  • Schedule: 40; 80
  • Material: Plastic; Chlorinated Polyvinyl Chloride
  • Temperature Range: 32 to 200
Polyvinyl Chloride (PVC) Pipe
from Contech Engineered Solutions

Contech ’s broad array of PVC pipe solutions assure the proper flow characteristics and optimum combination of strength, hydraulics, stiffness, joint integrity, and economy for sanitary and gravity storm sewer applications. PVC pipe offers excellent resistance to conventional corrosion and... [See More]

  • Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4" - 36"
  • Material: Plastic; PVC & CPVC
  • Application: Wastewater
  • Length: 10 to 22
HDPE Gas Distribution Pipe
from Dura-Line

Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
  • Material: Plastic; Polyethylene (PE)
  • Application: Gases
  • Length: 40 to 1500
High Purity PVDF Pipe -- SYGEF® Plus - Harvel
from GF Piping Systems

SYGEF ® Plus High Purity PVDF pipe provides the best solution for conveying Ultrapure Water (UPW) for manufacturers. High Purity products are specialty products by definition. Procedures and protocols to manufacture and deliver such product must reflect these circumstances. Ultimately, the... [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"
  • Maximum Pressure: 150 to 232
  • Material: Plastic; PVDF
  • Temperature Range: -4 to 284
MDPE Gas Distribution Pipe
from Dura-Line

Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]

  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
  • Material: Plastic; Polyethylene (PE)
  • Application: Gases
  • Length: 40 to 1500