CPVC Plastic Pipe
from Victaulic Co. of America
CPVC MATERIAL. 10 FT/15 FT. 1.5 NOMINAL PIPE SIZE - DECIMAL. 1-1/2 NOMINAL PIPE SIZE - FRACTIONAL. 1-1/2 INCH NOMINAL PIPE SIZE. FIRELOCK[T] BRAND. NOMINAL PIPE SIZE - DECIMAL - UOM IN. 805 MODEL [See More]
- Material: Plastic; Chlorinated Polyvinyl Chloride
- Length: 10 to 15
- Diameter: 1½"
from GF Piping Systems
CPVC is similar to PVC, but is treated with chlorine to create a material that is more heat and chemical resistant. CPVC is easy to cut and handle due to its rigid makeup and light weight. Joints are made by chemical fusion using special CPVC solvent cement. This makes installation much simpler than... [See More]
- Material: Plastic; Chlorinated Polyvinyl Chloride
- Schedule: 40; 80
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
- Temperature Range: 32 to 200
from GF Piping Systems
GF Harvel Hydroking ® High Quality Hot & Cold Water CPVC Plumbing Pipe. GF Harvel HydroKing ® CTS (Copper Tube Size) CPVC Plumbing Pipe provides exceptional corrosion resistance for hot and cold water plumbing applications. Easily installed using reliable solvent-welded joining... [See More]
- Material: Plastic; Chlorinated Polyvinyl Chloride
- Diameter: 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"
- Application: Drinking Water; Hot Water
- Temperature Range: 32 to 200
from GF Piping Systems
This vinyl double containment piping system is fast and easy to install, and is available with a complete selection of pipe, fittings, and valves. Additionally, an innovative "valve-in-valve" design is offered which allows full containment pressure rating. Double-See ™ is available in PVC and... [See More]
- Material: Plastic; Chlorinated Polyvinyl Chloride; PVC & CPVC
- Temperature Range: 32 to 200
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"
- Shape: Round
from GF Piping Systems
GF Harvel BlazeMaster ® fire sprinkler piping offers proven performance with more than 20 years of service in demanding installations around the world. It meets the requirements of all major model codes, is UL Listed and FM approved, meets NFPA light hazard applications (NFPA 13, 13R & 13D... [See More]
- Material: Plastic; Chlorinated Polyvinyl Chloride
- Diameter: 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"
- Application: Fire Sprinkler
- Schedule: SDR-13.5
from GF Piping Systems
GF Harvel FlowGuard Gold ® Hot & Cold Water CPVC Plumbing Pipe. GF Harvel CTS (Copper Tube Size) CPVC Plumbing Pipe, manufactured with FlowGuard Gold ® compounds, provides exceptional corrosion resistance for hot and cold water plumbing applications. Easily installed using reliable... [See More]
- Material: Plastic; Chlorinated Polyvinyl Chloride
- Diameter: 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"
- Application: Drinking Water; Hot Water
- Temperature Range: 32 to 200