Flexible Plastic Pipe
from Victrex PLC
Mounting performance expectations such as durability, high strength, and high temperature in the oil and gas, aerospace and industrial markets have increased the need for high performance material solutions. VICTREX Pipes ™ represent the latest advances in both material and manufacturing... [See More]
- Features: Flexible
- Material: Plastic; PEEK
- Application: Chemical; Hot Water; Aerospace Piping Systems
- Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 6 mm (0.24 in.) up to 206 mm (8.11 in.)
from Dura-Line
Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]
- Features: Flexible; Underground
- Material: Plastic; Polyethylene (PE)
- Application: Gases
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
from ISCO/Snap-Tite
Economical. Corrosion Resistant. Zero Leak-Rate. Hydraulically Smooth. Fatigue and Surge Resistant. Longevity. Tappable. Scratch Tolerant. Chemically Resistant. Readily Installed. Small to Big Diameters. Non-Toxic, Non-Tasting. Lightweight [See More]
- Features: Flexible
- Material: Plastic; Polyethylene (PE)
- Application: Drainage
- Diameter: 0.732"
from GF Piping Systems
ecoFIT PE100 Industrial Polyethylene ushers in a new generation piping system designed specifically for broad-based applications. The dynamic combination of specifiable pipe, fittings, valves, and advanced fusion technologies integrates well into the industrial process industry. Due to its robust... [See More]
- Features: Flexible
- Diameter: 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"
- Material: Plastic; Polyethylene (PE)
- Schedule: SDR 11, SDR 17
from Dura-Line
Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]
- Features: Flexible; Underground
- Material: Plastic; Polyethylene (PE)
- Application: Gases
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
from ISCO/Snap-Tite
It ’s official! Snap-Tite ® now meets the AASHTO standard M326. This is the ONLY standard for relining culverts. State Departments of Transportation, counties and municipalities are facing a critical problem, which has lead AASHTO (American Association of State Highway Transportation... [See More]
- Features: Flexible; Liner / Lined
- Material: Plastic; Polyethylene (PE)
- Application: Drainage
- Diameter: 10" (optional feature); 12" (optional feature); 30" (optional feature); 34" (optional feature); 13,15,59"
from Dura-Line
Polyethylene gas pipe is the preferred choice for natural gas distribution. With Dura-Line PolyPipe ®, we offer pipe that is flexible, lightweight, non-toxic and environmentally safe. Our products provide superior corrosion, chemical and abrasion resistance, are available in coil lengths, and... [See More]
- Features: Flexible; Underground
- Material: Plastic; Polyethylene (PE)
- Application: Gases
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"