80 Plastic Pipe

3 Results
Clear PVC Pipe -- Harvel
from GF Piping Systems

GF Harvel Clear ™ PVC pipe has excellent clarity and is recommended for tubing containment, visual flow and leak detection, and sight glasses. Schedule 40 provides a versatile, cost-effective alternative for many piping applications, particularly those where visual monitoring of processes is... [See More]

  • Schedule: 40; 80
  • Diameter: 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"
  • Material: Plastic; PVC & CPVC
  • Temperature Range: 32 to 140
CPVC Pipe -- Harvel
from GF Piping Systems

CPVC is similar to PVC, but is treated with chlorine to create a material that is more heat and chemical resistant. CPVC is easy to cut and handle due to its rigid makeup and light weight. Joints are made by chemical fusion using special CPVC solvent cement. This makes installation much simpler than... [See More]

  • Schedule: 40; 80
  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
  • Material: Plastic; Chlorinated Polyvinyl Chloride
  • Temperature Range: 32 to 200
PVC Pipe -- Harvel
from GF Piping Systems

Polyvinyl chloride (PVC) is one of the most broadly used thermoplastic materials, common to many industries. PVC is highly resistant to acids, alkalis, alcohols, and many other corrosive materials. It can be easily installed for chemical distribution and drainage, service piping, and irrigation... [See More]

  • Schedule: 40; 80; 120; SDR-13.5; SDR-21; SDR-26; SDR-41
  • Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
  • Material: Plastic; PVC & CPVC
  • Temperature Range: 32 to 140