40mm - 50mm Plastic Pipe

6 Results
PEEK Pipe -- VICTREX™
from Victrex PLC

Mounting performance expectations such as durability, high strength, and high temperature in the oil and gas, aerospace and industrial markets have increased the need for high performance material solutions. VICTREX Pipes ™ represent the latest advances in both material and manufacturing... [See More]

  • Application: Chemical; Hot Water; Aerospace Piping Systems
  • Diameter: 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 6 mm (0.24 in.) up to 206 mm (8.11 in.)
  • Material: Plastic; PEEK
  • Wall Thickness: 0.2000
Plastic Pipes -- 2123931 [20014B140 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

Georg Fischer 20014B140 PVC Pipe [See More]

  • Material: Plastic; PVC & CPVC; Pvc-u
  • Wall Thickness: 0.1260
  • Length: 6.56
Plastic Pipes -- 2123947 [20014B141 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

Georg Fischer 20014B141 PVC Pipe [See More]

  • Material: Plastic; PVC & CPVC; Pvc-u
  • Wall Thickness: 0.1457
  • Length: 6.56
Industrial Polyethylene Pipe -- ecoFIT - Harvel
from GF Piping Systems

ecoFIT PE100 Industrial Polyethylene ushers in a new generation piping system designed specifically for broad-based applications. The dynamic combination of specifiable pipe, fittings, valves, and advanced fusion technologies integrates well into the industrial process industry. Due to its robust... [See More]

  • Material: Plastic; Polyethylene (PE)
  • Schedule: SDR 11, SDR 17
  • Diameter: 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"
  • Maximum Pressure: 130 to 200
Seamless Pipe -- LD-001-PP3
from Xiamen Landee Industries Co., Ltd.

Seamless Pipe Coating with 3 Layers Polypropylene (3PP) and 3 Layers Polyethylene (3PE). Model Number:LD 001-PP3. Key Specifications/Special Features: Seamless pipe. Length: SRL, DRL or specified length as required. External coating: 3 layers polypropylene and 3 layers polyethylene. Outside... [See More]

  • Application: Industrial
  • Diameter: 21.3-219mm
  • Material: Plastic; Polyethylene (PE); Polypropylene (PP)
  • Wall Thickness: 0.0709 to 0.7874
Metric PVC and CPVC Pipe -- Harvel
from GF Piping Systems

GF Harvel PVC-U and PVC-U systems have been leading the industry for decades through continuous innovation and proven benefits on safety, efficiency and reliability. All aspects required to build, maintain and operate industrial piping systems are covered. Metric Polyvinyl Chloride offers the best... [See More]

  • Material: Plastic; Chlorinated Polyvinyl Chloride; PVC & CPVC
  • Shape: Round
  • Temperature Range: 32 to 140