RMC Conduit Fittings
3 Results
AL Series -- AL4060SW00
from Calpipe Industries, Inc.
from Calpipe Industries, Inc.
Made of Aluminum [See More]
- Conduit Type: Rigid Metal Conduit
- Size: 4
- Fitting Type: Swep
- Material: Aluminum
S6 Series -- S61042SW00
from Calpipe Industries, Inc.
from Calpipe Industries, Inc.
UL Listed Stainless Steel Conduit, Conduit Fittings & Accessories. WE SHIP WORLDWIDE!. Stainless Steel is the highest quality, most durable, easy to install, UL-approved conduit material available for use in corrosive environments or subject to harsh chemical treatments or washdown. Corrosion is... [See More]
- Conduit Type: Rigid Metal Conduit
- Size: 1
- Fitting Type: Swep
- Material: Stainless
STAINLESS STEEL NIPPLES
from Calpipe Industries, Inc.
from Calpipe Industries, Inc.
CalbriteTM stainless steel rigid conduit is manufactured in type 304 & 316 stainless to meet stringent sanitary requirements and withstand harsh corrosiveenvironments. The conduit is polished to a bright, easily maintainable finish that allows for minimal cleaning, enhances the appearance, and... [See More]
- Conduit Type: Rigid Metal Conduit
- Size: 0.5000 to 4
- Fitting Type: Nipple
- Material: Stainless