Aluminum Conduit Fittings
from Hubbell Incorporated
PREMIUM POWDER COATED DIE CAST ALUMINUM BODY, NITRILE SYNTHETIC RUBBER GASKET MATERIAL. 4.31 INCH LENGTH X 1.34 INCH WIDTH X 2.09 INCH HEIGHT SIZE. IMC/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL APPROVAL. STAMPED STEEL COVER TYPE. 90 DEGREE HUB... [See More]
- Material: Aluminum
- Conduit Type: Intermediate Metal Conduit
- Fitting Type: Pullbox
from Thomas & Betts Corporation
ALUMINUM MATERIAL; LEGRAND. BRAND; COLOR GRAY; WITH SELF TAPPING SCREW [See More]
- Material: Aluminum
- Conduit Type: Electrical Metallic Tubing
- Fitting Type: Cap
from Arlington Industries, Inc.
DIE-CAST COPPER FREE ALUMINUM MATERIAL. 14.34 INCH L X 4.80 INCH W X 6.39 INCH H SIZE. RIGID/EMT CONDUIT USED ON. 2-1/2 INCH HUB SIZE. LB CONFIGURATION. 2 HUB(S). UL, CSA APPROVAL. DIE-CAST COPPER FREE ALUMINUM COVER TYPE. 90 DEGREE HUB LOCATION. ANYBODY[TM] BRAND. COLOR SILVER. STANDARD PACKAGE... [See More]
- Material: Aluminum
- Conduit Type: Electrical Metallic Tubing
- Fitting Type: Conduit Body
from Remke Industries
Condensation within an electrical enclosure is a common and potentially dangerous occurrence. To fight this problem, Remke Drain Fittings are installed at the bottom of the enclosures or in a lower section of the enclosure to drain away moisture caused by condensation. These fittings provide... [See More]
- Material: Aluminum
- Size: 0.5000
- Fitting Type: Conduit Drain
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL. 14-7/8 INCH L X 5-3/8 INCH W X 5-3/8 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 4 INCH HUB SIZE. THREADED (IMC/RIGID) INSTALLATION. C CONFIGURATION. 2 HUB(S). UL, CSA APPROVAL. STAINLESS STEEL COVER TYPE. STRAIGHT HUB LOCATION. FORM... [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Producto Electric Corp.
STAMPED ALUMINUM MATERIAL. 7.22 INCH. UL, CSA APPROVAL. 1-1/4 TO 1-1/2 INCH TRADE SIZE. INSTALLATION SCREW. 98 MODEL [See More]
- Material: Aluminum
- Size: 1.25 to 1.5
- Fitting Type: Cap
from Madison Electric Products
SCREW TYPE. ALUMINUM MATERIAL. UL APPROVAL. 1 INCH TRADE SIZE. PACKAGING QUANTITY 50 [See More]
- Material: Aluminum
- Size: 1
- Fitting Type: Cap
from Appleton Electric
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL. 9.81 INCH L X 2.38 INCH W X 2.75 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). UL 514B, CSA C22.2, NEC, CEC APPROVAL. EPOXY POWDER COATED... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from Calpipe Industries, Inc.
Made of Aluminum [See More]
- Material: Aluminum
- Size: 4
- Fitting Type: Swep
- Conduit Type: Rigid Metal Conduit
from Greaves Corporation
STRAIGHT TYPE. ALUMINUM MATERIAL. 4-3/4 INCH L SIZE. 1/2 INCH DIA BOLT SIZE. 1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE. 1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE. TREGO[T] BRAND. TK MODEL [See More]
- Material: Aluminum
- Size: 0.5000
- Fitting Type: Coupling
from Thomas & Betts Limited
ALUMINUM MATERIAL. (1) SCREW INSTALLATION. CSA APPROVAL. 200 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. 0.5 TO 0.9 INCH ARMORED CABLE, 1/2 INCH FLEXIBLE CONDUIT CORD SIZE. ARMORED CABLE/FLEXIBLE CONDUIT. SINGLE CABLE OPENING. CI MODEL [See More]
- Material: Aluminum
- Size: 0.5000
from Bridgeport Fittings, Inc.
3-PIECE, THREADED TYPE. PLAIN ALUMINUM MATERIAL. 1-5/16 INCH. IMC/RIGID CONDUIT USED ON. UL (CANADA AND US), CSA APPROVAL. 1-3/8 INCH DIAMETER. 100 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. CONCRETE-TIGHT. ROHS COMPATIBLE [See More]
- Material: Aluminum
- Size: 0.5000
- Fitting Type: Coupling
- Conduit Type: Electrical Metallic Tubing
from O-Z/Gedney
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL. 2.81 INCH. 5.88 INCH. 2.69 INCH. DEEP SHAPE. 1/2 INCH HUB SIZE. 1 HUB(S). 1 GANG(S). UL 514A APPROVAL. 25 CU INCH CAPACITY. NOT INCLUDED MOUNTING HARDWARE. END HUB LOCATION. FD CONFIGURATION TYPE. UNILET[R] BRAND. APPLICATION INDOOR/OUTDOOR. FD... [See More]
- Material: Aluminum
- Fitting Type: Outlet
from RAWELT S.A. de C.V.
APPLICATIONS: Conduit unions are used to connect conduit to conduit fittings, allowing to disassembly it, without turning the conduit. CONSTRUCTION: Diecast copper free aluminum. Matching grooves to have a perfect seal. NPT threaded for use with RIGID conduit. Precision threads to assure ground... [See More]
- Material: Aluminum
- Size: 0.5000 to 2
- Fitting Type: Coupling
from Plasti-Bond/Perma-Cote/Korkap
HUB TYPE. ALUMINUM MATERIAL. RED URETHANE COATED INTERIOR, GRAY PVC COATED EXTERIOR FINISH. 1.88 INCH (INSIDE). 3.58 DIAMETER IN INCH. ROUND SHAPE. 1/2 INCH HUB SIZE. 2 HUB(S). 3.58 INCH DIAMETER. BOTTOM, SIDE HUB LOCATION. PLASTI-BOND REDH2OT. BRAND. APPLICABLE STANDARD ANSI C-33.27. APPLICATION... [See More]
- Material: Aluminum
- Fitting Type: Outlet
from Hubbell Incorporated
PREMIUM POWDER COATED DIE CAST ALUMINUM BODY, NITRILE SYNTHETIC RUBBER GASKET MATERIAL. 4.72 INCH LENGTH X 1.34 INCH WIDTH X 1.36 INCH HEIGHT SIZE. IMC/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). UL APPROVAL. STAMPED STEEL COVER TYPE. STRAIGHT HUB... [See More]
- Material: Aluminum
- Conduit Type: Intermediate Metal Conduit
- Fitting Type: Pullbox
from Arlington Industries, Inc.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 5.111 INCH L X 1.67 INCH W X 2.52 INCH H SIZE. RIGID/IMC/EMT CONDUIT USED ON. 1/2 INCH HUB SIZE. SET SCREW (EMT), THREADED (IMC/RIGID) INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL, CSA APPROVAL. DIE CAST COPPER FREE ALUMINUM COVER TYPE. 90 DEG HUB LOCATION. [See More]
- Material: Aluminum
- Conduit Type: Intermediate Metal Conduit; Electrical Metallic Tubing
- Fitting Type: Conduit Body
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL. 5-3/8 INCH L X 1-3/8 INCH W X 1-3/8 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1/2 INCH HUB SIZE. THREADED, SET SCREW INSTALLATION. C CONFIGURATION. 2 HUB(S). UL, CSA APPROVAL. NATURAL STAMPED ALUMINUM... [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 5.44 INCH. 1 INCH TRADE SIZE. INSTALLATION BLANK, SCREW. AC MODEL [See More]
- Material: Aluminum
- Size: 1
- Fitting Type: Cap
from Madison Electric Products
ALUMINUM MATERIAL. UL APPROVAL. 1 STANDARD PACKAGE. 3-1/2 INCH TRADE SIZE. EXTERNAL THREADED END TYPE. 90 DEGREE BEND ANGLE. 15 INCH BEND RADIUS. ROHS COMPLIANT. LENGTH 3-1/4 INCH (STRAIGHT). OFFSET SIZE 18-1/4 INCH [See More]
- Material: Aluminum
- Size: 3.5
- Fitting Type: Elbow
from Appleton Electric
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL. 23.25 INCH L X 4.63 INCH W X 5.13 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 2-1/2 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). UL 514B, CSA C22.2, NEC, CEC APPROVAL. EPOXY POWDER COATED... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from Greaves Corporation
90 DEG TYPE. ALUMINUM MATERIAL. 1/2 INCH DIA BOLT SIZE. 1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE. 1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE. TREGO[T] BRAND. TK-90 MODEL [See More]
- Material: Aluminum
- Size: 0.5000
- Fitting Type: Coupling; Elbow
from Thomas & Betts Limited
BLANK TYPE. STAMPED ALUMINUM MATERIAL. 1 INCH TRADE SIZE. CIBC MODEL [See More]
- Material: Aluminum
- Size: 1
- Fitting Type: Conduit Body Cover
from Bridgeport Fittings, Inc.
ALUMINUM BODY AND COVER, NEOPRENE GASKET MATERIAL. RIGID/EMT CONDUIT USED ON. THREADED MALE/SET SCREW FEMALE INSTALLATION. UL 514-B, UL (CANADA AND US) APPROVAL. 50 STANDARD PACKAGE. 3/4 INCH TRADE SIZE. B[R] BRAND. APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 [See More]
- Material: Aluminum
- Size: 0.7500
- Fitting Type: Elbow
- Conduit Type: Electrical Metallic Tubing
from O-Z/Gedney
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL. 2.81 INCH. 5.88 INCH. 2.69 INCH. DEEP SHAPE. 1/2 INCH HUB SIZE. 2 HUB(S). 1 GANG(S). UL 514A APPROVAL. 25 CU INCH CAPACITY. NOT INCLUDED MOUNTING HARDWARE. (1) EACH END HUB LOCATION. FDC CONFIGURATION TYPE. UNILET[R] BRAND. APPLICATION... [See More]
- Material: Aluminum
- Fitting Type: Outlet
from RAWELT S.A. de C.V.
Class I, Div. 1 & 2, groups A, B, C, D. Class II, Div. 1 & 2, groups E, F, G. Class lll, Div. 1 & 2. APPLICATIONS: For use in corrosive atmospheres. PVC coating: 40 mils minimum. PURPLE Urethane: 2 mils minimum. Pressure sealing sleeves on conduit openings. Restrict the passage of gases,... [See More]
- Material: Aluminum; PVC Coated Aluminum; Urethane Coated
- Size: 0.5000 to 2
- Fitting Type: Coupling
from Plasti-Bond/Perma-Cote/Korkap
HUB TYPE. ALUMINUM MATERIAL. RED URETHANE COATED INTERIOR, GRAY PVC COATED EXTERIOR FINISH. 1.88 INCH (INSIDE). 3.58 DIAMETER IN INCH. ROUND SHAPE. 1/2 INCH HUB SIZE. 2 HUB(S). 3.58 INCH DIAMETER. SIDE HUB LOCATION. PLASTI-BOND REDH2OT. BRAND. APPLICABLE STANDARD ANSI C-33.27. APPLICATION HAZARDOUS... [See More]
- Material: Aluminum
- Fitting Type: Outlet
from Arlington Industries, Inc.
SCREW TYPE. ALUMINUM (COVER), NEOPRENE (GASKET) MATERIAL. 4.14 INCH. UL, CSA APPROVAL. 1/2 INCH TRADE SIZE. ANYBODY[TM] BRAND. COLOR SILVER. STANDARD PACKAGE QUANTITY 1 [See More]
- Material: Aluminum
- Size: 0.5000
- Fitting Type: Body Cover
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL. 5-3/8 INCH L X 1-3/8 INCH W X 1-3/8 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1/2 INCH HUB SIZE. THREADED, SET SCREW INSTALLATION. C CONFIGURATION. 2 HUB(S). UL, CSA APPROVAL. NATURAL STAMPED ALUMINUM... [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Producto Electric Corp.
ALUMINUM MATERIAL. THREADED INSTALLATION. 1.14 INCH DIAMETER. 0.21 INCH THICKNESS. 1000 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. APPLICABLE STANDARD NEC, NEMA FB-1 [See More]
- Material: Aluminum
- Size: 0.5000
- Fitting Type: Rigid/EMT Conduit Locknut
- Conduit Type: Electrical Metallic Tubing
from Madison Electric Products
ALUMINUM MATERIAL. 2 INCH. UL 6 APPROVAL. 30 STANDARD PACKAGE. 1 INCH TRADE SIZE. INTERNAL THREADED END TYPE [See More]
- Material: Aluminum
- Size: 1
- Fitting Type: Coupling
from Appleton Electric
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL. 8.94 INCH L X 2.38 INCH W X 3.63 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL 514B, CSA C22.2, NEC, CEC APPROVAL. EPOXY POWDER COATED... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from Thomas & Betts Limited
THREADLESS TYPE. ALUMINUM MATERIAL. IMC/RIGID CONDUIT USED ON. CSA APPROVAL. 5 STANDARD PACKAGE. 5 INCH TRADE SIZE. INSULATED THROAT TYPE. COLOR SILVER. CI MODEL [See More]
- Material: Aluminum
- Size: 5
- Fitting Type: Rigid/EMT Conduit Bushing
- Conduit Type: Intermediate Metal Conduit
from Bridgeport Fittings, Inc.
1-HOLE TYPE. PLAIN ALUMINUM MATERIAL. 1-7/16 INCH. 5/8 INCH. IMC/RIGID CONDUIT USED ON. 1000 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. 5/16 INCH HOLE/BOLT SIZE. ROHS COMPLIANT [See More]
- Material: Aluminum
- Size: 0.5000
- Fitting Type: Conduit Strap
- Conduit Type: Electrical Metallic Tubing
from O-Z/Gedney
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL. 4.63 INCH. 5.88 INCH. 2 INCH. SHALLOW SHAPE. 3/4 INCH HUB SIZE. 1 HUB(S). 2 GANG(S). UL 514A APPROVAL. 32 CU INCH CAPACITY. NOT INCLUDED MOUNTING HARDWARE. END HUB LOCATION. FS CONFIGURATION TYPE. UNILET[R] BRAND. APPLICATION INDOOR/OUTDOOR. FS... [See More]
- Material: Aluminum
- Fitting Type: Outlet
from RAWELT S.A. de C.V.
GRO 90 ° pulling oulet box, are designed to pull heavy conductors with no damage to the installation, for the large chamber created by the box and cover. Class I, Div. 1 & 2, Groups B, C, D. Class II, Div. 1, Groups E, F, G. Class II, Div. 2, Groups F, G. Class III. Class I Zone 2/ Groups II... [See More]
- Material: Aluminum; PVC & CPVC
- Size: 0.5000 to 3
- Fitting Type: Outlet; PullElbow
from Plasti-Bond/Perma-Cote/Korkap
HUB TYPE. ALUMINUM MATERIAL. RED URETHANE COATED INTERIOR, GRAY PVC COATED EXTERIOR FINISH. 1.88 INCH (INSIDE). 3.58 DIAMETER IN INCH. ROUND SHAPE. 1/2 INCH HUB SIZE. 2 HUB(S). 3.58 INCH DIAMETER. SIDE HUB LOCATION. PLASTI-BOND REDH2OT. BRAND. APPLICABLE STANDARD ANSI C-33.27. APPLICATION HAZARDOUS... [See More]
- Material: Aluminum
- Fitting Type: Outlet
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL. 9-1/8 INCH L X 2-5/8 INCH W X 2-5/8 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1-1/4 INCH HUB SIZE. THREADED, SET SCREW INSTALLATION. C CONFIGURATION. 2 HUB(S). UL, CSA APPROVAL. NATURAL STAMPED... [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Producto Electric Corp.
ALUMINUM MATERIAL. 2.5 INCH L X 2 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1/2 INCH TRADE SIZE. APPLICABLE STANDARD NEMA FB-1. PACKAGING QUANTITY 50. INSTALLATION THREADED [See More]
- Material: Aluminum
- Size: 0.5000
- Fitting Type: Cap
- Conduit Type: Intermediate Metal Conduit
from Madison Electric Products
STRAIGHT TYPE. ALUMINUM MATERIAL. CLOSE. UL APPROVAL. 25 STANDARD PACKAGE. 1 INCH TRADE SIZE. THREADED END TYPE [See More]
- Material: Aluminum
- Size: 1
- Fitting Type: Nipple
from Appleton Electric
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL. 14.63 INCH L X 3.13 INCH W X 6.31 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 2 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL 514B, CSA C22.2, NEC, CEC APPROVAL. EPOXY POWDER COATED... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from Thomas & Betts Limited
ALUMINUM MATERIAL. THREADED INSTALLATION. CSA APPROVAL. 10 STANDARD PACKAGE. 3 INCH TRADE SIZE. USED ON RIGID CONDUIT. CI MODEL [See More]
- Material: Aluminum
- Conduit Type: Electrical Metallic Tubing
- Size: 3
from Bridgeport Fittings, Inc.
PLAIN ALUMINUM MATERIAL. 2-1/16 INCH. 1 INCH. IMC/RIGID CONDUIT USED ON. 250 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. ROHS COMPLIANT. DEPTH 1/2 INCH. HOLE SIZE 3/8 INCH. FOR USE WITH ALUMINUM STRAP [See More]
- Material: Aluminum
- Size: 0.5000
- Fitting Type: Spacer/Clamp Back
- Conduit Type: Electrical Metallic Tubing
from O-Z/Gedney
ALUMINUM ENAMEL COPPER FREE ALUMINUM MATERIAL. 4-11/16 INCH. 4.6875 WIDTH IN INCH. 4-11/16 INCH. 4.6875 HEIGHT IN INCH. 2-3/8 INCH. 2.375 DEPTH IN INCH. SHALLOW SHAPE. 3/4 INCH HUB SIZE. 2 HUB(S). 2 GANG(S). UL 514-A, CSA 22.2 APPROVAL. 33.2 CU INCH CAPACITY. .75 HUB SIZE IN INCH. (2) LUGS MOUNTING... [See More]
- Material: Aluminum
- Fitting Type: Outlet
from RAWELT S.A. de C.V.
MATERIAL: - Body: Diecast aluminum. - Cover: Sheet aluminum. - Screws: Galvanized steel. FINISH: Electrostatic powder epoxy/polyester coating. NPT threaded for use with RIGID and IMC conduit. Cover and screws assembled. GASKET: Provide rain tight. Manufactured in compliance with: UL 514 A. [See More]
- Material: Aluminum
- Size: 0.5000 to 3
- Fitting Type: Pullbox; PullElbow
from Plasti-Bond/Perma-Cote/Korkap
HUB TYPE. ALUMINUM MATERIAL. RED URETHANE COATED INTERIOR, GRAY PVC COATED EXTERIOR FINISH. 1.88 INCH (INSIDE). 3.58 DIAMETER IN INCH. ROUND SHAPE. 1/2 INCH HUB SIZE. 3 HUB(S). 3.58 INCH DIAMETER. SIDE HUB LOCATION. PLASTI-BOND REDH2OT. BRAND. APPLICABLE STANDARD ANSI C-33.27. APPLICATION HAZARDOUS... [See More]
- Material: Aluminum
- Fitting Type: Outlet
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL. 4-17/32 INCH L X 2-9/32 INCH W X 1-3/8 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1/2 INCH HUB SIZE. THREADED, SET SCREW INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL, CSA APPROVAL. NATURAL STAMPED... [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Producto Electric Corp.
ALUMINUM MATERIAL. 3.5 INCH L X 4.5 INCH H SIZE. SERVICE CABLE USED ON. 1/0 TO 4/0 AWG WIRE SIZE. 2 HOLE(S). APPLICABLE STANDARD NEMA FB-1 [See More]
- Material: Aluminum
- Fitting Type: Cap
from Madison Electric Products
CAST ALUMINUM MATERIAL. 2.28 INCH W X 2.72 INCH H SIZE. RIGID CONDUIT USED ON. UL APPROVAL. 3/4 INCH TRADE SIZE. 5 HOLE(S). PACKAGING QUANTITY 25 PER CARTON. INSTALLATION THREADED. 37 MODEL [See More]
- Material: Aluminum
- Size: 0.7500
- Fitting Type: Cap
from Appleton Electric
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL. 8.94 INCH L X 3.25 INCH W X 2.75 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL 514B, CSA C22.2, NEC, CEC APPROVAL. EPOXY POWDER COATED... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from O-Z/Gedney
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL. 2.81 INCH. 5.88 INCH. 2 INCH. SHALLOW SHAPE. 3/4 INCH HUB SIZE. 3 HUB(S). 1 GANG(S). UL 514A APPROVAL. 18 CU INCH CAPACITY. NOT INCLUDED MOUNTING HARDWARE. (2) ONE END, (1) OTHER END HUB LOCATION. FSCC CONFIGURATION TYPE. UNILET[R] BRAND. [See More]
- Material: Aluminum
- Fitting Type: Outlet
from RAWELT S.A. de C.V.
Conduit unions are used to connect RIGID conduit to conduit fittings, allowing to disassembly it, without turning the conduit. CONSTRUCTION: Diecast copper free aluminum. Matching grooves to have a perfect seal. NPT threaded for RIGID conduit. Precision threads to assure ground continuity. For use... [See More]
- Material: Aluminum; PVC Coated Aluminum; Urethane Coated
- Size: 0.5000 to 2
- Fitting Type: Coupling
from Plasti-Bond/Perma-Cote/Korkap
HUB TYPE. ALUMINUM MATERIAL. RED URETHANE COATED INTERIOR, GRAY PVC COATED EXTERIOR FINISH. 1.88 INCH (INSIDE). 3.58 DIAMETER IN INCH. ROUND SHAPE. 1/2 INCH HUB SIZE. 4 HUB(S). 3.58 INCH DIAMETER. SIDE HUB LOCATION. PLASTI-BOND REDH2OT. BRAND. APPLICABLE STANDARD ANSI C-33.27. APPLICATION HAZARDOUS... [See More]
- Material: Aluminum
- Fitting Type: Outlet
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL. 7-1/2 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1-1/4 INCH HUB SIZE. THREADED, SET SCREW INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL, CSA APPROVAL. NATURAL STAMPED... [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Producto Electric Corp.
DIE CAST ALUMINUM MATERIAL. 2.6 INCH L X 2.63 INCH H SIZE. RIGID CONDUIT/EMT CONDUIT/IMC USED ON. 1/2 INCH TRADE SIZE. APPLICABLE STANDARD NEMA FB-1. PACKAGING QUANTITY 50. INSTALLATION CLAMP ON. 70 MODEL [See More]
- Material: Aluminum
- Size: 0.5000
- Fitting Type: Cap
- Conduit Type: Intermediate Metal Conduit; Electrical Metallic Tubing
from Madison Electric Products
CAST ALUMINUM MATERIAL. 2.97 INCH W X 2.17 INCH H SIZE. (3) 8 AWG SOLID TO 1 AWG STRANDED WIRE SIZE. UL APPROVAL. 2 HOLE(S). ROHS COMPLIANT. PACKAGING QUANTITY 20 [See More]
- Material: Aluminum
- Fitting Type: Cap
from Appleton Electric
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL. 8.94 INCH L X 3.25 INCH W X 2.75 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL 514B, CSA C22.2, NEC, CEC APPROVAL. EPOXY POWDER COATED... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from O-Z/Gedney
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL. 2.81 INCH. 5.88 INCH. 2 INCH. SHALLOW SHAPE. 3/4 INCH HUB SIZE. 2 HUB(S). 1 GANG(S). UL 514A APPROVAL. 18 CU INCH CAPACITY. NOT INCLUDED MOUNTING HARDWARE. END HUB LOCATION. FSS CONFIGURATION TYPE. UNILET[R] BRAND. APPLICATION INDOOR/OUTDOOR. FS... [See More]
- Material: Aluminum
- Fitting Type: Outlet
from RAWELT S.A. de C.V.
For use in corrosive enviroments. PVC Coating: 40 mils minimum. PURPLE Urethane: 2 mils minimum. Pressure sealing sleeves in conduit openings. In compliance with: UL-514 B. NEMA FB-1. F 406 D. APPLICATIONS: To connect conduit runs to metallic boxes and cabinets without treads, obtaining a firm and... [See More]
- Material: Aluminum; Urethane Coated; PVC Coated
- Size: 0.5000 to 4
- Fitting Type: Coupling
from Plasti-Bond/Perma-Cote/Korkap
SCREW, WEDGE CLIP TYPE. 2 MIL GREEN URETHANE COATED ALUMINUM INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM EXTERIOR MATERIAL. ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL. 1/2 INCH TRADE SIZE. FORM 7 FORM TYPE. SCREW MATERIAL STAINLESS STEEL [See More]
- Material: Aluminum
- Size: 0.5000
- Fitting Type: Conduit Body Cover
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL. 4-5/8 INCH L X 1-3/8 INCH W X 2 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1/2 INCH HUB SIZE. THREADED, SET SCREW INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL, CSA APPROVAL. NATURAL STAMPED ALUMINUM... [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Producto Electric Corp.
ALUMINUM MATERIAL. 4.8 INCH L X 3.75 INCH H SIZE. SERVICE MAST USED ON. 1-1/4 INCH X 2 INCH TRADE SIZE. APPLICABLE STANDARD NEMA FB-1. PACKAGING QUANTITY 10. INSTALLATION MAST. 71 MODEL [See More]
- Material: Aluminum
- Size: 1.25 to 2
- Fitting Type: Cap
from Madison Electric Products
CLAMP-ON TYPE. CAST ALUMINUM MATERIAL. 3.25 INCH L X 2.7 INCH H SIZE. RIGID/EMT CONDUIT USED ON. UL APPROVAL. 1/2 INCH TRADE SIZE. 4 HOLE(S). ROHS COMPLIANT. PACKAGING QUANTITY 50 [See More]
- Material: Aluminum
- Size: 0.5000
- Fitting Type: Cap
from Appleton Electric
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL. 9.81 INCH L X 3.25 INCH W X 2.75 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. T CONFIGURATION. 3 HUB(S). UL 514B, CSA C22.2, NEC, CEC APPROVAL. EPOXY POWDER COATED... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from O-Z/Gedney
ENAMEL COPPER FREE ALUMINUM MATERIAL. 6-9/16 INCH. 4-7/8 INCH. 6-9/16 INCH. SHALLOW SHAPE. 4 INCH HUB SIZE. 1 HUB(S). 4 GANG(S). UL 514A, CSA 22.2 APPROVAL. 99 CU INCH CAPACITY. NOT INCLUDED MOUNTING HARDWARE. (1) BOTTOM HUB LOCATION. FS CONFIGURATION TYPE. DEVICE TYPE SINGLE, DUPLEX, GFI... [See More]
- Material: Aluminum
- Fitting Type: Outlet
from RAWELT S.A. de C.V.
Class I, Div. 1 & 2, group A, B, C, D. Class II, Div. 1 & 2, group E, F, G. Class lll, Div. 1 & 2. APPLICATIONS: Restrict the passage of gases, vapors, liquids, dust and flames from one portion of the electrical installation to another at atmospheric pressure and normal ambient... [See More]
- Material: Aluminum
- Size: 0.5000 to 2
from Plasti-Bond/Perma-Cote/Korkap
ALUMINUM MATERIAL. 1 TO 1 1/4 INCH TRADE SIZE. MOGUL FORM TYPE [See More]
- Material: Aluminum
- Size: 1 to 1.25
- Fitting Type: Conduit Body Cover
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL. 8-1/8 INCH L X 2-5/8 INCH W X 3-1/2 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1-1/4 INCH HUB SIZE. THREADED, SET SCREW INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL, CSA APPROVAL. NATURAL STAMPED... [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 2.83 INCH. 2.83 WIDTH IN INCH. 4.58 INCH. 4.58 HEIGHT IN INCH. 2.1 INCH. 2.1 DEPTH IN INCH. 1/2 INCH HUB SIZE. 3 HUB(S). 1 GANG(S). .5 HUB SIZE IN INCH. (2) LUGS MOUNTING HARDWARE. (1) BACK, (1) EACH END HUB LOCATION. STANDARD PACKAGE 50. DEPTH IN INCH - UOM... [See More]
- Material: Aluminum
- Size: 0.5000
- Fitting Type: Outlet
from Madison Electric Products
CAST ALUMINUM MATERIAL. 3.06 INCH W X 4.02 INCH H SIZE. RIGID CONDUIT USED ON. UL APPROVAL. 2 INCH TRADE SIZE. 5 HOLE(S). PACKAGING QUANTITY 10 PER CARTON. CAP SIZE 1-1/4 INCH. INSTALLATION MAST, SLIPFITTER. L-80 MODEL [See More]
- Material: Aluminum
- Size: 2
- Fitting Type: Cap
from Appleton Electric
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL. 23.25 INCH L X 6 INCH W X 5.13 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 2-1/2 INCH HUB SIZE. THREADED INSTALLATION. T CONFIGURATION. 3 HUB(S). UL 514B, CSA C22.2, NEC, CEC APPROVAL. EPOXY POWDER COATED... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from O-Z/Gedney
SCREW TYPE. NATURAL FINISHED STAMPED COPPER FREE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL. UL 514A, CSA C22.2 APPROVAL. 1 INCH TRADE SIZE. APPLICATION COVERS CONDUIT BODY OPENING. TOP DESIGN DOME. BS-A MODEL [See More]
- Material: Aluminum; Stainless
- Size: 1
- Fitting Type: Cap
from Plasti-Bond/Perma-Cote/Korkap
40 MIL GRAY PVC COATED (OUTSIDE), 2 MIL RED URETHANE COATED ALUMINUM (INSIDE) MATERIAL. UL 514-B, CSA 22.2 APPROVAL. 1 TO 1-1/4 INCH TRADE SIZE. MOGUL FORM TYPE. REDH2OT. BRAND. PRBG MODEL [See More]
- Material: Aluminum
- Size: 1 to 1.25
- Fitting Type: Conduit Body Cover
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL. 4-5/8 INCH L X 1-3/8 INCH W X 2 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1/2 INCH HUB SIZE. THREADED, SET SCREW INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL, CSA APPROVAL. NATURAL STAMPED ALUMINUM... [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 4.65 INCH. 4.65 WIDTH IN INCH. 4.58 INCH. 4.58 HEIGHT IN INCH. 2.1 INCH. 2.1 DEPTH IN INCH. 1/2 INCH HUB SIZE. 3 HUB(S). 2 GANG(S). .5 HUB SIZE IN INCH. (1) BACK, (1) EACH END HUB LOCATION. STANDARD PACKAGE 10. DEPTH IN INCH - UOM IN. HEIGHT IN INCH - UOM IN. [See More]
- Material: Aluminum
- Size: 0.5000
- Fitting Type: Outlet
from Appleton Electric
ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED COPPER FREE ALUMINUM, NEOPRENE (GASKET) MATERIAL. 9.63 INCH L X 2.38 INCH W X 3.5 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1 INCH HUB SIZE. SCREW INSTALLATION. UB CONFIGURATION. 2 HUB(S). UL 514B, CSA C22.2 APPROVAL. ZINC ELECTROPLATED/CHROMATE/EPOXY... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from O-Z/Gedney
ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL. UL 514A, CSA C22.2 APPROVAL. 2-1/2 INCH TRADE SIZE. APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10. USED ON MODEL/BRAND LB6X. INCLUDES (6) COVER SCREW [See More]
- Material: Aluminum; Stainless
- Size: 2.5
- Fitting Type: Cap
from Plasti-Bond/Perma-Cote/Korkap
ALUMINUM MATERIAL. MALE TO FEMALE CONNECTION TYPE. 1 INCH TRADE SIZE. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. 90 DEG BEND ANGLE. TRADE SIZE IN INCH - UOM IN [See More]
- Material: Aluminum
- Size: 1
- Fitting Type: Elbow
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL. 8-1/8 INCH L X 2-5/8 INCH W X 3-1/2 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1-1/4 INCH HUB SIZE. THREADED, SET SCREW INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL, CSA APPROVAL. NATURAL STAMPED... [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Appleton Electric
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL. 22.88 INCH L X 4.63 INCH W X 7.31 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 3 INCH HUB SIZE. THREADED INSTALLATION. UB CONFIGURATION. 2 HUB(S). UL 514B, CSA C22.2, NEC, CEC APPROVAL. EPOXY POWDER COATED... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from O-Z/Gedney
THREADED TYPE. COPPER FREE ALUMINUM MATERIAL. CONDUIT OUTLET BOX/HUB USED ON. UL 886, CSA C22.2 APPROVAL. CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE. 1 INCH TRADE SIZE. RECESSED HEAD STYLE [See More]
- Material: Aluminum
- Size: 1
- Fitting Type: Plug
from Plasti-Bond/Perma-Cote/Korkap
ALUMINUM MATERIAL. FEMALE CONNECTION TYPE. 1 INCH TRADE SIZE. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. 90 DEG BEND ANGLE. TRADE SIZE IN INCH - UOM IN [See More]
- Material: Aluminum
- Size: 1
- Fitting Type: Elbow
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL. 5-3/8 INCH L X 1-3/8 INCH W X 2 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1/2 INCH HUB SIZE. THREADED, SET SCREW INSTALLATION. T CONFIGURATION. 3 HUB(S). UL, CSA APPROVAL. NATURAL STAMPED ALUMINUM... [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Appleton Electric
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL. 6.69 INCH L X 1.81 INCH W X 1.88 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL. EPOXY... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from O-Z/Gedney
THREADED TYPE. COPPER FREE ALUMINUM MATERIAL. CONDUIT OUTLET BOX/HUB USED ON. UL APPROVAL. CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE. 2-1/2 INCH TRADE SIZE. PATENTED HEAD STYLE. PLG MODEL [See More]
- Material: Aluminum
- Size: 2.5
- Fitting Type: Plug
from Plasti-Bond/Perma-Cote/Korkap
ALUMINUM MATERIAL. 2 MIL RED URETHANE INTERIOR, 40 MIL GRAY PVC EXTERIOR COATED FINISH. MALE, FEMALE CONNECTION TYPE. UL 886, CSA C22.2 APPROVAL. 1/2 INCH TRADE SIZE. .5 TRADE SIZE IN INCH. 1/2 TRADE SIZE - FRACTIONAL. 90 DEG BEND ANGLE. REDH2OT. BRAND. APPLICABLE STANDARD NEC/CEC. TRADE SIZE IN... [See More]
- Material: Aluminum
- Size: 0.5000
- Fitting Type: Elbow
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL. 9-3/16 INCH L X 2-5/8 INCH W X 3-1/2 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1-1/4 INCH HUB SIZE. THREADED, SET SCREW INSTALLATION. T CONFIGURATION. 3 HUB(S). UL, CSA APPROVAL. NATURAL STAMPED... [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Appleton Electric
EPOXY POWDER COATED PRESSURE COPPER FREE CAST ALUMINUM, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL. 6.69 INCH L X 1.81 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). UL 514A/B, CSA C22.2, NEC, CEC APPROVAL. [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from O-Z/Gedney
PULLING TYPE. COPPER FREE ALUMINUM MATERIAL. NATURAL FINISH. UL 886, CSA C22.2 APPROVAL. 1/2 TO 3/4 INCH TRADE SIZE. APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE IN HAZARDOUS LOCATION. LBH-A MODEL [See More]
- Material: Aluminum
- Size: 0.5000 to 0.7500
- Fitting Type: Elbow
from Plasti-Bond/Perma-Cote/Korkap
ALUMINUM MATERIAL. 2 MIL RED URETHANE INTERIOR, 40 MIL GRAY PVC EXTERIOR COATED FINISH. FEMALE CONNECTION TYPE. UL 886, CSA C22.2 APPROVAL. 1/2 INCH TRADE SIZE. .5 TRADE SIZE IN INCH. 1/2 TRADE SIZE - FRACTIONAL. 90 DEG BEND ANGLE. REDH2OT. BRAND. APPLICABLE STANDARD NEC/CEC. TRADE SIZE IN INCH -... [See More]
- Material: Aluminum
- Size: 0.5000
- Fitting Type: Elbow
from Hubbell Electrical Products
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL. 4 11/16 INCH L X 1 7/16 INCH W X 1 1/2 INCH H SIZE. RIGID/IMC CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED (IMC/RIGID) INSTALLATION. E CONFIGURATION. 1 HUB(S). UL, CSA APPROVAL. SCREW ON COVER TYPE. STRAIGHT HUB LOCATION. FORM 7... [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Appleton Electric
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL. 18.75 INCH L X 6.25 INCH W X 6.44 INCH H SIZE. RIGID/IMC CONDUIT USED ON. 4 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). UL 514A/514B, CSA C22.2 APPROVAL. NATURAL STAMPED COPPER FREE... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from O-Z/Gedney
COPPER FREE ALUMINUM MATERIAL. NATURAL FINISH. UL 886, CSA C22.2 APPROVAL. 1/2 TO 3/4 INCH TRADE SIZE. APPLICABLE STANDARD NEC. LBH-AN4 MODEL [See More]
- Material: Aluminum
- Size: 0.5000 to 0.7500
- Fitting Type: Elbow
from Plasti-Bond/Perma-Cote/Korkap
40 MIL GRAY PVC COATED (EXTERIOR), 2 MIL RED URETHANE COATED (INTERIOR) CAST IRON ALLOY BODY. COPPER FREE ALUMINUM COVER MATERIAL. ROUND SHAPE. 1/2 INCH HUB SIZE. 2 HUB(S). UL 886, CSA C22.2 APPROVAL. (1) LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS III, NEMA... [See More]
- Material: Aluminum
- Fitting Type: Outlet
from Hubbell Electrical Products
PAINTED CAST ALUMINUM ALLOY MATERIAL. 4-29/32 INCH L X 1-7/16 INCH W X 1-5/16 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1/2 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). UL 514B, CSA C22.2 APPROVAL. STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. MOUNTING TYPE WALL MOUNT. E MODEL [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Appleton Electric
EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL. 5.38 INCH L X 1.38 INCH W X 1.38 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). EPOXY POWDER COATED CAST COPPER FREE ALUMINUM... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from O-Z/Gedney
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, COPPER FREE ALUMINUM COVER MATERIAL. ROUND SHAPE. 1 INCH HUB SIZE. 2 HUB(S). UL 886, CSA C22.2 APPROVAL. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4 ENCLOSURE. EXTERNALLY THREADED COVER TYPE. 17 CU INCH... [See More]
- Material: Aluminum
- Fitting Type: Outlet
from Plasti-Bond/Perma-Cote/Korkap
GRAY PVC COATED (EXTERIOR), RED URETHANE COATED (INTERIOR) CAST IRON ALLOY BODY. COPPER FREE ALUMINUM COVER MATERIAL. ROUND SHAPE. 1/2 INCH HUB SIZE. 3 HUB(S). UL 886, CSA C22.2 APPROVAL. CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE. EXTERNALLY THREADED COVER TYPE. T STYLE. [See More]
- Material: Aluminum
- Fitting Type: Outlet
from Hubbell Electrical Products
PAINTED CAST ALUMINUM ALLOY MATERIAL. 4-29/32 INCH L X 1-7/16 INCH W X 1-5/16 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1/2 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). UL 514B, CSA C22.2 APPROVAL. STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. E-PAK[TM] BRAND. MOUNTING TYPE WALL... [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Appleton Electric
EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL. 4.56 INCH L SIZE. RIGID CONDUIT/IMC USED ON. 1/2 INCH HUB SIZE. THREADED INSTALLATION. E CONFIGURATION. 1 HUB(S). UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL. EPOXY POWDER COATED COPPER FREE... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from O-Z/Gedney
LACQUER FINISHED COPPER FREE BAKED ALUMINUM MATERIAL. ROUND SHAPE. 1 INCH HUB SIZE. 2 HUB(S). UL 886, CSA C22.2 APPROVAL. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE. EXTERNALLY THREADED COVER TYPE. 18.8 CU INCH CAPACITY. C STYLE. FEED THROUGH HUB LOCATION. [See More]
- Material: Aluminum
- Fitting Type: Outlet
from Plasti-Bond/Perma-Cote/Korkap
ALUMINUM MATERIAL. 1/2 INCH SMALL END TRADE SIZE. 3/4 INCH LARGE END TRADE SIZE [See More]
- Material: Aluminum
- Fitting Type: Coupling
from Hubbell Electrical Products
PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL. EMT CONDUIT USED ON. 1/2 INCH HUB SIZE. SET SCREW INSTALLATION. C CONFIGURATION. 2 HUB(S). UL (CANADA AND US) APPROVAL. STAMPED ALUMINUM COVER TYPE. STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. APPLICABLE STANDARD NEC. ENCLOSURE RATING NEMA 3R. [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Appleton Electric
PRESSURE CAST COPPER FREE ALUMINUM ALLOY BODY, FIBER/NEOPRENE GASKET MATERIAL. 4.31 INCH L SIZE. IMC/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED INSTALLATION. E CONFIGURATION. 1 HUB(S). EPOXY POWDER COATED CAST COPPER FREE ALUMINUM ALLOY COVER TYPE. STRAIGHT HUB LOCATION. FORM 85 FORM TYPE. [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from O-Z/Gedney
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, COPPER FREE ALUMINUM COVER MATERIAL. ROUND SHAPE. 1 INCH HUB SIZE. 1 HUB(S). UL 886, CSA C22.2 APPROVAL. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4 ENCLOSURE. EXTERNALLY THREADED COVER TYPE. 17 CU INCH... [See More]
- Material: Aluminum
- Fitting Type: Outlet
from Plasti-Bond/Perma-Cote/Korkap
40 MIL GRAY PVC COATED EXTERIOR, 2 MIL RED URETHANE COATED INTERIOR ALUMINUM MATERIAL. 1/2 INCH SMALL END TRADE SIZE. 3/4 INCH LARGE END TRADE SIZE. UL 886, CSA C22.2 APPROVAL. CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE. REDH2OT[R] BRAND. APPLICABLE STANDARD NEC/CEC [See More]
- Material: Aluminum
- Fitting Type: Coupling
from Hubbell Electrical Products
PAINTED CAST ALUMINUM ALLOY MATERIAL. 4-3/8 INCH L X 1-5/16 INCH W X 2-1/8 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1/2 INCH HUB SIZE. THREADED (IMC/RIGID) INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL 514B, CSA C22.2 APPROVAL. 90 DEG HUB LOCATION. BACK ACCESS OPENING. MOUNTING TYPE WALL MOUNT. E... [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Appleton Electric
DIE CAST EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL. 6-1/8 INCH L X 1-3/4 INCH W SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL 514-A, CSA 22.2 APPROVAL. ALUMINUM, SCREW ON COVER TYPE. 90 DEG... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from O-Z/Gedney
LACQUER FINISHED COPPER FREE BAKED ALUMINUM MATERIAL. ROUND SHAPE. 1 INCH HUB SIZE. 1 HUB(S). UL 886, CSA C22.2 APPROVAL. CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE. EXTERNALLY THREADED COVER TYPE. 18.8 CU INCH CAPACITY. E STYLE. DEAD END HUB LOCATION. EXTERNAL HUB TYPE. 3-11/16... [See More]
- Material: Aluminum
- Fitting Type: Outlet
from Plasti-Bond/Perma-Cote/Korkap
DRAIN, HUB TYPE. 2 MIL RED URETHANE COATED ALUMINUM INSIDE, 40 MIL GRAY PVC COATED ALUMINUM OUTSIDE MATERIAL. MALE, FEMALE CONNECTION TYPE. UL 886, CSA C22.2 APPROVAL. CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE. 4 INCH TRADE SIZE. VERTICAL MOUNTING POSITION. 3.5 INCH TURNING... [See More]
- Material: Aluminum
- Size: 4
- Fitting Type: Explosionproof Conduit Seal
from Hubbell Electrical Products
PAINTED CAST ALUMINUM ALLOY MATERIAL. 4-3/8 INCH L X 1-5/16 INCH W X 2-1/8 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1/2 INCH HUB SIZE. THREADED (IMC/RIGID) INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL 514B, CSA C22.2 APPROVAL. 90 DEG HUB LOCATION. BACK ACCESS OPENING. E-PAK[TM] BRAND. MOUNTING TYPE... [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Appleton Electric
EPOXY POWDER COATED PRESSURE COPPER FREE CAST ALUMINUM, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL. 6 INCH L X 2.81 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL 514A/B, CSA C22.2, NEC, CEC APPROVAL. ALUMINUM/MALLEABLE... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from O-Z/Gedney
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, COPPER FREE ALUMINUM COVER MATERIAL. ROUND SHAPE. 1 INCH HUB SIZE. 2 HUB(S). UL 886, CSA C22.2 APPROVAL. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4 ENCLOSURE. EXTERNALLY THREADED COVER TYPE. 17 CU INCH... [See More]
- Material: Aluminum
- Fitting Type: Outlet
from Plasti-Bond/Perma-Cote/Korkap
HUB TYPE. 2 MIL RED URETHANE COATED ALUMINUM BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL. MALE, FEMALE CONNECTION TYPE. UL (CANADA AND US), ETL APPROVAL. CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS... [See More]
- Material: Aluminum; Ferrous Metal
- Size: 4
- Fitting Type: Explosionproof Conduit Seal
from Hubbell Electrical Products
PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL. EMT CONDUIT USED ON. 1/2 INCH HUB SIZE. SET SCREW INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL (CANADA AND US) APPROVAL. STAMPED ALUMINUM COVER TYPE. 90 DEGREE HUB LOCATION. BACK ACCESS OPENING. APPLICABLE STANDARD NEC. ENCLOSURE RATING NEMA 3R. [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Appleton Electric
EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL. 12.69 INCH L X 7.06 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 4 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL. EPOXY POWDER COATED... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from O-Z/Gedney
LACQUER FINISHED COPPER FREE BAKED ALUMINUM MATERIAL. ROUND SHAPE. 1 INCH HUB SIZE. 2 HUB(S). UL 886, CSA C22.2 APPROVAL. CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE. EXTERNALLY THREADED COVER TYPE. 18.8 CU INCH CAPACITY. L STYLE. (2) SIDE HUB LOCATION. EXTERNAL HUB TYPE. 3-11/16... [See More]
- Material: Aluminum
- Fitting Type: Outlet
from Plasti-Bond/Perma-Cote/Korkap
HUB TYPE. 2 MIL RED URETHANE COATED ALUMINUM INSIDE, 40 MIL GRAY PVC COATED ALUMINUM OUTSIDE MATERIAL. FEMALE, FEMALE CONNECTION TYPE. UL 886, CSA C22.2 APPROVAL. 4 INCH TRADE SIZE. VERTICAL MOUNTING POSITION. 3.69 INCH TURNING RADIUS. REDH2OT. BRAND. EYS MODEL [See More]
- Material: Aluminum
- Size: 4
- Fitting Type: Explosionproof Conduit Seal
from Hubbell Electrical Products
PAINTED CAST ALUMINUM ALLOY MATERIAL. 4-3/8 INCH L X 1-7/16 INCH W X 2-3/64 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1/2 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL 514B, CSA C22.2 APPROVAL. 90 DEG HUB LOCATION. LEFT SIDE ACCESS OPENING. MOUNTING TYPE WALL MOUNT. E MODEL [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Appleton Electric
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET) MATERIAL. 6.25 INCH W X 8.31 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 4 INCH HUB SIZE. SCREW INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL 514A/514B, CSA C22.2 APPROVAL. NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE. 90 DEGREE HUB LOCATION. FORM... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from O-Z/Gedney
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, COPPER FREE ALUMINUM COVER MATERIAL. ROUND SHAPE. 1 INCH HUB SIZE. 2 HUB(S). UL 886, CSA C22.2 APPROVAL. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4 ENCLOSURE. EXTERNALLY THREADED COVER TYPE. 17 CU INCH... [See More]
- Material: Aluminum
- Fitting Type: Outlet
from Plasti-Bond/Perma-Cote/Korkap
HUB TYPE. 2 MIL RED URETHANE COATED ALUMINUM INSIDE, 40 MIL GRAY PVC COATED ALUMINUM OUTSIDE MATERIAL. MALE, FEMALE CONNECTION TYPE. UL 886, CSA C22.2 APPROVAL. CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE. 1/2 INCH TRADE SIZE. VERTICAL MOUNTING POSITION. 1.63 INCH TURNING... [See More]
- Material: Aluminum
- Size: 0.5000
- Fitting Type: Explosionproof Conduit Seal
from Hubbell Electrical Products
PAINTED CAST ALUMINUM ALLOY MATERIAL. 4-3/8 INCH L X 1-7/16 INCH W X 2-3/64 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1/2 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL 514B, CSA C22.2 APPROVAL. 90 DEG HUB LOCATION. LEFT SIDE ACCESS OPENING. E-PAK[TM] BRAND. MOUNTING TYPE WALL... [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Appleton Electric
EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, FIBER/NEOPRENE GASKET MATERIAL. 8.5 INCH L X 3.38 INCH W X 4.75 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1-1/4 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY COVER TYPE. 90 DEG HUB... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from O-Z/Gedney
LACQUER FINISHED COPPER FREE BAKED ALUMINUM MATERIAL. ROUND SHAPE. 1 INCH HUB SIZE. 2 HUB(S). UL 886, CSA C22.2 APPROVAL. CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE. EXTERNALLY THREADED COVER TYPE. 18.8 CU INCH CAPACITY. LB STYLE. (1) SIDE, (1) DOWN HUB LOCATION. EXTERNAL HUB TYPE. [See More]
- Material: Aluminum
- Fitting Type: Outlet
from Plasti-Bond/Perma-Cote/Korkap
FEMALE/FEMALE TYPE. ALUMINUM MATERIAL. 1 INCH TRADE SIZE. 1 TRADE SIZE IN INCH. TRADE SIZE IN INCH - UOM IN [See More]
- Material: Aluminum
- Size: 1
- Fitting Type: Conduit Union
from Hubbell Electrical Products
PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL. EMT CONDUIT USED ON. 1/2 INCH HUB SIZE. SET SCREW INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL (CANADA AND US) APPROVAL. STAMPED ALUMINUM COVER TYPE. 90 DEGREE HUB LOCATION. LEFT SIDE ACCESS OPENING. APPLICABLE STANDARD NEC. ENCLOSURE RATING NEMA 3R. [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Appleton Electric
ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED COPPER FREE ALUMINUM, NEOPRENE (GASKET) MATERIAL. 21.06 INCH L X 5.88 INCH W X 10 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 3 INCH HUB SIZE. THREADED INSTALLATION. LBDN CONFIGURATION. 2 HUB(S). UL 514B, CSA C22.2 APPROVAL. ZINC... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from O-Z/Gedney
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, COPPER FREE ALUMINUM COVER MATERIAL. ROUND SHAPE. 1 INCH HUB SIZE. 3 HUB(S). UL 886, CSA C22.2 APPROVAL. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4 ENCLOSURE. EXTERNALLY THREADED COVER TYPE. 17 CU INCH... [See More]
- Material: Aluminum
- Fitting Type: Outlet
from Plasti-Bond/Perma-Cote/Korkap
FEMALE/FEMALE TYPE. 40 MIL GRAY PVC EXTERIOR, 2 MIL RED URETHANE INTERIOR COATED ALUMINUM MATERIAL. 8.13 INCH. UL 886, CSA C22.2 APPROVAL. 6.27 INCH DIAMETER. 4 INCH TRADE SIZE. 4 TRADE SIZE IN INCH. REDH2OT. BRAND. APPLICABLE STANDARD NEC/CEC. TRADE SIZE IN INCH - UOM IN. UNF MODEL [See More]
- Material: Aluminum
- Size: 4
- Fitting Type: Conduit Union
from Hubbell Electrical Products
PAINTED CAST ALUMINUM ALLOY MATERIAL. 4-3/8 INCH L X 1-7/16 INCH W X 2-3/64 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1/2 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL 514B, CSA C22.2 APPROVAL. 90 DEG HUB LOCATION. RIGHT SIDE ACCESS OPENING. MOUNTING TYPE WALL MOUNT. E MODEL [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Appleton Electric
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL. 6 INCH L X 2.63 INCH W SIZE. RIGID CONDUIT/IMC USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL. EPOXY POWDER COATED... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from O-Z/Gedney
LACQUER FINISHED COPPER FREE BAKED ALUMINUM MATERIAL. ROUND SHAPE. 1 INCH HUB SIZE. 3 HUB(S). UL 886, CSA C22.2 APPROVAL. CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE. EXTERNALLY THREADED COVER TYPE. 18.8 CU INCH CAPACITY. T STYLE. (3) SIDE HUB LOCATION. EXTERNAL HUB TYPE. 3-11/16... [See More]
- Material: Aluminum
- Fitting Type: Outlet
from Plasti-Bond/Perma-Cote/Korkap
STRAIGHT TYPE. ALUMINUM MATERIAL. LIQUID TIGHT CONDUIT USED ON. 20 STANDARD PACKAGE. 1 INCH TRADE SIZE. WITH GROUND [See More]
- Material: Aluminum
- Size: 1
- Fitting Type: Liquid Tight Connector
from Hubbell Electrical Products
PAINTED CAST ALUMINUM ALLOY MATERIAL. 4-3/8 INCH L X 1-7/16 INCH W X 2-3/64 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1/2 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL 514B, CSA C22.2 APPROVAL. 90 DEG HUB LOCATION. RIGHT SIDE ACCESS OPENING. E-PAK[TM] BRAND. MOUNTING TYPE WALL... [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Appleton Electric
EPOXY POWDER COATED PRESSURE COPPER FREE CAST ALUMINUM, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL. 6 INCH L X 2.63 INCH W SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL 514A/B, CSA C22.2, NEC, CEC APPROVAL. ALUMINUM/MALLEABLE... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from O-Z/Gedney
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, COPPER FREE ALUMINUM COVER MATERIAL. ROUND SHAPE. 1 INCH HUB SIZE. 4 HUB(S). UL 886, CSA C22.2 APPROVAL. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4 ENCLOSURE. EXTERNALLY THREADED COVER TYPE. 17 CU INCH... [See More]
- Material: Aluminum
- Fitting Type: Outlet
from Plasti-Bond/Perma-Cote/Korkap
STRAIGHT TYPE. ALUMINUM MATERIAL. LIQUID TIGHT CONDUIT USED ON. 20 STANDARD PACKAGE. 1 INCH TRADE SIZE [See More]
- Material: Aluminum
- Size: 1
- Fitting Type: Liquid Tight Connector
from Hubbell Electrical Products
PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL. EMT CONDUIT USED ON. 1/2 INCH HUB SIZE. SET SCREW INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL (CANADA AND US) APPROVAL. STAMPED ALUMINUM COVER TYPE. 90 DEGREE HUB LOCATION. RIGHT SIDE ACCESS OPENING. APPLICABLE STANDARD NEC. ENCLOSURE RATING NEMA... [See More]
- Material: Aluminum
- Fitting Type: PullElbow
from Appleton Electric
EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL. 12.69 INCH L X 6.94 INCH W SIZE. RIGID CONDUIT/IMC USED ON. 4 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL. EPOXY POWDER COATED... [See More]
- Material: Aluminum
- Fitting Type: Conduit Body
from O-Z/Gedney
LACQUER FINISHED COPPER FREE BAKED ALUMINUM MATERIAL. ROUND SHAPE. 1 INCH HUB SIZE. 4 HUB(S). UL 886, CSA C22.2 APPROVAL. CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE. EXTERNALLY THREADED COVER TYPE. 18.8 CU INCH CAPACITY. X STYLE. (4) SIDE HUB LOCATION. EXTERNAL HUB TYPE. 3-11/16... [See More]
- Material: Aluminum
- Fitting Type: Outlet
from Plasti-Bond/Perma-Cote/Korkap
90 DEG TYPE. ALUMINUM MATERIAL. LIQUID TIGHT CONDUIT USED ON. 10 STANDARD PACKAGE. 1 INCH TRADE SIZE. WITH GROUND [See More]
- Material: Aluminum
- Size: 1
- Fitting Type: Liquid Tight Connector