Urethane Coated Conduit Fittings

4 Results
Copper Free Aluminum Sealing Fittings For Hazardous Locations -- EYSPC-PC Series
from RAWELT S.A. de C.V.

Class I, Div. 1 & 2, groups A, B, C, D. Class II, Div. 1 & 2, groups E, F, G. Class lll, Div. 1 & 2. APPLICATIONS: For use in corrosive atmospheres. PVC coating: 40 mils minimum. PURPLE Urethane: 2 mils minimum. Pressure sealing sleeves on conduit openings. Restrict the passage of gases,... [See More]

  • Material: Aluminum; PVC Coated Aluminum; Urethane Coated
  • Size: 0.5000 to 2
  • Fitting Type: Coupling
Oval Conduit Bodies With Cover -- OLR-PC Series
from RAWELT S.A. de C.V.

For use in corrosive atmospheres. PVC coating: 40 mils minimum. PURPLE Urethane: 2 mils minimum. Pressure sealing sleeves on conduit openings. Material: Diecast aluminum. NPT threaded for use with RIGID and IMC conduit. Sheet aluminum cover. Encapsulated stainless steel screws included. Manufactured... [See More]

  • Material: Aluminum; PVC Coated Aluminum; Urethane Coated
  • Size: 0.5000 to 3
  • Fitting Type: Pullbox; PullElbow
PVC Coated Aluminum Conduit Union -- TUNP-PC Series
from RAWELT S.A. de C.V.

Conduit unions are used to connect RIGID conduit to conduit fittings, allowing to disassembly it, without turning the conduit. CONSTRUCTION: Diecast copper free aluminum. Matching grooves to have a perfect seal. NPT threaded for RIGID conduit. Precision threads to assure ground continuity. For use... [See More]

  • Material: Aluminum; PVC Coated Aluminum; Urethane Coated
  • Size: 0.5000 to 2
  • Fitting Type: Coupling
PVC Coated Conduit Connector -- CC-PC Series
from RAWELT S.A. de C.V.

For use in corrosive enviroments. PVC Coating: 40 mils minimum. PURPLE Urethane: 2 mils minimum. Pressure sealing sleeves in conduit openings. In compliance with: UL-514 B. NEMA FB-1. F 406 D. APPLICATIONS: To connect conduit runs to metallic boxes and cabinets without treads, obtaining a firm and... [See More]

  • Material: Aluminum; Urethane Coated; PVC Coated
  • Size: 0.5000 to 4
  • Fitting Type: Coupling