Expansion Joint Conduit Fittings

29 Results
Rigid/EMT Expansion/Deflection Joint -- EC-075
from Bridgeport Fittings, Inc.

SET SCREW TYPE. ZINC PLATED STEEL MATERIAL. 6 INCH. EMT CONDUIT USED ON. 2 INCH MAX. MOVEMENT. UL 514B, UL (CANADA AND US) APPROVAL. 3/4 INCH TRADE SIZE. MIGHTY-MOVE[R] BRAND. ROHS COMPATIBLE. APPLICABLE STANDARD NEMA FB-1 [See More]

  • Fitting Type: Expansion Joint / Coupling
  • Material: Steel
  • Size: 0.7500
  • Conduit Type: Electrical Metallic Tubing
Grounding Flexible Braid Expansion Joint Jumper -- ABJ-0507-14
from O-Z/Gedney

ALUMINUM (CLAMP/STRAP), STAINLESS STEEL (U BOLT/NUT) MATERIAL. AX-A SERIES EXPANSION FITTING USED ON. 14 INCH STRAP LENGTH. UL 467, CSA C22.2 APPROVAL. BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION. 1/2 TO 3/4 INCH TRADE SIZE. APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1. ABJ MODEL [See More]

  • Fitting Type: Expansion Joint / Coupling
  • Material: Aluminum; Stainless
  • Size: 0.5000 to 0.7500
Rigid/EMT Conduit Expansion/Deflection Joint -- PRXJG104SA
from Plasti-Bond/Perma-Cote/Korkap

APPROVAL UL 514B, CSA C22.2. DIAMETER 6.7 INCH. LENGTH 13.81 INCH. MATERIAL RED URETHANE (INSIDE) GRAY PVC (OUTSIDE) COATED ALUMINUM. MAXIMUM MOVEMENT 4 INCH. TRADE SIZE 4 INCH. REDH2OT. BRAND. PRXJG MODEL [See More]

  • Fitting Type: Expansion Joint / Coupling
  • Material: Aluminum
  • Size: 4
  • Conduit Type: Electrical Metallic Tubing
RIGID/EMT CONDUIT EXPANSION/DEFLECTION JOINT -- DF500
from Appleton Electric

APPROVAL UL. CONSTRUCTIONAL FEATURE CONCRETE-TIGHT, RAINTIGHT, WATERTIGHT NEMA 4. DIAMETER 7-1/2 INCH. LENGTH 9-1/4 INCH. MATERIAL HOT DIP GALVANIZED IRON COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER. MAXIMUM MOVEMENT 3/4 INCH, 30 DEG. TRADE SIZE 5 INCH. USED... [See More]

  • Fitting Type: Expansion Joint / Coupling
90° Angle Conduit Connectors for SILVYN® EL Conduit -- SILVYN® MPC 90°/ MPC 90° M
from LAPP

SILVYN ® MPC is an angle connector designed especially for the SILVYN ® EL conduit to create a tight, secure seal. SILVYN ® MPC is available in PG and metric threads. [See More]

  • Fitting Type: Coupling; Elbow; Expansion Joint / Coupling; Liquid Tight Connector
  • Conduit Type: Liquid tight Flexible Nonmetallic Conduit
  • Material: Nylon
Rigid/EMT Expansion/Deflection Joint -- EC-100
from Bridgeport Fittings, Inc.

SET SCREW TYPE. ZINC PLATED STEEL MATERIAL. 6-1/2 INCH. EMT CONDUIT USED ON. 2 INCH MAX. MOVEMENT. UL 514B, UL (CANADA AND US) APPROVAL. 1-9/32 INCH DIAMETER. 1 INCH TRADE SIZE. MIGHTY-MOVE[R] BRAND. ROHS COMPATIBLE. APPLICABLE STANDARD NEMA FB-1 [See More]

  • Fitting Type: Expansion Joint / Coupling
  • Material: Steel
  • Size: 1
  • Conduit Type: Electrical Metallic Tubing
Grounding Flexible Braid Expansion Joint Jumper -- BJ-0507-14
from O-Z/Gedney

HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (CLAMP), HOT DIP GALVANIZED STEEL (U BOLT), TINNED COPPER (BRAID) MATERIAL. AX SERIES EXPANSION FITTING USED ON. 14 INCH STRAP LENGTH. UL 467, CSA C22.2 APPROVAL. BONDING RIGID/EMT/IMC STEEL CONDUIT APPLICATION. 1/2 TO 3/4 INCH TRADE SIZE. APPLICABLE... [See More]

  • Fitting Type: Expansion Joint / Coupling
  • Material: Steel; Galvanized Steel
  • Size: 0.5000 to 0.7500
Rigid/EMT Expansion/Deflection Joint -- XJ-500-4
from Appleton Electric

MALLEABLE IRON MATERIAL. 9.5 INCH. RIGID METAL CONDUIT USED ON. 4 INCH MAX. MOVEMENT. UL 467 APPROVAL. 8 INCH DIAMETER. 5 INCH TRADE SIZE. WEATHERTIGHT. APPLICATION PROVIDE FOR MOVEMENT THAT TAKE PLACE ON LONG RUN OF CONDUIT INSTALLED IN BUILDING OF GREAT LENGTH AND BETWEEN DIVISION OF BUILDING... [See More]

  • Fitting Type: Expansion Joint / Coupling
  • Material: Iron
Brass Conduit Connectors for SILVYN® AS, AS-P, EDU-AS, FD-PU & FPS Conduit -- SILVYN® US/US-M
from LAPP

SILVYN ® US is a high-quality brass conduit connector designed to ensure a vibration- and tension-resistant connection for applications with high mechanical stress. The inner sealing is made of TPE to create a durable and high-temperature seal. The SILVYN ® US MS-DR brass sealing ring should... [See More]

  • Fitting Type: Coupling; Expansion Joint / Coupling; Liquid Tight Connector
  • Conduit Type: Flexible Metal Conduit (optional feature); PVC, Polyurethane, Steel Wire
  • Material: Brass, TPE, Plastic
Rigid/EMT Expansion/Deflection Joint -- EC-125
from Bridgeport Fittings, Inc.

SET SCREW TYPE. ZINC PLATED STEEL MATERIAL. 7 INCH. EMT CONDUIT USED ON. 2 INCH MAX. MOVEMENT. UL 514B, UL (CANADA AND US) APPROVAL. 1-1/4 INCH TRADE SIZE. MIGHTY-MOVE[R] BRAND. ROHS COMPATIBLE. APPLICABLE STANDARD NEMA FB-1 [See More]

  • Fitting Type: Expansion Joint / Coupling
  • Material: Steel
  • Size: 1.25
  • Conduit Type: Electrical Metallic Tubing
Rigid/EMT Conduit Expansion/Deflection Joint -- AX-500A
from O-Z/Gedney

APPROVAL UL 514B, CSA C22.2. CONSTRUCTIONAL FEATURE WEATHER PROOF. DIAMETER 8 INCH. LENGTH 9-1/2 INCH. MATERIAL HOT DIP GALVANIZED COPPER FREE ALUMINUM. MAXIMUM MOVEMENT 4 INCH. TRADE SIZE 5 INCH. USED ON RIGID METAL CONDUIT, IMC. AX MODEL [See More]

  • Fitting Type: Expansion Joint / Coupling
  • Material: Aluminum; Galvanized Steel
  • Size: 5
Brass Sealing Ring for SILVYN® AS & EDU-AS Conduit -- SILVYN® US MS-DR
from LAPP

The SILVYN ® US MS-DR brass sealing ring is designed for use with SILVYN ® US connectors and SILVYN ® AS or EDU-AS conduit at temperatures above 100 °C. This ensures proper grounding as well as equalization when using metal conduit. [See More]

  • Fitting Type: Expansion Joint / Coupling; Sealing Ring
  • Conduit Type: Flexible Metal Conduit (optional feature); PVC, Polyurethane, Steel Wire
  • Material: Brass
Rigid/EMT Expansion/Deflection Joint -- EC-150
from Bridgeport Fittings, Inc.

SET SCREW TYPE. ZINC PLATED STEEL MATERIAL. 7-1/2 INCH. EMT CONDUIT USED ON. 2 INCH MAX. MOVEMENT. UL 514B, UL (CANADA AND US) APPROVAL. 1-1/2 INCH TRADE SIZE. MIGHTY-MOVE[R] BRAND. ROHS COMPATIBLE. APPLICABLE STANDARD NEMA FB-1 [See More]

  • Fitting Type: Expansion Joint / Coupling
  • Material: Steel
  • Size: 1.5
  • Conduit Type: Electrical Metallic Tubing
Rigid/EMT Conduit Expansion/Deflection Joint -- AXDX-350
from O-Z/Gedney

APPROVAL UL 514B, CSA C22.2. DIAMETER 6 INCH. LENGTH 19-3/4 INCH. MATERIAL BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER. MAXIMUM MOVEMENT 4 INCH. TRADE SIZE 3-1/2 INCH. USED ON RIGID METAL CONDUIT, IMC. AXDX MODEL [See More]

  • Fitting Type: Expansion Joint / Coupling
  • Material: Stainless
  • Size: 3.5
Conduit Connectors -- SILVYN® BW
from LAPP

SILVYN ® BW is a special mounting bracket to be used with a SILVYN ® LKI connector to provide the proper sealing protection. [See More]

  • Fitting Type: Expansion Joint / Coupling; Mounting Bracket
  • Conduit Type: PVC, Polyurethane, Steel Wire
  • Material: Stainless
Rigid/EMT Expansion/Deflection Joint -- EC-200
from Bridgeport Fittings, Inc.

SET SCREW TYPE. ZINC PLATED STEEL MATERIAL. 8-1/2 INCH. EMT CONDUIT USED ON. 2 INCH MAX. MOVEMENT. UL 514B, UL (CANADA AND US) APPROVAL. 2 INCH TRADE SIZE. MIGHTY-MOVE[R] BRAND. ROHS COMPATIBLE. APPLICABLE STANDARD NEMA FB-1 [See More]

  • Fitting Type: Expansion Joint / Coupling
  • Material: Steel
  • Size: 2
  • Conduit Type: Electrical Metallic Tubing
Rigid/EMT Conduit Expansion/Deflection Joint -- EX-250
from O-Z/Gedney

APPROVAL UL 514, CSA C22.2. CONSTRUCTIONAL FEATURE WEATHER PROOF. DIAMETER 4-5/8 INCH. LENGTH 13-1/4 INCH. MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE. MAXIMUM MOVEMENT 8 INCH. TRADE SIZE 2-1/2 INCH. USED ON RIGID METAL CONDUIT. EX MODEL [See More]

  • Fitting Type: Expansion Joint / Coupling
  • Material: Steel; Galvanized Steel
  • Size: 2.5
Conduit Connectors -- SILVYN® BW-M
from LAPP

SILVYN ® BW-M is a special mounting bracket to be used with a SILVYN ® LKI connector to provide the proper sealing protection. [See More]

  • Fitting Type: Expansion Joint / Coupling; Mounting Bracket
  • Conduit Type: PVC, Polyurethane, Steel Wire
  • Material: Stainless
Rigid/EMT Conduit Expansion/Deflection Joint -- EXPB-125
from O-Z/Gedney

APPROVAL UL 514B. CONSTRUCTIONAL FEATURE WEATHER PROOF. DIAMETER 2-7/8 INCH. LENGTH 17-1/4 INCH. MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE, TINNED COPPER BRAIDED JUMPER. MAXIMUM MOVEMENT 4 INCH. TRADE SIZE 1-1/4 INCH. USED ON RIGID METAL... [See More]

  • Fitting Type: Expansion Joint / Coupling
  • Material: Steel; Galvanized Steel
  • Size: 1.25
Conduit Connectors -- SILVYN® MSK-M BRUSH
from LAPP

The SILVYN ® MSK-M BRUSH is a combination grounding connector and conduit strain relief. It is most commonly used in EMC-sensitive environments. [See More]

  • Fitting Type: Coupling; Expansion Joint / Coupling
  • Material: Brass, TPE, Nickel-Plated Brass
Rigid/EMT Expansion/Deflection Joint -- AXB100
from O-Z/Gedney

HOT DIP GALVANIZED DUCTILE IRON MATERIAL. 8 1/4 INCH. RIGID METAL CONDUIT/IMC USED ON. 4 INCH MAX. MOVEMENT. UL APPROVAL. 3-1/16 INCH DIAMETER. 1 INCH TRADE SIZE. CORROSION RESISTANT. APPLICATION ACCOMMODATE EXPANSION AND CONTRACTION IN A RUN OF RIGID METAL CONDUIT AND IMC. AXB MODEL [See More]

  • Fitting Type: Expansion Joint / Coupling; Rigid/EMT Expansion/Deflection Joint
  • Material: Galvanized Steel
  • Size: 1
Conduit Connectors for SILVYN® FD-PU & SILVYN® FPS Conduit -- SILVYN® LKI/LKI-M
from LAPP

SILVYN ® LKI is a swivel connector designed to allow the conduit to rotate freely without damage to the conduit or the connection. It is tension and vibration resistant, providing a high quality connection between the protective conduit and the machine. SILVYN ® LKI is for use with SILVYN... [See More]

  • Fitting Type: Coupling; Expansion Joint / Coupling; Liquid Tight Connector
  • Conduit Type: PVC, Polyurethane, Steel Wire
  • Material: Polypropylene
Rigid/EMT Expansion/Deflection Joint -- AXB150
from O-Z/Gedney

DUCTILE IRON BODY, TINNED COPPER BONDING JUMPER, NEOPRENE GROMMET MATERIAL. 9-7/8 INCH. IMC/RIGID CONDUIT USED ON. 4 INCH MAX. MOVEMENT. UL APPROVAL. 4-3/8 INCH DIAMETER. COPPER BRAID. 1-1/2 INCH TRADE SIZE. CORROSION RESISTANT. AXB MODEL [See More]

  • Fitting Type: Expansion Joint / Coupling; Rigid/EMT Expansion/Deflection Joint
  • Material: Ductile Iron Body, Tinned Copper Bonding Jumper, Neoprene Grommet
  • Size: 1.5
Conduit Connectors for SILVYN® FD-PU & SILVYN® FPS Conduit -- SILVYN® USK/USK-M
from LAPP

The SILVYN ® USK is specially designed to lock in the conduit and prevent pullout and twists that can be encountered during continuous flexing applications. It is tension and vibration resistant, providing a high quality connection between the protective conduit and the machine. SILVYN ® USK... [See More]

  • Fitting Type: Coupling; Expansion Joint / Coupling; Liquid Tight Connector
  • Conduit Type: PVC, Polyurethane, Steel Wire
  • Material: Polypropylene
Rigid/EMT Expansion/Deflection Joint -- DX-100
from O-Z/Gedney

BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL. 7 INCH. RIGID METAL CONDUIT/IMC USED ON. 3/4 INCH, 30 DEG MAX. MOVEMENT. UL 514B, CSA C22.2 APPROVAL. 2-3/4 INCH DIAMETER. 1 INCH TRADE SIZE. CONCRETE-TIGHT, RAINTIGHT, WATERTIGHT NEMA 4. [See More]

  • Fitting Type: Expansion Joint / Coupling; Rigid/EMT Expansion/Deflection Joint
  • Material: Stainless
  • Size: 1
Conduit Connectors for SILVYN® RILL PA 6 & PA 12 Conduit -- SILVYN® KLICK 90° Series
from LAPP

SILVYN ® KLICK-90 ° is available with NPT, PG & metric threads. Use this 90 ° angled conduit gland to create a quick, secure connection with SILVYN ® RILL conduit. [See More]

  • Fitting Type: Coupling; Elbow; Expansion Joint / Coupling; Liquid Tight Connector
  • Conduit Type: Liquid tight Flexible Nonmetallic Conduit
  • Material: Nylon
Rigid/EMT Expansion/Deflection Joint -- TX-100
from O-Z/Gedney

ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL. EMT CONDUIT USED ON. 4 INCH MAX. MOVEMENT. UL 514B APPROVAL. 1 INCH TRADE SIZE. CONCRETE-TIGHT. APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN OF ELECTRICAL METALLIC TUBING (EMT). TX MODEL [See More]

  • Fitting Type: Expansion Joint / Coupling; Rigid/EMT Expansion/Deflection Joint
  • Material: Zinc Plated Malleable/Ductile Iron
  • Size: 1
Conduit Connectors for SILVYN® RILL PA 6 & PA 12 Conduit -- SILVYN® KLICK-G Series
from LAPP

SILVYN ® KLICK-G is available with NPT, PG & metric threads. Use this straight conduit gland to create a quick, secure connection with SILVYN ® RILL conduit. [See More]

  • Fitting Type: Coupling; Expansion Joint / Coupling; Liquid Tight Connector
  • Conduit Type: Liquid tight Flexible Nonmetallic Conduit
  • Material: Nylon
Straight Conduit Connectors for SILVYN® EL Conduit -- SILVYN® MPC/MPC-M
from LAPP

SILVYN ® MPC is a straight conduit connector especially designed for use with the SILVYN ® EL conduit to create a tight and secure seal. SILVYN ® MPC is available in PG and metric threads. [See More]

  • Fitting Type: Coupling; Expansion Joint / Coupling; Liquid Tight Connector
  • Conduit Type: Liquid tight Flexible Nonmetallic Conduit
  • Material: Nylon