Liquid Tight Connector Conduit Fittings
from Shenzhen Milvent Technology Co., Limited
Watertight Corrugated Tubing Fitting. Product details. Thread: Metric, PG, G(PF), NPTMaterials: UL approved and halogen-free nylon PA66(Flammability UL94V-2) for A.C.F parts. EPDM rubber for B. D parts. (Accept to order super rubber: high temperature resistance, strong acid/alkali, etc)Wording... [See More]
- Fitting Type: Liquid Tight Connector
from Hubbell Electrical Products
STRAIGHT TYPE. STEEL MATERIAL. FLEXIBLE METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL 514B, CSA C22.2 APPROVAL. 200 PER CARTON STANDARD PACKAGE. 3/8 INCH TRADE SIZE. NON-INSULATED THROAT TYPE. RACO[R] BRAND. CONNECTOR SIZE 1-1/16 INCH DIA X 1-29/64 INCH L. THREAD SIZE 1/2 INCH-14 TPI. [See More]
- Fitting Type: Liquid Tight Connector
- Material: Steel
- Size: 0.3750
from Carlon
Nitrile rubber "O" ring for a liquid tight termination [See More]
- Fitting Type: Elbow; Liquid Tight Connector
- Material: Carflex®
- Size: 0.3750
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
from Legrand - Pass & Seymour
FLEXIBLE METALLIC CONDUIT USED ON. UL 514B, CSA C22.2 APPROVAL. STRAIGHT FEMALE CONNECTOR TYPE. 1 INCH TRADE SIZE. STAINLESS STEEL MESH MATERIAL. SINGLE WEAVE MESH TYPE. DIE CAST STEEL CONNECTOR MATERIAL. FLEXCOR[R] BRAND [See More]
- Fitting Type: Liquid Tight Connector
- Material: Stainless
from Plasti-Bond/Perma-Cote/Korkap
STRAIGHT TYPE. FERROUS MATERIAL. LIQUID TIGHT CONDUIT USED ON. 20 STANDARD PACKAGE. 1 INCH TRADE SIZE. WITH GROUND [See More]
- Fitting Type: Liquid Tight Connector
- Material: Ferrous Metal
- Size: 1
from LAPP
SILVYN ® MPC is an angle connector designed especially for the SILVYN ® EL conduit to create a tight, secure seal. SILVYN ® MPC is available in PG and metric threads. [See More]
- Fitting Type: Coupling; Elbow; Expansion Joint / Coupling; Liquid Tight Connector
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Material: Nylon
from Anamet Electrical, Inc.
Construction. All type nylon 66 construction with "O" ring and steel lock nut included. Reusable and durable connectors are flame retardant and resist salt water, weak acids, gasoline, alcohol, oil grease, and common solvents. Certifications. UL LISTED. CSA CERTIFIED. RoHS WEEE COMPLIANT [See More]
- Fitting Type: Liquid Tight Connector
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
from Arlington Industries, Inc.
ZINC MATERIAL. METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL, CSA APPROVAL. 25 STANDARD PACKAGE. 1 INCH TRADE SIZE. SNAP2IT[R] BRAND. OVERALL DIMENSION 2.49 INCH W X 1.89 INCH H. KNOCKOUT SIZE 1 INCH. STYLE PUSH-ON. COLOR GRAY [See More]
- Fitting Type: Liquid Tight Connector
- Material: Zinc
- Size: 1
- Conduit Type: Type B Conduit
from Producto Electric Corp.
STRAIGHT TYPE. PVC MATERIAL. FLEXIBLE NON METALLIC CONDUIT USED ON. 50 STANDARD PACKAGE. 1 INCH TRADE SIZE. APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C [See More]
- Fitting Type: Liquid Tight Connector
- Material: PVC & CPVC
- Size: 1
from Hubbell Incorporated
FLEXIBLE METALLIC CONDUIT USED ON. 5 INCH MESH LENGTH. UL, CSA APPROVAL. MALE STRAIGHT CONNECTOR TYPE. 1 INCH TRADE SIZE. INSULATED THROAT TYPE. STAINLESS STEEL MESH MATERIAL. SINGLE WEAVE MESH TYPE. BRYANT. BRAND. APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), 503-3(A), NEC 503-3(B). [See More]
- Fitting Type: Liquid Tight Connector
from L.H. Dottie Company
STRAIGHT TYPE. DIE CAST ZINC MATERIAL. 50 STANDARD PACKAGE. 1 INCH TRADE SIZE. DOTTIE. BRAND [See More]
- Fitting Type: Liquid Tight Connector
- Material: DIE CAST ZINC
- Size: 1
from Hubbell Wiring Device-Kellems
FLEXIBLE METALLIC CONDUIT USED ON; UL 514B, CSA C22.2 APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1 INCH TRADE SIZE; NON-INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; SINGLE WEAVE MESH TYPE; DIE CAST STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND [See More]
- Fitting Type: Liquid Tight Connector
- Material: Stainless
- Size: 1
from Hubbell Electrical Products
90 DEG TYPE. STEEL MATERIAL. FLEXIBLE METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL 514B, CSA C22.2 APPROVAL. 100 PER CARTON STANDARD PACKAGE. 3/8 INCH TRADE SIZE. NON-INSULATED THROAT TYPE. RACO[R] BRAND. CONNECTOR SIZE 1-13/32 INCH DIA X 1-7/8 INCH L. THREAD SIZE 3/4 INCH-14 TPI. [See More]
- Fitting Type: Liquid Tight Connector
- Material: Steel
- Size: 0.3750
from Legrand - Pass & Seymour
FLEXIBLE METALLIC CONDUIT USED ON. 5.25 INCH MESH LENGTH. CSA APPROVAL. STRAIGHT MALE CONNECTOR TYPE. 1 INCH TRADE SIZE. INSULATED THROAT TYPE. STAINLESS STEEL MESH MATERIAL. ZINC PLATED STEEL CONNECTOR MATERIAL. FLEXCOR[R] BRAND [See More]
- Fitting Type: Liquid Tight Connector
- Material: Stainless
from Plasti-Bond/Perma-Cote/Korkap
STRAIGHT TYPE. ALUMINUM MATERIAL. LIQUID TIGHT CONDUIT USED ON. 20 STANDARD PACKAGE. 1 INCH TRADE SIZE. WITH GROUND [See More]
- Fitting Type: Liquid Tight Connector
- Material: Aluminum
- Size: 1
from LAPP
SILVYN ® US is a high-quality brass conduit connector designed to ensure a vibration- and tension-resistant connection for applications with high mechanical stress. The inner sealing is made of TPE to create a durable and high-temperature seal. The SILVYN ® US MS-DR brass sealing ring should... [See More]
- Fitting Type: Coupling; Expansion Joint / Coupling; Liquid Tight Connector
- Conduit Type: Flexible Metal Conduit (optional feature); PVC, Polyurethane, Steel Wire
- Material: Brass, TPE, Plastic
from Anamet Electrical, Inc.
Construction. Stainless steel (AISI-303) fitting, consisting of 4 parts (counter nut, clamping ring, ferrule and body.). Counter nut and body are stainless steel (AISI-303), ferrule is from nickel plated brass. Clamping ring and insert are from PA6. Certifications. UL LISTED. CSA CERTIFIED. RoHS... [See More]
- Fitting Type: Liquid Tight Connector
- Material: Stainless
from Arlington Industries, Inc.
STRAIGHT TYPE. DIE CAST ZINC MATERIAL. TYPE B LIQUIDTIGHT METALLIC/NON-METALLIC CONDUIT USED ON. UL, CSA APPROVAL. 25 STANDARD PACKAGE. 1 INCH TRADE SIZE. OVERALL SIZE 1.9 INCH DIA X 1.825 INCH L. KNOCKOUT SIZE 1 INCH [See More]
- Fitting Type: Liquid Tight Connector
- Material: Zinc
- Size: 1
- Conduit Type: Type B Conduit
from Producto Electric Corp.
90 DEG TYPE. PVC MATERIAL. FLEXIBLE NON METALLIC CONDUIT USED ON. 25 STANDARD PACKAGE. 1 INCH TRADE SIZE. APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C [See More]
- Fitting Type: Liquid Tight Connector
- Material: PVC & CPVC
- Size: 1
from Hubbell Incorporated
FLEXIBLE METALLIC CONDUIT USED ON. 5 INCH MESH LENGTH. UL, CSA APPROVAL. 45 DEG MALE CONNECTOR TYPE. 1 INCH TRADE SIZE. INSULATED THROAT TYPE. STAINLESS STEEL MESH MATERIAL. SINGLE WEAVE MESH TYPE. BRYANT. BRAND. APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), 503-3(A), NEC 503-3(B). [See More]
- Fitting Type: Liquid Tight Connector
from L.H. Dottie Company
STRAIGHT TYPE. DIE-CAST ZINC MATERIAL. METALLIC AND NON-METALLIC CONDUIT USED ON. UL APPROVAL. 50 STANDARD PACKAGE. 1 INCH TRADE SIZE. INSULATED THROAT TYPE. PC 5460 MODEL [See More]
- Fitting Type: Liquid Tight Connector
- Material: Die-Cast Zinc
- Size: 1
from Hubbell Wiring Device-Kellems
FLEXIBLE METALLIC CONDUIT USED ON; UL 514B, CSA C22.2 APPROVAL; 45 DEG MALE CONNECTOR TYPE; 1 INCH TRADE SIZE; NON-INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; SINGLE WEAVE MESH TYPE; DIE CAST STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND [See More]
- Fitting Type: Liquid Tight Connector
- Material: Stainless
- Size: 1
from Hubbell Electrical Products
45 DEG TYPE. STEEL MATERIAL. FLEXIBLE METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL 514B, CSA C22.2 APPROVAL. 25 PER CARTON STANDARD PACKAGE. 3/8 INCH TRADE SIZE. NON-INSULATED THROAT TYPE. HUBBELL., RACO. BRAND. CONNECTOR SIZE 1-45/64 INCH DIA. THREAD SIZE 1 INCH-11-1/2 TPI. [See More]
- Fitting Type: Liquid Tight Connector
- Material: Steel
- Size: 0.3750
from Legrand - Pass & Seymour
FLEXIBLE METALLIC CONDUIT USED ON. 4.375 INCH MESH LENGTH. CSA APPROVAL. STRAIGHT MALE CONNECTOR TYPE. 3/4 INCH TRADE SIZE. INSULATED THROAT TYPE. STAINLESS STEEL MESH MATERIAL. ZINC PLATED STEEL CONNECTOR MATERIAL. FLEXCOR[R] BRAND [See More]
- Fitting Type: Liquid Tight Connector
- Material: Stainless
from Plasti-Bond/Perma-Cote/Korkap
STRAIGHT TYPE. 2 MIL GREEN URETHANE FERROUS METAL (INTERIOR), 40 MIL GRAY PVC FERROUS METAL (EXTERIOR) MATERIAL. LIQUIDTIGHT CONDUIT TO WIRE MOTOR, TRANSFORMER, PROCESSING EQUIPMENT, PUMP USED ON. ETL, UL (CANADA AND US), UL 514B, UL 467 APPROVAL. 20 STANDARD PACKAGE. 1 INCH TRADE SIZE. SIZE 1.96... [See More]
- Fitting Type: Liquid Tight Connector
- Material: Ferrous Metal
- Size: 1
from LAPP
SILVYN ® LKI is a swivel connector designed to allow the conduit to rotate freely without damage to the conduit or the connection. It is tension and vibration resistant, providing a high quality connection between the protective conduit and the machine. SILVYN ® LKI is for use with SILVYN... [See More]
- Fitting Type: Coupling; Expansion Joint / Coupling; Liquid Tight Connector
- Conduit Type: PVC, Polyurethane, Steel Wire
- Material: Polypropylene
from Arlington Industries, Inc.
STRAIGHT TYPE. DIE-CAST ZINC MATERIAL. METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL, CSA APPROVAL. 25 STANDARD PACKAGE. 1 INCH TRADE SIZE. INSULATED THROAT TYPE. OVERALL DIMENSION 1.93 INCH W X 1.9 INCH H. KNOCKOUT SIZE 1 INCH [See More]
- Fitting Type: Liquid Tight Connector
- Material: Zinc
- Size: 1
- Conduit Type: Type B Conduit
from Producto Electric Corp.
STRAIGHT TYPE. DIE CAST ZINC MATERIAL. 50 STANDARD PACKAGE. 1 INCH TRADE SIZE. APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C [See More]
- Fitting Type: Liquid Tight Connector
- Material: DIE CAST ZINC
- Size: 1
from Hubbell Incorporated
FLEXIBLE METALLIC CONDUIT USED ON. 5 INCH MESH LENGTH. UL, CSA APPROVAL. 90 DEG MALE CONNECTOR TYPE. 1 INCH TRADE SIZE. INSULATED THROAT TYPE. STAINLESS STEEL MESH MATERIAL. SINGLE WEAVE MESH TYPE. BRYANT. BRAND. APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), 503-3(A), NEC 503-3(B). [See More]
- Fitting Type: Liquid Tight Connector
from L.H. Dottie Company
90 DEG TYPE. DIE CAST ZINC MATERIAL. 50 STANDARD PACKAGE. 1 INCH TRADE SIZE. DOTTIE. BRAND [See More]
- Fitting Type: Liquid Tight Connector
- Material: DIE CAST ZINC
- Size: 1
from Hubbell Wiring Device-Kellems
FLEXIBLE METALLIC CONDUIT USED ON; UL 514B, CSA C22.2 APPROVAL; 90 DEG MALE CONNECTOR TYPE; 1 INCH TRADE SIZE; NON-INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; SINGLE WEAVE MESH TYPE; DIE CAST STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND [See More]
- Fitting Type: Liquid Tight Connector
- Material: Stainless
- Size: 1
from Hubbell Electrical Products
STRAIGHT TYPE. MALLEABLE IRON/STEEL MATERIAL. FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON. UL 514-B, CSA C22.2 APPROVAL. 25 STANDARD PACKAGE. 3/8 INCH TRADE SIZE. INSULATED WITH GROUND LUG THROAT TYPE. RACO[R] BRAND. APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, FEDERAL SPECIFICATION... [See More]
- Fitting Type: Liquid Tight Connector
- Material: Steel
- Size: 0.3750
from Legrand - Pass & Seymour
NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON. 12 INCH MESH LENGTH. UL (CANADA AND US), CSA APPROVAL. STRAIGHT MALE CONNECTOR TYPE. 1 INCH TRADE SIZE. INSULATED THROAT TYPE. STAINLESS STEEL MESH MATERIAL. ZINC PLATED STEEL CONNECTOR MATERIAL. FLEXCOR[R] BRAND [See More]
- Fitting Type: Liquid Tight Connector
- Material: Stainless
from Plasti-Bond/Perma-Cote/Korkap
90 DEG TYPE. FERROUS MATERIAL. LIQUID TIGHT CONDUIT USED ON. 10 STANDARD PACKAGE. 1 INCH TRADE SIZE. WITH GROUND [See More]
- Fitting Type: Liquid Tight Connector
- Material: Ferrous Metal
- Size: 1
from LAPP
The SILVYN ® USK is specially designed to lock in the conduit and prevent pullout and twists that can be encountered during continuous flexing applications. It is tension and vibration resistant, providing a high quality connection between the protective conduit and the machine. SILVYN ® USK... [See More]
- Fitting Type: Coupling; Expansion Joint / Coupling; Liquid Tight Connector
- Conduit Type: PVC, Polyurethane, Steel Wire
- Material: Polypropylene
from Arlington Industries, Inc.
ZINC MATERIAL. METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL, CSA APPROVAL. 25 STANDARD PACKAGE. 1 INCH TRADE SIZE. INSULATED THROAT TYPE. SNAP2IT[R] BRAND. OVERALL DIMENSION 2.49 INCH W X 1.89 INCH H. KNOCKOUT SIZE 1 INCH. STYLE PUSH-ON. COLOR GRAY [See More]
- Fitting Type: Liquid Tight Connector
- Material: Zinc
- Size: 1
- Conduit Type: Type B Conduit
from Producto Electric Corp.
STRAIGHT TYPE. DIE CAST ZINC MATERIAL. 50 STANDARD PACKAGE. 1 INCH TRADE SIZE. INSULATED THROAT TYPE. APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C [See More]
- Fitting Type: Liquid Tight Connector
- Material: DIE CAST ZINC
- Size: 1
from L.H. Dottie Company
STRAIGHT TYPE. PVC, POLYPROPYLENE SEALING RING MATERIAL. LIQUIDTIGHT CONDUIT USED ON. UL APPROVAL. 25 STANDARD PACKAGE. 1 INCH TRADE SIZE. NLT MODEL [See More]
- Fitting Type: Liquid Tight Connector
- Material: PVC & CPVC
- Size: 1
from Hubbell Wiring Device-Kellems
FLEXIBLE METALLIC CONDUIT USED ON; 5.25 INCH MESH LENGTH; CSA APPROVAL; 45 DEG MALE CONNECTOR TYPE; 1 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND [See More]
- Fitting Type: Liquid Tight Connector
- Material: Stainless
- Size: 1
from Hubbell Electrical Products
STRAIGHT TYPE. STEEL MATERIAL. FLEXIBLE METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL 514B, CSA C22.2 APPROVAL. 100 PER CARTON STANDARD PACKAGE. 3/8 INCH TRADE SIZE. INSULATED THROAT TYPE. CONNECTOR SIZE 3-3/8 INCH DIA X 3-1/2 INCH L. THREAD SIZE 3 INCH-8 TPI. APPLICATION HAZARDOUS... [See More]
- Fitting Type: Liquid Tight Connector
- Material: Steel
- Size: 0.3750
from Plasti-Bond/Perma-Cote/Korkap
90 DEG TYPE. FERROUS MATERIAL. LIQUID TIGHT CONDUIT USED ON. 10 STANDARD PACKAGE. 1 INCH TRADE SIZE [See More]
- Fitting Type: Liquid Tight Connector
- Material: Ferrous Metal
- Size: 1
from LAPP
SILVYN ® KLICK-90 ° is available with NPT, PG & metric threads. Use this 90 ° angled conduit gland to create a quick, secure connection with SILVYN ® RILL conduit. [See More]
- Fitting Type: Coupling; Elbow; Expansion Joint / Coupling; Liquid Tight Connector
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Material: Nylon
from Arlington Industries, Inc.
STRAIGHT TYPE. DIE-CAST ZINC MATERIAL. METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL, CSA APPROVAL. 1 STANDARD PACKAGE. 2-1/2 INCH TRADE SIZE. INSULATED THROAT TYPE. OVERALL DIMENSION 3.26 INCH W X 4.21 INCH H. KNOCKOUT SIZE 2-1/2 INCH [See More]
- Fitting Type: Liquid Tight Connector
- Material: Zinc
- Size: 2.5
- Conduit Type: Type B Conduit
from Producto Electric Corp.
STRAIGHT TYPE. STEEL MATERIAL. 50 STANDARD PACKAGE. 1 INCH TRADE SIZE. INSULATED THROAT TYPE. APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C [See More]
- Fitting Type: Liquid Tight Connector
- Material: Steel
- Size: 1
from L.H. Dottie Company
90 DEGREE TYPE. PVC, POLYPROPYLENE SEALING RING MATERIAL. LIQUIDTIGHT CONDUIT USED ON. UL APPROVAL. 5 STANDARD PACKAGE. 1 INCH TRADE SIZE. NLT MODEL [See More]
- Fitting Type: Liquid Tight Connector
- Material: PVC & CPVC
- Size: 1
from Hubbell Wiring Device-Kellems
FLEXIBLE METALLIC CONDUIT USED ON; 5.25 INCH MESH LENGTH; CSA APPROVAL; 90 DEG MALE CONNECTOR TYPE; 1 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND [See More]
- Fitting Type: Liquid Tight Connector
- Material: Stainless
- Size: 1
from Hubbell Electrical Products
90 DEG TYPE. STEEL MATERIAL. FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON. UL 514B, CSA C22.2 APPROVAL. 25 PER CARTON STANDARD PACKAGE. 3/8 INCH TRADE SIZE. INSULATED WITH GROUND LUG THROAT TYPE. CONNECTOR SIZE 1.53 INCH DIA X 2.8 INCH L. ENCLOSURE NEMA 4X/12/13 [See More]
- Fitting Type: Liquid Tight Connector
- Material: Steel
- Size: 0.3750
from Plasti-Bond/Perma-Cote/Korkap
STRAIGHT TYPE. 2 MIL RED URETHANE ALUMINUM (INTERIOR), 40 MIL GRAY PVC ALUMINUM (EXTERIOR) MATERIAL. LIQUIDTIGHT CONDUIT TO WIRE MOTOR, TRANSFORMER, PROCESSING EQUIPMENT, PUMP USED ON. ETL, UL (CANADA AND US) APPROVAL. 40 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. REDH2OT[R] BRAND. SIZE 1.46 INCH W X... [See More]
- Fitting Type: Liquid Tight Connector
- Material: Aluminum
- Size: 0.5000
from LAPP
SILVYN ® KLICK-G is available with NPT, PG & metric threads. Use this straight conduit gland to create a quick, secure connection with SILVYN ® RILL conduit. [See More]
- Fitting Type: Coupling; Expansion Joint / Coupling; Liquid Tight Connector
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Material: Nylon
from Arlington Industries, Inc.
90 DEGREE TYPE. ZINC MATERIAL. METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL, CSA APPROVAL. 25 STANDARD PACKAGE. 1 INCH TRADE SIZE. SNAP2IT[R] BRAND. OVERALL DIMENSION 2.87 INCH W X 4.1 INCH H. KNOCKOUT SIZE 1 INCH. STYLE PUSH-ON. COLOR GRAY [See More]
- Fitting Type: Liquid Tight Connector
- Material: Zinc
- Size: 1
- Conduit Type: Type B Conduit
from Producto Electric Corp.
STRAIGHT TYPE. MALLEABLE IRON MATERIAL. 1 STANDARD PACKAGE. 2-1/2 INCH TRADE SIZE. INSULATED THROAT TYPE. APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C [See More]
- Fitting Type: Liquid Tight Connector
- Material: MALLEABLE IRON
- Size: 2.5
from L.H. Dottie Company
STRAIGHT TYPE. ZINC PLATED STEEL/MALLEABLE IRON MATERIAL. LIQUIDTIGHT CONDUIT USED ON. UL APPROVAL. 5 STANDARD PACKAGE. 1 INCH TRADE SIZE. SL MODEL [See More]
- Fitting Type: Liquid Tight Connector
- Material: Galvanized Steel
- Size: 1
from Hubbell Electrical Products
90 DEG TYPE. STEEL MATERIAL. FLEXIBLE METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL 514B, CSA C22.2 APPROVAL. 100 PER CARTON STANDARD PACKAGE. 3/8 INCH TRADE SIZE. INSULATED THROAT TYPE. CONNECTOR SIZE 1.8 INCH DIA X 3.04 INCH L. ENCLOSURE NEMA 4X/12/13 [See More]
- Fitting Type: Liquid Tight Connector
- Material: Steel
- Size: 0.3750
from Plasti-Bond/Perma-Cote/Korkap
90 DEGREE TYPE. 2 MIL RED URETHANE ALUMINUM (INTERIOR), 40 MIL GRAY PVC ALUMINUM (EXTERIOR) MATERIAL. LIQUIDTIGHT CONDUIT TO WIRE MOTOR, TRANSFORMER, PROCESSING EQUIPMENT, PUMP USED ON. ETL, UL (CANADA AND US) APPROVAL. 20 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. REDH2OT[R] BRAND. PR5 MODEL [See More]
- Fitting Type: Liquid Tight Connector
- Material: Aluminum
- Size: 0.5000
from LAPP
SILVYN ® MPC is a straight conduit connector especially designed for use with the SILVYN ® EL conduit to create a tight and secure seal. SILVYN ® MPC is available in PG and metric threads. [See More]
- Fitting Type: Coupling; Expansion Joint / Coupling; Liquid Tight Connector
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Material: Nylon
from Arlington Industries, Inc.
90 DEGREE TYPE. DIE CAST ZINC MATERIAL. TYPE B LIQUIDTIGHT METALLIC/NON-METALLIC CONDUIT USED ON. UL, CSA APPROVAL. 25 STANDARD PACKAGE. 1 INCH TRADE SIZE. OVERALL SIZE 2.758 INCH L. KNOCKOUT SIZE 1 INCH [See More]
- Fitting Type: Liquid Tight Connector
- Material: Zinc
- Size: 1
- Conduit Type: Type B Conduit
from Producto Electric Corp.
45 DEG TYPE. STEEL MATERIAL. 50 STANDARD PACKAGE. 1 INCH TRADE SIZE. INSULATED THROAT TYPE. APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C [See More]
- Fitting Type: Liquid Tight Connector
- Material: Steel
- Size: 1
from L.H. Dottie Company
STRAIGHT TYPE. ZINC PLATED STEEL/MALLEABLE IRON MATERIAL. LIQUIDTIGHT CONDUIT USED ON. UL APPROVAL. 5 STANDARD PACKAGE. 1 INCH TRADE SIZE. INSULATED THROAT TYPE. SL MODEL [See More]
- Fitting Type: Liquid Tight Connector
- Material: Galvanized Steel
- Size: 1
from Hubbell Electrical Products
90 DEG TYPE. DIE-CAST ZINC MATERIAL. FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT, TYPE B FLEXIBLE NON-METALLIC LIQUIDTIGHT CONDUIT USED ON. UL (CANADA AND US) APPROVAL. 1 PER CARTON STANDARD PACKAGE. 3-1/2 INCH TRADE SIZE. INSULATED THROAT TYPE [See More]
- Fitting Type: Liquid Tight Connector
- Size: 3.5
from Plasti-Bond/Perma-Cote/Korkap
90 DEGREE TYPE. 2 MIL RED URETHANE ALUMINUM (INTERIOR), 40 MIL GRAY PVC ALUMINUM (EXTERIOR) MATERIAL. LIQUIDTIGHT CONDUIT TO WIRE MOTOR, TRANSFORMER, PROCESSING EQUIPMENT, PUMP USED ON. ETL, UL (CANADA AND US) APPROVAL. 20 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. REDH2OT[R] BRAND. GROUND WIRE 14 TO 8... [See More]
- Fitting Type: Liquid Tight Connector
- Material: Aluminum
- Size: 0.5000
from Arlington Industries, Inc.
90 DEGREE TYPE. DIE-CAST ZINC MATERIAL. METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL, CSA APPROVAL. 25 STANDARD PACKAGE. 1 INCH TRADE SIZE. INSULATED THROAT TYPE. OVERALL DIMENSION 2.9 INCH W X 3.64 INCH H. KNOCKOUT SIZE 1 INCH [See More]
- Fitting Type: Liquid Tight Connector
- Material: Zinc
- Size: 1
- Conduit Type: Type B Conduit
from Producto Electric Corp.
90 DEG TYPE. DIE CAST ZINC MATERIAL. 50 STANDARD PACKAGE. 1 INCH TRADE SIZE. APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C [See More]
- Fitting Type: Liquid Tight Connector
- Material: DIE CAST ZINC
- Size: 1
from L.H. Dottie Company
45 DEGREE TYPE. ZINC PLATED STEEL/MALLEABLE IRON MATERIAL. LIQUIDTIGHT CONDUIT USED ON. UL APPROVAL. 5 STANDARD PACKAGE. 1 INCH TRADE SIZE. SL MODEL [See More]
- Fitting Type: Liquid Tight Connector
- Material: Galvanized Steel
- Size: 1
from Hubbell Electrical Products
45 DEG TYPE. STEEL MATERIAL. FLEXIBLE METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL 514B, CSA C22.2 APPROVAL. 25 PER CARTON STANDARD PACKAGE. 3/8 INCH TRADE SIZE. INSULATED THROAT TYPE. CONNECTOR SIZE 3-3/8 INCH DIA X 1-11/64 INCH L. THREADED SIZE 3 INCH-8 TPI. APPLICATION HAZARDOUS... [See More]
- Fitting Type: Liquid Tight Connector
- Material: Steel
- Size: 0.3750
from Plasti-Bond/Perma-Cote/Korkap
45 DEGREE TYPE. 2 MIL RED URETHANE FERROUS METAL (INTERIOR), 40 MIL GRAY PVC FERROUS METAL (EXTERIOR) MATERIAL. LIQUIDTIGHT CONDUIT TO WIRE MOTOR, TRANSFORMER, PROCESSING EQUIPMENT, PUMP USED ON. ETL, UL (CANADA AND US), UL 514B, UL 467, ETL PVC APPROVAL. 25 STANDARD PACKAGE. 3/8 INCH TRADE SIZE. [See More]
- Fitting Type: Liquid Tight Connector
- Material: Ferrous Metal
- Size: 0.3750
from Arlington Industries, Inc.
90 DEGREE TYPE. ZINC MATERIAL. METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL, CSA APPROVAL. 25 STANDARD PACKAGE. 1 INCH TRADE SIZE. INSULATED THROAT TYPE. SNAP2IT[R] BRAND. OVERALL DIMENSION 2.874 INCH W X 4.1 INCH H. KNOCKOUT SIZE 1 INCH. STYLE PUSH-ON. COLOR GRAY [See More]
- Fitting Type: Liquid Tight Connector
- Material: Zinc
- Size: 1
- Conduit Type: Type B Conduit
from Producto Electric Corp.
90 DEG TYPE. STEEL MATERIAL. 50 STANDARD PACKAGE. 1 INCH TRADE SIZE. INSULATED THROAT TYPE. APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C [See More]
- Fitting Type: Liquid Tight Connector
- Material: Steel
- Size: 1
from L.H. Dottie Company
45 DEGREE TYPE. ZINC PLATED STEEL/MALLEABLE IRON MATERIAL. LIQUIDTIGHT CONDUIT USED ON. UL APPROVAL. 5 STANDARD PACKAGE. 1 INCH TRADE SIZE. INSULATED THROAT TYPE. SL MODEL [See More]
- Fitting Type: Liquid Tight Connector
- Material: Galvanized Steel
- Size: 1
from Hubbell Electrical Products
STRAIGHT TYPE. STEEL MATERIAL. LIQUIDTIGHT CONDUIT/CORD USED ON. UL (CANADA AND US) APPROVAL. 25 PER CARTON STANDARD PACKAGE. 1/2 INCH (HUB) TRADE SIZE. HUBBELL. BRAND. CONNECTOR SIZE 1-1/16 INCH DIA. THREAD SIZE 1/2 INCH-14 TPI. APPLICATION HAZARDOUS LOCATION [See More]
- Fitting Type: Liquid Tight Connector
- Material: Steel
- Size: 0.5000
from Plasti-Bond/Perma-Cote/Korkap
90 DEGREE TYPE. 2 MIL RED URETHANE FERROUS METAL (INTERIOR), 40 MIL GRAY PVC FERROUS METAL (EXTERIOR) MATERIAL. LIQUIDTIGHT CONDUIT TO WIRE MOTOR, TRANSFORMER, PROCESSING EQUIPMENT, PUMP USED ON. ETL, UL (CANADA AND US), UL 514B, UL 467, ETL PVC APPROVAL. 20 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. [See More]
- Fitting Type: Liquid Tight Connector
- Material: Ferrous Metal
- Size: 0.5000
from Arlington Industries, Inc.
90 DEGREE TYPE. DIE-CAST ZINC MATERIAL. METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL, CSA APPROVAL. 10 STANDARD PACKAGE. 1-1/2 INCH TRADE SIZE. OVERALL DIMENSION 3.5 INCH W X 4.36 INCH H. KNOCKOUT SIZE 1-1/2 INCH [See More]
- Fitting Type: Liquid Tight Connector
- Material: Zinc
- Size: 1.5
- Conduit Type: Type B Conduit
from Producto Electric Corp.
90 DEG TYPE. MALLEABLE IRON MATERIAL. 1 STANDARD PACKAGE. 2-1/2 INCH TRADE SIZE. INSULATED THROAT TYPE. APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C [See More]
- Fitting Type: Liquid Tight Connector
- Material: MALLEABLE IRON
- Size: 2.5
from L.H. Dottie Company
90 DEGREE TYPE. ZINC PLATED STEEL/MALLEABLE IRON MATERIAL. LIQUIDTIGHT CONDUIT USED ON. UL APPROVAL. 5 STANDARD PACKAGE. 1 INCH TRADE SIZE. SL MODEL [See More]
- Fitting Type: Liquid Tight Connector
- Material: Galvanized Steel
- Size: 1
from Hubbell Electrical Products
90 DEG TYPE. MALLEABLE IRON (BODY), NEOPRENE (GROMMET) MATERIAL. LIQUIDTIGHT CONDUIT/CORD USED ON. UL (CANADA AND US) APPROVAL. 25 PER CARTON STANDARD PACKAGE. 1/2 INCH (HUB) TRADE SIZE. CONNECTOR SIZE 2-3/16 INCH DIA X 2-35/64 INCH L. THREAD SIZE 1-1/4 INCH-11-1/2 TPI. APPLICATION HAZARDOUS... [See More]
- Fitting Type: Liquid Tight Connector
- Size: 0.5000
from Arlington Industries, Inc.
90 DEGREE TYPE. DIE-CAST ZINC MATERIAL. METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL, CSA APPROVAL. 10 STANDARD PACKAGE. 1-1/2 INCH TRADE SIZE. INSULATED THROAT TYPE. OVERALL DIMENSION 3.57 INCH W X 4.36 INCH H. KNOCKOUT SIZE 1-1/2 INCH [See More]
- Fitting Type: Liquid Tight Connector
- Material: Zinc
- Size: 1.5
- Conduit Type: Type B Conduit
from L.H. Dottie Company
90 DEGREE TYPE. ZINC PLATED STEEL/MALLEABLE IRON MATERIAL. LIQUIDTIGHT CONDUIT USED ON. UL APPROVAL. 5 STANDARD PACKAGE. 1 INCH TRADE SIZE. INSULATED THROAT TYPE. SL MODEL [See More]
- Fitting Type: Liquid Tight Connector
- Material: Galvanized Steel
- Size: 1
from Hubbell Electrical Products
STRAIGHT TYPE. NYLON MATERIAL. LIQUID TIGHT CONDUIT/CORD USED ON. UL APPROVAL. 25 PER CARTON STANDARD PACKAGE. 1/4 INCH (HUB) TRADE SIZE. HUBBELL. BRAND [See More]
- Fitting Type: Liquid Tight Connector
- Material: Nylon
- Size: 0.2500
from Arlington Industries, Inc.
1-PIECE, SCREW-IN TYPE. PLASTIC MATERIAL. METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL, CSA APPROVAL. 100 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. WIDTH 1.535 INCH. KNOCKOUT SIZE 1/2 INCH. CONNECTION TYPE SCREW-IN. COLOR GRAY [See More]
- Fitting Type: Liquid Tight Connector
- Material: Plastic
- Size: 0.5000
- Conduit Type: Type B Conduit
from Hubbell Electrical Products
STRAIGHT TYPE. GRAY NYLON (BODY/LOCKNUT), NEOPRENE (O-RING) MATERIAL. NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL 514B, CSA C22.2 APPROVAL. 25 PER CARTON STANDARD PACKAGE. 3/8 INCH TRADE SIZE. INSULATED THROAT TYPE. CONNECTOR SIZE 1-31/64 INCH DIA X 2-11/64 INCH L. APPLICATION HAZARDOUS... [See More]
- Fitting Type: Liquid Tight Connector
- Material: Nylon
- Size: 0.3750
from Arlington Industries, Inc.
STRAIGHT TYPE. UV RATED PLASTIC MATERIAL. NON-METALLIC TYPE B CONDUIT USED ON. UL, CSA APPROVAL. 25 STANDARD PACKAGE. 1 INCH TRADE SIZE. SNAP-IT[R] BRAND. KNOCKOUT SIZE 1 INCH. OVERALL DIMENSION 1.856 INCH DIAMETER X 2.53 INCH LENGTH. COLOR GRAY. INSTALLATION PUSH-ON [See More]
- Fitting Type: Liquid Tight Connector
- Material: UV Rated Plastic
- Size: 1
- Conduit Type: Type B Conduit
from Hubbell Electrical Products
MULTIPOSITION 0 TO 90 DEG TYPE. GRAY NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL. NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL 514B, CSA C22.2 APPROVAL. 25 PER CARTON STANDARD PACKAGE. 3/8 INCH TRADE SIZE. INSULATED THROAT TYPE. SWIVELLOK[R] BRAND. ENCLOSURE NEMA 4X/12/13 [See More]
- Fitting Type: Liquid Tight Connector
- Material: Nylon
- Size: 0.3750
from Arlington Industries, Inc.
STRAIGHT TYPE. ULTRA VIOLET PLASTIC MATERIAL. TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON. UL, CSA APPROVAL. 25 STANDARD PACKAGE. 1 INCH TRADE SIZE. OVERALL SIZE 1.925 INCH DIA X 1.95 INCH L. KNOCKOUT SIZE 1 INCH [See More]
- Fitting Type: Liquid Tight Connector
- Material: Ultra Violet Plastic
- Size: 1
- Conduit Type: Type B Conduit
from Hubbell Electrical Products
MULTIPOSITION 0 TO 90 DEG TYPE. GRAY NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL. NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL 514B, CSA C22.2 APPROVAL. 25 PER CARTON STANDARD PACKAGE. 1/2 INCH TRADE SIZE. INSULATED THROAT TYPE. SWIVEL LOK[R] BRAND. ENCLOSURE NEMA 4X/12/13 [See More]
- Fitting Type: Liquid Tight Connector
- Material: Nylon
- Size: 0.5000
from Arlington Industries, Inc.
45 DEGREE TYPE. UV RATED PLASTIC MATERIAL. NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL, CSA APPROVAL. 25 STANDARD PACKAGE. 1 INCH TRADE SIZE. OVERALL DIMENSION 2.2 INCH W X 2.99 INCH H. KNOCKOUT SIZE 1 INCH. COLOR GRAY [See More]
- Fitting Type: Liquid Tight Connector
- Material: UV Rated Plastic
- Size: 1
- Conduit Type: Type B Conduit
from Hubbell Electrical Products
STRAIGHT TYPE. BLACK NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL. NON-METALLIC EXTRA FLEXIBLE LIQUIDTIGHT TUBING CONDUIT USED ON. UL 514B, CSA C22.2 APPROVAL. 25 PER CARTON STANDARD PACKAGE. 3/8 INCH TRADE SIZE. INSULATED THROAT TYPE. ENCLOSURE NEMA 4X/12/13. APPLICATION HAZARDOUS LOCATION [See More]
- Fitting Type: Liquid Tight Connector
- Material: Nylon
- Size: 0.3750
from Arlington Industries, Inc.
0 TO 90 DEGREE TYPE. ULTRA VIOLET PLASTIC MATERIAL. TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON. UL, CSA APPROVAL. 50 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. ZERO TO 90[TM] BRAND. OVERALL SIZE 2.765 INCH L. KNOCKOUT SIZE 1/2 INCH [See More]
- Fitting Type: Liquid Tight Connector
- Material: Ultra Violet Plastic
- Size: 0.5000
- Conduit Type: Type B Conduit
from Hubbell Electrical Products
STRAIGHT TYPE. ALUMINUM, NEOPRENE GROMMET MATERIAL. LIQUIDTIGHT CONDUIT/CORD USED ON. UL 514B, CSA C22.2 APPROVAL. 25 PER CARTON STANDARD PACKAGE. 1/2 INCH (HUB) TRADE SIZE. CONNECTOR SIZE 1.13 INCH DIA X 1.65 INCH L. APPLICATION HAZARDOUS LOCATION [See More]
- Fitting Type: Liquid Tight Connector
- Material: Aluminum
- Size: 0.5000
from Arlington Industries, Inc.
0 TO 90 DEGREE TYPE. UV RATED PLASTIC MATERIAL. NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL, CSA APPROVAL. 50 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. SNAP2IT[R], ZERO TO 90[TM] BRAND. OVERALL DIMENSION 3.165 INCH W X 2.435 INCH H. KNOCKOUT SIZE 1/2 INCH. COLOR GRAY [See More]
- Fitting Type: Liquid Tight Connector
- Material: UV Rated Plastic
- Size: 0.5000
- Conduit Type: Type B Conduit
from Hubbell Electrical Products
STRAIGHT TYPE. ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL. METALLIC/NON-METALLIC CONDUIT USED ON. UL, CSA APPROVAL. 200 PER CARTON STANDARD PACKAGE. 3/8 INCH TRADE SIZE. NON-INSULATED THROAT TYPE. LIQUIDTIGHT[R] BRAND. CONNECTOR SIZE 1-7/16 INCH DIA X 1-1/16 INCH L. APPLICATION HAZARDOUS... [See More]
- Fitting Type: Liquid Tight Connector
- Material: Steel
- Size: 0.3750
from Arlington Industries, Inc.
0 TO 90 DEGREE TYPE. UV RATED PLASTIC MATERIAL. NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL, CSA APPROVAL. 50 STANDARD PACKAGE. 3/4 INCH TRADE SIZE. SNAP2IT[R], ZERO TO 90[TM] BRAND. OVERALL DIMENSION 3.875 INCH W X 2.9 INCH H. KNOCKOUT SIZE 3/4 INCH. COLOR GRAY [See More]
- Fitting Type: Liquid Tight Connector
- Material: UV Rated Plastic
- Size: 0.7500
- Conduit Type: Type B Conduit
from Hubbell Electrical Products
STRAIGHT TYPE. ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL. UL, CSA APPROVAL. 3/8 INCH TRADE SIZE. INSULATED WITH GROUND LUG THROAT TYPE. LIQUIDTIGHT[R] BRAND. SIZE 1 7/16 INCH L. K MODEL [See More]
- Fitting Type: Liquid Tight Connector
- Material: Steel
- Size: 0.3750
from Arlington Industries, Inc.
90 DEG TYPE. GRAY FINISHED NON METALLIC MATERIAL. NON METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL, CSA APPROVAL. 25 STANDARD PACKAGE. 1 INCH TRADE SIZE. SNAP2IT[R] BRAND. NML MODEL [See More]
- Fitting Type: Liquid Tight Connector
- Material: GRAY FINISHED NON METALLIC
- Size: 1
- Conduit Type: Type B Conduit
from Hubbell Electrical Products
45 DEG TYPE. ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL. METALLIC, NON METALLIC CONDUIT USED ON. UL, CSA APPROVAL. 3/8 INCH TRADE SIZE. NON INSULATED THROAT TYPE. LIQUIDTIGHT[R] BRAND. SIZE 1 INCH DIA. K MODEL [See More]
- Fitting Type: Liquid Tight Connector
- Material: Steel
- Size: 0.3750
from Arlington Industries, Inc.
90 DEGREE TYPE. ULTRA VIOLET PLASTIC MATERIAL. TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON. UL, CSA APPROVAL. 25 STANDARD PACKAGE. 1 INCH TRADE SIZE. OVERALL SIZE 3.15 INCH L. KNOCKOUT SIZE 1 INCH [See More]
- Fitting Type: Liquid Tight Connector
- Material: Ultra Violet Plastic
- Size: 1
- Conduit Type: Type B Conduit
from Hubbell Electrical Products
45 DEG TYPE. ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL. METALLIC, NON METALLIC CONDUIT USED ON. UL, CSA APPROVAL. 3/8 INCH TRADE SIZE. INSULATED THROAT TYPE. LIQUIDTIGHT[R] BRAND. SIZE 1 INCH DIA. K MODEL [See More]
- Fitting Type: Liquid Tight Connector
- Material: Steel
- Size: 0.3750
from Arlington Industries, Inc.
STRAIGHT, SCREW-ON TYPE. UV RATED PLASTIC MATERIAL. NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL, CSA APPROVAL. 100 STANDARD PACKAGE. 3/8 INCH TRADE SIZE. OVERALL DIMENSION 1.35 INCH W X 1.25 INCH H. KNOCKOUT SIZE 1/2 INCH. CONNECTION TYPE SCREW-ON. COLOR GRAY [See More]
- Fitting Type: Liquid Tight Connector
- Material: UV Rated Plastic
- Size: 0.3750
- Conduit Type: Type B Conduit
from Hubbell Electrical Products
45 DEG TYPE. ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL. UL, CSA APPROVAL. 3/8 INCH TRADE SIZE. INSULATED WITH GROUND LUG THROAT TYPE. LIQUIDTIGHT[R] BRAND. WITH GROUNDING LUG. K MODEL [See More]
- Fitting Type: Liquid Tight Connector
- Material: Steel
- Size: 0.3750
from Arlington Industries, Inc.
STRAIGHT, SCREW-ON TYPE. UV RATED PLASTIC MATERIAL. NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL, CSA APPROVAL. 100 STANDARD PACKAGE. 3/8 INCH TRADE SIZE. OVERALL DIMENSION 1.35 INCH W X 1.25 INCH H. KNOCKOUT SIZE 1/2 INCH. CONNECTION TYPE SCREW-ON. COLOR BLACK [See More]
- Fitting Type: Liquid Tight Connector
- Material: UV Rated Plastic
- Size: 0.3750
- Conduit Type: Type B Conduit
from Hubbell Electrical Products
90 DEG TYPE. ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL. METALLIC/NON-METALLIC CONDUIT USED ON. UL, CSA APPROVAL. 100 PER CARTON STANDARD PACKAGE. 3/8 INCH NPT TRADE SIZE. NON-INSULATED THROAT TYPE. LIQUIDTIGHT[R] BRAND. CONNECTOR SIZE 1 INCH DIA X 1-3/4 INCH L. APPLICATION HAZARDOUS... [See More]
- Fitting Type: Liquid Tight Connector
- Material: Steel
- Size: 0.3750
from Arlington Industries, Inc.
90 DEGREE, SCREW-ON TYPE. UV RATED PLASTIC MATERIAL. NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL, CSA APPROVAL. 100 STANDARD PACKAGE. 3/8 INCH TRADE SIZE. OVERALL DIMENSION 2.11 INCH W X 2.28 INCH H. KNOCKOUT SIZE 1/2 INCH. CONNECTION TYPE SCREW-ON. COLOR GRAY [See More]
- Fitting Type: Liquid Tight Connector
- Material: UV Rated Plastic
- Size: 0.3750
- Conduit Type: Type B Conduit
from Hubbell Electrical Products
90 DEG TYPE. ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL. METALLIC, NON METALLIC CONDUIT USED ON. UL, CSA APPROVAL. 3/8 INCH TRADE SIZE. INSULATED THROAT TYPE. LIQUIDTIGHT[R] BRAND. SIZE 1 INCH DIA. K MODEL [See More]
- Fitting Type: Liquid Tight Connector
- Material: Steel
- Size: 0.3750
from Arlington Industries, Inc.
90 DEGREE, SCREW-ON TYPE. UV RATED PLASTIC MATERIAL. NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON. UL, CSA APPROVAL. 100 STANDARD PACKAGE. 3/8 INCH TRADE SIZE. OVERALL DIMENSION 2.11 INCH W X 2.28 INCH H. KNOCKOUT SIZE 1/2 INCH. CONNECTION TYPE SCREW-ON. COLOR BLACK [See More]
- Fitting Type: Liquid Tight Connector
- Material: UV Rated Plastic
- Size: 0.3750
- Conduit Type: Type B Conduit
from Hubbell Electrical Products
90 DEG TYPE. ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL. UL, CSA APPROVAL. 3/8 INCH TRADE SIZE. INSULATED WITH GROUND LUG THROAT TYPE. LIQUIDTIGHT[R] BRAND. WITH GROUNDING LUG. K MODEL [See More]
- Fitting Type: Liquid Tight Connector
- Material: Steel
- Size: 0.3750