PVC Coated Steel Conduit Fittings
from O-Z/Gedney
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL. UL APPROVAL. 2-3/8 INCH DIAMETER. 1-1/2 INCH CONDUIT SIZE. CONDUIT INNER DIAMETER 1.61 INCH. CSBE MODEL [See More]
- Material: PVC Coated Steel; Stainless
- Size: 2.38
- Fitting Type: Cable in Rigid/EMT Conduit Sealing Bushing
from Carlon
Complete conduit/connector system is reusable [See More]
- Material: PVC Coated Steel
- Size: 0.3750
- Fitting Type: Coupling
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
from O-Z/Gedney
SLOTTED PVC COATED STEEL DISC. NEOPRENE SEALING RING. STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER. HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON LOCKING COLLAR MATERIAL. (1) 0.78 INCH/(2) 0.49 INCH/(3) 0.53/(4) 0.44 INCH WIRE SIZE. UL APPROVAL. 2-3/8 INCH DIAMETER. 1-1/2 INCH CONDUIT SIZE. CSBG MODEL [See More]
- Material: PVC Coated Steel; Galvanized Steel; Stainless
- Size: 2.38
- Fitting Type: Cable in Rigid/EMT Conduit Sealing Bushing
from O-Z/Gedney
SLOTTED PVC COATED STEEL DISC. NEOPRENE SEALING RING. STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER MATERIAL. (1) 0.78 INCH/(2) 0.49 INCH/(3) 0.53/(4) 0.44 INCH WIRE SIZE. UL APPROVAL. 2-3/8 INCH DIAMETER. 1-1/2 INCH CONDUIT SIZE. CSBI MODEL [See More]
- Material: PVC Coated Steel; Stainless
- Size: 2.38
- Fitting Type: Cable in Rigid/EMT Conduit Sealing Bushing
from O-Z/Gedney
PVC COATED STEEL PRESSURE DISC MATERIAL. 0.675 INCH, 0.84 INCH, 1.05 INCH OUTER CONDUIT DIAMETER. 0.5 INCH, 0.625 INCH, 0.875 INCH (COPPER TUBE) PIPE SIZE. 3/8 INCH, 1/2 INCH, 3/4 INCH CONDUIT SIZE. 2 INCH CORE DRILLED HOLE. USED ON PIPE, CONDUIT OR TUBING. CSMC MODEL [See More]
- Material: PVC Coated Steel
- Fitting Type: Conduit in Rigid/EMT Conduit Sealing Bushing
from O-Z/Gedney
PVC COATED STEEL PRESSURE DISC MATERIAL. 12/12.75 INCH OUTER CONDUIT DIAMETER. 13.2/13.5 INCH (CAST IRON PIPE) PIPE SIZE. 12 INCH CONDUIT SIZE. 16 INCH CORE DRILLED HOLE. CSM MODEL [See More]
- Material: PVC Coated Steel
- Fitting Type: Conduit in Rigid/EMT Conduit Sealing Bushing
from O-Z/Gedney
PVC COATED STEEL PRESSURE DISC MATERIAL. 7 INCH OUTER CONDUIT DIAMETER. 6.9/7.1 INCH (CAST IRON PIPE) PIPE SIZE. 10 INCH CORE DRILLED HOLE. CSM MODEL [See More]
- Material: PVC Coated Steel
- Fitting Type: Conduit in Rigid/EMT Conduit Sealing Bushing
from O-Z/Gedney
PVC COATED STEEL PRESSURE DISC MATERIAL. 8/8.625 INCH OUTER CONDUIT DIAMETER. 9.05/9.3 INCH (CAST IRON PIPE) PIPE SIZE. 8 INCH CONDUIT SIZE. 12 INCH CORE DRILLED HOLE. CSM MODEL [See More]
- Material: PVC Coated Steel
- Fitting Type: Conduit in Rigid/EMT Conduit Sealing Bushing