Flange Conduit Fittings

4 Results
Conduit Fittings -- 1865252 [AS34/FL/90/BL from ABB AB]
from RS Components, Ltd.

Adaptaflex AS34/FL/90/BL Conduit Fitting [See More]

  • Fitting Type: Flange; 90° panel mounting flange
  • Material: Nylon; Nylon 66
  • Size: 1.26
Conduit Bulkhead Fitting -- CONFIX FWS
from icotek GmbH

The 90° angled conduit fitting CONFIX FWS is for installation of parallel corrugated cable protection conduits, for example in machines, control panels or electronic enclosures. Protection class IP54. The liftable cover is tightly fixed by a hinge to the mounting box. The system is therefore very... [See More]

  • Fitting Type: Bulkhead; Elbow; Flange
  • Material: Polycarbonate
  • Size: 0.6299 to 1.97
Conduit Flange -- CSS-100
from Bridgeport Fittings, Inc.

HIGH STRENGTH ZINC ALLOY MATERIAL. BALL BURNISH FINISH. UL 514-B, CSA C22.2 APPROVAL. 1 INCH TRADE SIZE. 2.56 INCH FLANGE DIAMETER. B[R] BRAND. APPLICABLE STANDARD FEDERAL SPECIFICATION AA-50553A, NEMA FB-1. USED ON RIGID/IMC THREADED CONCRETE [See More]

  • Fitting Type: Flange
  • Material: Zinc
  • Size: 1
PMAFIX Connectors -- PMAFIX VOD
from igus® inc.

PMAFIX Connectors VO - Flange 90 °. These PMAFIX connectors are used in a wide range of applications. Together with PMAFLEX conduits they offer the highest grade of safety and sealing. Content of delivery IP66: Fitting with pre-assembled universal safety clips (AFN2). Content of delivery IP68:... [See More]

  • Fitting Type: Flange
  • Conduit Type: Electrical Nonmetallic Tubing