Pull / Junction Box Conduit Fittings
from O-Z/Gedney
2-1/4 INCH. UL 514B APPROVAL. 2-3/8 INCH DIAMETER. 1 INCH TRADE SIZE. 1-1/2 INCH SLEEVE TRADE SIZE. INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING. PB MODEL [See More]
- Fitting Type: Pullbox
- Size: 1
from Hubbell Incorporated
PREMIUM POWDER COATED DIE CAST ALUMINUM BODY, NITRILE SYNTHETIC RUBBER GASKET MATERIAL. 4.31 INCH LENGTH X 1.34 INCH WIDTH X 2.09 INCH HEIGHT SIZE. IMC/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL APPROVAL. STAMPED STEEL COVER TYPE. 90 DEGREE HUB... [See More]
- Fitting Type: Pullbox
- Conduit Type: Intermediate Metal Conduit
- Material: Aluminum
from Madison Electric Products
PVC MATERIAL. 12 INCH. 12 INCH. 4 INCH. UL APPROVAL. SCREW COVER TYPE. 3 STANDARD PACKAGE. ROHS COMPLIANT. INCLUDES COVER, GASKET, SCREW [See More]
- Fitting Type: Pullbox
- Material: PVC & CPVC
from Producto Electric Corp.
PVC MATERIAL. 12.68 INCH. 12.68 LENGTH IN INCH. 12.68 INCH. 12.68 WIDTH IN INCH. 4.25 INCH. 4.25 DEPTH IN INCH. NEMA FB-1 APPLICABLE STANDARD. SCREW COVER TYPE. 2 STANDARD PACKAGE. DEPTH IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. VJB MODEL [See More]
- Fitting Type: Pullbox
- Material: PVC & CPVC
from RAWELT S.A. de C.V.
MATERIAL: - Body: Diecast aluminum. - Cover: Sheet aluminum. - Screws: Galvanized steel. FINISH: Electrostatic powder epoxy/polyester coating. NPT threaded for use with RIGID and IMC conduit. Cover and screws assembled. GASKET: Provide rain tight. Manufactured in compliance with: UL 514 A. [See More]
- Fitting Type: Pullbox; PullElbow
- Material: Aluminum
- Size: 0.5000 to 3
from O-Z/Gedney
2-1/4 INCH. UL 514B APPROVAL. 2-3/8 INCH DIAMETER. 1 INCH TRADE SIZE. WEATHERPROOF. 1-1/2 INCH SLEEVE TRADE SIZE. INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING RING, TYPE A INSULATING BUSHING. PBW MODEL [See More]
- Fitting Type: Pullbox
- Size: 1
from Hubbell Incorporated
PREMIUM POWDER COATED DIE CAST ALUMINUM BODY, NITRILE SYNTHETIC RUBBER GASKET MATERIAL. 4.72 INCH LENGTH X 1.34 INCH WIDTH X 1.36 INCH HEIGHT SIZE. IMC/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). UL APPROVAL. STAMPED STEEL COVER TYPE. STRAIGHT HUB... [See More]
- Fitting Type: Pullbox
- Conduit Type: Intermediate Metal Conduit
- Material: Aluminum
from O-Z/Gedney
STEEL MATERIAL. 12 INCH. 12 LENGTH IN INCH. 1 INCH TRADE SIZE. RIGID/IMC CONDUIT TYPE. APPROVAL UL 514-B. LENGTH IN INCH - UOM IN. PB MODEL [See More]
- Fitting Type: Pullbox
- Material: Steel
- Size: 1