Current Digital Counters

5 Results
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals
from Laurel Electronics LLC

Features. High accuracy: ±0.005% of span ±1 count. 0-1 mA, 4-20 mA or 0-10V process signal input, (isolated). Converts signal input to a scaled rate or totalized rate. Selectable square root for differential flow. Output accuracy maintained for narrow or wide spans. Extracts square root... [See More]

  • Signal Input Type: Current
  • Output / Interface: Voltage; Current; Serial
  • Functions: Count Totalizer
  • Power Supply: AC; DC/Battery; 85-264 Vac or 90-300 Vdc
Counters -- 7350191
from RS Components, Ltd.

Muller BW 40.28 24V 60HZ Counter [See More]

  • Signal Input Type: Voltage; Current; Current, voltage
  • Reset: None; No reset
  • Functions: Time Meter / Indicator (Clocks)
  • Display Type: Wheels/Dial; Analogue
1/16 DIN Counter and Batch Controller -- DPF940000
from OMEGA Engineering, Inc.

The DPF940000 Series counters are available as a standard counter or a batch counter. The standard counter is available with single or dual presets. The batch counter has a main process counter with dual presets and a secondary counter with a single preset. The secondary counter can be selected to... [See More]

  • Signal Input Type: Current
  • Direction: Up Count; Down Count; Bi-directional Counter
  • Number of Functions: Multi
  • Functions: Controller; Batch Counter (optional feature)
DIN Counter -- FKA Series
from CARLO GAVAZZI Automation Components

24x48mm up to 2 inputs up-down counters for flush mounting. NPN, PNP or voltage inputs allow connection to any type of sensors or open collector output. The front key, which can be locked, allows fast and easy counting reset. 8 digit LCD display. 8mm digits. Reset button with locking function. [See More]

  • Signal Input Type: Voltage; Current
  • Direction: Up Count; Down Count; Bi-directional Counter; Quad
  • Number of Functions: Single
  • Functions: Pulse Counter
Preset Counter -- NE210
from Baumer Ltd.

Measuring and processing of quality and quantity-relevant production data are cycles repeating a thousand times at machines and production facilities. By their controllers and process displays Baumer provides the task-matching, practice-oriented equipment. Process displays and tachometers enable... [See More]

  • Signal Input Type: Current
  • Direction: Up Count
  • Number of Functions: Single
  • Functions: Pulse Counter