Voltage Digital Counters

10 Results
VIPA SLIO Module, Function Modules -- 050-1BA00
from Yaskawa America, Inc. - Motion Division

Features. Easy Web Insterface. Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus. Achieve reaction... [See More]

  • Output / Interface: Voltage
  • Functions: Pulse Counter
  • Number of Functions: Single
  • Reset: Reset Input Available
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders
from Laurel Electronics LLC

Features. Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders. Programmable for position, angle or rate. Maximum pulse rates of 250 kpulses/sec at X1, 125 kpulses/sec at X2, 62.5 kpulses/sec at X4. Zero... [See More]

  • Output / Interface: Voltage; Current; Serial
  • Power Supply: AC; DC/Battery; 85-264 Vac or 90-300 Vdc
  • Direction: Bi-directional Counter
  • Mounting: DINRail
Counters -- 3481907 [H7EC-NFV from OMRON Automation and Safety]
from RS Components, Ltd.

Omron H7EC-NFV Counter [See More]

  • Output / Interface: Voltage; Voltage
  • Display Type: Lcd
  • Reset: Manual; Manual
  • Number of Digits: 8
Counters -- 3481913 [H7EC-N-B from OMRON Automation and Safety]
from RS Components, Ltd.

Omron H7EC-N-B Counter [See More]

  • Output / Interface: Voltage; Voltage
  • Display Type: Lcd
  • Reset: Manual; Manual
  • Number of Digits: 8
Counters -- 3482001 [H7ET-NV-BH from OMRON Automation and Safety]
from RS Components, Ltd.

Omron H7ET-NV-BH Counter [See More]

  • Output / Interface: Voltage; Voltage
  • Reset: Manual; Manual
  • Functions: Time Meter / Indicator (Clocks)
  • Display Type: Lcd
Counters -- 8494646
from RS Components, Ltd.

Electronic LCD Hour Meter Non-Reset [See More]

  • Output / Interface: Voltage; Voltage
  • Display Type: Lcd
  • Reset: None; No reset
  • Number of Digits: 8
Frequency Counter w/ Rb Timebase
from Stanford Research Systems, Inc. (SRS)

The SR625 FrequencyCounter is a NIST traceable frequency counting standard for calibrating basestations, transmitters and many other types of communication systems. Itcombines the high resolution and wide variety of features found in the counterwith the atomic accuracy of a rubidium timebase. ·... [See More]

  • Output / Interface: Voltage; Frequency; Serial
  • Functions: Frequency Meter
  • Number of Functions: Single
  • Display Type: LED
6-digit Panel Meter/Controller -- PRO-CTR100
from Define Instruments

What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It... [See More]

  • Output / Interface: Voltage; Current; Serial
  • Functions: Controller; Batch Counter
  • Direction: Bi-directional Counter
  • Display Type: LED
6-digit Panel Meter/Controller, Counter/Rate Indicator -- TEX-CTR10
from Define Instruments

This simple and affordable counter/rate indicator is compatible with a range of sensors, and is ideal for indicating totalization and monitoring rates. At a glance: NPN, PNP, TTL, namur, tacho or closed contact sensors. Signal averaging on the rate. Simple, intuitive interface with scrolling text... [See More]

  • Output / Interface: Voltage; Current; Serial
  • Functions: Controller; Rate Indication
  • Direction: Bi-directional Counter
  • Display Type: LED
Dual Display 2x6-digit Panel Meter/Controller -- PRO-CTR200
from Define Instruments

What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching... [See More]

  • Output / Interface: Voltage; Current; Serial
  • Functions: Controller; Batch Counter
  • Direction: Bi-directional Counter
  • Display Type: LED