Switches Digital Counters

9 Results
6-digit Panel Meter/Controller -- PRO-CTR100
from Define Instruments

What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It... [See More]

  • Programming: Switches
  • Functions: Controller; Batch Counter
  • Direction: Bi-directional Counter
  • Display Type: LED
Microcontroller Counter Timer -- MC w/ Relay Output
from Airotronics

The MC series Coin Counting Timers combine a Single Shot timing mode and coin counting capability with microprocessor technology for reliability and accuracy. Two 4-position binary dipswitches allow users to select the number of coins as well as the time period. The switches can accommodate from 1... [See More]

  • Programming: Switches
  • Direction: Up Count
  • Number of Functions: Multi
  • Functions: Count Totalizer; One Shot Timer; Counter / Timer Combination
Electronic Hand Tally -- 18 Series
from Trumeter Company, Inc.

The Redington Models E2M & E3 offer an electronic version of the popular Hand Tally counter and are available with a choice of Add only or Add/Subtract models. Counts are input using large positive action buttons. The Add model has a single count button and the Add/Subtract model has two... [See More]

  • Programming: Switches
  • Direction: Up Count; Bi-directional Counter (optional feature)
  • Number of Functions: Single
  • Reset: Manual
1-8 DIN Max Jr. Dual Preset Counter
from Specialty Product Technologies

MAX Jr. Count 2 handles cut-to-length, filling, batching, locating, and many other applications. Its high speed bidirectional operation, and programmable features assure a no compromise solution to almost any count/control problem. A totalizing-only mode of operation is included which allows the... [See More]

  • Programming: Switches; Keypad
  • Functions: Preset
  • Direction: Up Count
  • Display Type: LED
Frequency Counter w/ Rb Timebase
from Stanford Research Systems, Inc. (SRS)

The SR625 FrequencyCounter is a NIST traceable frequency counting standard for calibrating basestations, transmitters and many other types of communication systems. Itcombines the high resolution and wide variety of features found in the counterwith the atomic accuracy of a rubidium timebase. ·... [See More]

  • Programming: Potentiometers / Dials; Switches; Keypad
  • Functions: Frequency Meter
  • Number of Functions: Single
  • Display Type: LED
6-digit Panel Meter/Controller, Counter/Rate Indicator -- TEX-CTR10
from Define Instruments

This simple and affordable counter/rate indicator is compatible with a range of sensors, and is ideal for indicating totalization and monitoring rates. At a glance: NPN, PNP, TTL, namur, tacho or closed contact sensors. Signal averaging on the rate. Simple, intuitive interface with scrolling text... [See More]

  • Programming: Switches
  • Functions: Controller; Rate Indication
  • Direction: Bi-directional Counter
  • Display Type: LED
Electronic Dual Preset Counter with RS232 / RS422
from Specialty Product Technologies

Designed for industrial machine and process control applications, the Series 7910 provides a full complement of programmable features including bidirectional counting modes, programmable output logic and hold times, and RS-422 or RS-232 data communications. A unique dual counter mode lets the Series... [See More]

  • Programming: Switches; Keypad
  • Direction: Up Count; Bi-directional Counter
  • Number of Functions: Single
  • Functions: Preset
Dual Display 2x6-digit Panel Meter/Controller -- PRO-CTR200
from Define Instruments

What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching... [See More]

  • Programming: Switches
  • Functions: Controller; Batch Counter
  • Direction: Bi-directional Counter
  • Display Type: LED
LED Single Preset Counter -- V4545
from Specialty Product Technologies

The Veeder-Root brand V4545 Preset Counter breaks new ground for counters with LED displays. By providing capabilities well beyond event counting, the new V4545 Counter offers greater functionality along with the high visibility of an LED display. [See More]

  • Programming: Switches; Keypad
  • Functions: Batch Counter; Preset
  • Direction: Up Count
  • Display Type: LED