DIN Rail Mount Digital Counters

Last Updated: January 16, 2025 Reviewed by: Jon Lowy, consulting engineer

Description

DIN Rail Mount Digital Counters are electronic devices designed to perform various counting functions. These counters can count single actions, provide totalizing, or perform other calculations. They are specifically designed to be mounted on DIN rails, which are standardized metal rails used for mounting circuit breakers and industrial control equipment inside equipment racks.

Working Principle

DIN Rail Mount Digital Counters operate by receiving input pulses, which they then count and display. The counters can be configured to count up, count down, or both, depending on the application. They are useful because they provide precise and reliable counting capabilities, which are essential for monitoring and controlling various industrial processes. The use of DIN rails allows for easy installation and integration into existing systems.

Applications

DIN Rail Mount Digital Counters are widely used in industrial automation and control systems. Specific examples include: - Manufacturing Lines: Counting the number of items produced or processed. - Packaging Systems: Monitoring the number of packages sealed or filled. - Material Handling: Tracking the number of items moved or sorted by conveyors. - Energy Management: Counting the number of cycles in power distribution systems.

Advantages over other Digital Counters

DIN Rail Mount Digital Counters offer several advantages over other types of digital counters: - Ease of Installation: The DIN rail mounting system allows for quick and secure installation. - Space Efficiency: They are designed to fit into compact spaces within control panels. - Modularity: Easy to add or replace units without significant system downtime. - Standardization: Compatibility with other DIN rail-mounted devices ensures seamless integration.

Limitations

Despite their advantages, DIN Rail Mount Digital Counters have some limitations: - Initial Cost: They can be more expensive than non-DIN rail-mounted counters. - Complexity: May require more technical knowledge for installation and configuration. - Limited to Industrial Use: Not typically suitable for non-industrial applications due to their design and mounting requirements.

Considerations

When selecting and using DIN Rail Mount Digital Counters, consider the following: - Initial Costs: Evaluate the upfront cost of the counter and any additional components required for installation. - Operating Expense: Consider the power consumption and any maintenance costs. - Durability: Ensure the counter is robust enough for the intended environment. - Accuracy: Verify that the counter meets the accuracy requirements of your application. - Replacement and Maintenance Costs: Factor in the ease of replacing or maintaining the counter, including the availability of spare parts.

For more detailed information and to explore specific products, you can visit the GlobalSpec catalog page for Digital Counters.

23 Results
Panel Meters - Counters, Hour Meters -- 314-354C-350-Q-30-PX-ND [354C-350-Q-30-PX from Mueller Electric Company]
from DigiKey

SHAWNEE II HIGH-SPEED DIGITAL PR [See More]

  • Mounting: DINRail
  • Reset: Remote
  • Direction: Up Count; Down Count; Bi-directional Counter
  • Digit Height: 0.3000
LT DIN Rail Digital Transmitter for Batch Controller Analog Input
from Laurel Electronics LLC

Features. Provides automatic control for repetitive liquid fill operations. Available for turbine flow meter pulse signals from 0 Hz to 1 MHz or analog flow meter signals (4-20 mA, 0-1 mA or 0-10V). ±999,999 for batch total, grand total, number of batches, or flow rate. Counts up from 0 to... [See More]

  • Mounting: DINRail
  • Signal Input Type: Frequency / Pulse
  • Functions: Batch Counter
  • Length (Depth): 5.08
Counters -- 313974
from RS Components, Ltd.

Muller BW 70.18 230V 50HZ Counter [See More]

  • Mounting: DINRail; Din rail
  • Reset: None; No reset
  • Functions: Time Meter / Indicator (Clocks)
  • Number of Digits: 5
Panel Meters - Counters, Hour Meters -- 4821-376B-100-Q50-RX-ND [376B-100-Q50-RX from ATC-Diversified Electronics]
from DigiKey

376B SERIES DIGITAL COUNTER [See More]

  • Mounting: DINRail; Screw Terminal
  • Functions: Batch Counter
  • Direction: Up Count; Down Count; Bi-directional Counter
  • Reset: Manual
Counters -- 313980
from RS Components, Ltd.

Muller BW 70.18 115V 50HZ Counter [See More]

  • Mounting: DINRail; Din rail
  • Reset: None; No reset
  • Functions: Time Meter / Indicator (Clocks)
  • Number of Digits: 5
Panel Meters - Counters, Hour Meters -- 4821-385A-500-Q50-PX-ND [385A-500-Q50-PX from ATC-Diversified Electronics]
from DigiKey

385A SERIES TIMER/COUNTER WITH M [See More]

  • Mounting: DINRail
  • Display Type: LED
  • Direction: Up Count; Down Count; Bi-directional Counter
  • Output / Interface: Switch
Counters -- 7263273 [99793710 from Crouzet]
from RS Components, Ltd.

CHMDR Hour Counter DIN-RAIL 24Vac [See More]

  • Mounting: DINRail; Din rail
  • Functions: Count Totalizer; Time Meter / Indicator (Clocks)
  • Direction: Adding
  • Reset: None; No reset
Panel Meters - Counters, Hour Meters -- 4821-5708A-ND [5708A from ATC-Diversified Electronics]
from DigiKey

5708A MULTIFUNCTION TIMER-COUNTE [See More]

  • Mounting: DINRail; Screw Terminal
  • Display Type: LCD
  • Reset: Manual
  • Digit Height: 0.3150
Counters -- 8493860
from RS Components, Ltd.

Muller BG 70.18 12-48V DC Counter [See More]

  • Mounting: DINRail; Din rail, flush mount
  • Reset: None; No reset
  • Functions: Time Meter / Indicator (Clocks)
  • Display Type: Led
Counters -- 8493863
from RS Components, Ltd.

Muller BG 70.89 12-48V DC Counter [See More]

  • Mounting: DINRail; Din rail, flush mount
  • Reset: None; No reset
  • Functions: Time Meter / Indicator (Clocks)
  • Display Type: Led
Counters -- 8619854
from RS Components, Ltd.

Muller BW 70.18 24V 50HZ Counter [See More]

  • Mounting: DINRail; Din rail
  • Number of Digits: 7
  • Reset: None; No reset
  • Digit Height: 0.1024
Preset Counter -- NE230
from Baumer Ltd.

Measuring and processing of quality and quantity-relevant production data are cycles repeating a thousand times at machines and production facilities. By their controllers and process displays Baumer provides the task-matching, practice-oriented equipment. Process displays and tachometers enable... [See More]

  • Mounting: DINRail; Surface Mount
  • Direction: Up Count
  • Number of Functions: Multi
  • Functions: Count Totalizer; Time Meter / Indicator (Clocks)
1/16 DIN Counter and Batch Controller -- DPF940000
from OMEGA Engineering, Inc.

The DPF940000 Series counters are available as a standard counter or a batch counter. The standard counter is available with single or dual presets. The batch counter has a main process counter with dual presets and a secondary counter with a single preset. The secondary counter can be selected to... [See More]

  • Mounting: DINRail
  • Direction: Up Count; Down Count; Bi-directional Counter
  • Number of Functions: Multi
  • Functions: Controller; Batch Counter (optional feature)
Timer / Counter / Tachometer -- CTA Series
from Delta Electronics (Americas)

CTA Timer/Counter/Tachometer is able to receive external input signals and calculate the times of events, frequency and driving speed. CTA can be applied to batch counting, total counting, length measurement, position control, accurate timing, rotation speed and so on. CTA Timer/Counter/Tachometer... [See More]

  • Mounting: DINRail; Panel
  • Functions: Batch Counter; Count Totalizer; Ratemeters (Tachometers); Counter / Timer Combination
  • Number of Functions: Multi
  • Reset: Manual
1-8 DIN Awesome Display Dual Preset Counter, S628 Series
from Specialty Product Technologies

The Veeder-Root brand C628 Counters are members of a family of 1/8 DIN instruments which offer breakthrough display technology as well as easy-to-program user setup. The large LED display features the ability to change color based on process status such as exceeding the count preset. Therefore, when... [See More]

  • Mounting: DINRail
  • Functions: Preset
  • Direction: Up Count
  • Display Type: LED
Programmable Timer & Counter -- EZM-7750
from Hoyt Electrical Instrument Works, Inc.

SHAFT ROTATION monitors, frequently called ZERO SPEED or TACHOMETER relays operate when the pulses (usually generated by a proximity switch) received fall below a user selected set point. This situation is sometimes caused by something jamming the machine. The motor(s) draws excessive current thus... [See More]

  • Mounting: DINRail
  • Direction: Bi-directional Counter
  • Number of Functions: Multi
  • Functions: Batch Counter; Count Totalizer; Ratemeters (Tachometers); Time Meter / Indicator (Clocks); Counter / Timer Combination
Dual Ratemeter / Totalizer -- DPF80
from OMEGA Engineering, Inc.

The DPF80 series (Dual Rate Totalizer) is a 5 digit Ratemeter, 6 digit Totalizer in a 1 /8 DIN package. The DPF80 Series is the ideal solution for many flow meter applications. Omega offers many different types of flowmeters: paddlewheels, turbines, positivie displacement, annemometers, mass flow,... [See More]

  • Mounting: DINRail
  • Functions: Count Totalizer; Ratemeters (Tachometers); Counter / Timer Combination
  • Number of Functions: Multi
  • Reset: Manual
1-8 DIN Awesome Display Position Indicator, S628 Series
from Specialty Product Technologies

The Veeder-Root brand C628 Position Indicator is a member of a family of 1/8 DIN instruments which offer breakthrough display technology as well as easy-to-program user setup. The large LED display features the ability to change color based on process status such as exceeding the high alarm value. [See More]

  • Mounting: DINRail
  • Display Type: LED
  • Functions: Position Indicator
  • Number of Digits: 5
Frequency Input Ratemeter / Totalizer -- DPF70
from OMEGA Engineering, Inc.

The DPF70 Series is the ideal solution for many flow meter applications. Omega offers many different types of flowmeters: paddlewheels, turbines, positivie displacement, annemometers, mass flow, etc. for many application solutions. [See More]

  • Mounting: DINRail
  • Functions: Count Totalizer; Ratemeters (Tachometers); Counter / Timer Combination
  • Number of Functions: Multi
  • Reset: Manual
1-8 DIN Max Jr. Dual Preset Counter
from Specialty Product Technologies

MAX Jr. Count 2 handles cut-to-length, filling, batching, locating, and many other applications. Its high speed bidirectional operation, and programmable features assure a no compromise solution to almost any count/control problem. A totalizing-only mode of operation is included which allows the... [See More]

  • Mounting: DINRail
  • Functions: Preset
  • Direction: Up Count
  • Display Type: LED
1/16 DIN Programmable Multifunction Counter -- C346
from Specialty Product Technologies

The C346 Series is a full featured preset counter that can be field configured to perform as a rate meter or an elapsed time counter, both with outputs. Chose an LCD display or the industry's only 6 digit, 48mm x 48mm preset counter, with an LED display. [See More]

  • Mounting: DINRail
  • Functions: Ratemeters (Tachometers); Time Meter / Indicator (Clocks)
  • Number of Functions: Multi
  • Reset: Remote; Manual; Auto
LED Single Preset Counter -- V4545
from Specialty Product Technologies

The Veeder-Root brand V4545 Preset Counter breaks new ground for counters with LED displays. By providing capabilities well beyond event counting, the new V4545 Counter offers greater functionality along with the high visibility of an LED display. [See More]

  • Mounting: DINRail
  • Functions: Batch Counter; Preset
  • Direction: Up Count
  • Display Type: LED
MITE Totalizer -- 7999 Series
from Specialty Product Technologies

The MITE Series is a versatile family of LCD totalizers that includes unidirectional and bidirectional models. Based on the latest CMOS circuitry, they feature a long-life internal power source, high count-speed capability, and eight-digit liquid crystal display. [See More]

  • Mounting: DINRail
  • Direction: Up Count; Down Count; Bi-directional Counter
  • Number of Functions: Single
  • Functions: Count Totalizer