Down Digital Counters
from Fargo Controls, Inc.
The PS3-12 & PS3-22 are 1 and 2 preset counters. They offer scaling, which allows for displaying of specific units or lengths. They accept a variety of inputs making them suitable for a wide range of applications. FEATURES: Up down counter/timer control. AC/DC and self powered versions. LCD... [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Functions: Count Totalizer; Preset; Time Meter / Indicator (Clocks); Counter / Timer Combination
- Number of Functions: Multi
- Reset: Manual
from DigiKey
COUNTER LCD 6 CHAR 12-48V PNL MT [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Remote; Manual
- Functions: Preset
- Display Type: Backlit/LCD
from Fargo Controls, Inc.
The PS2 Programmable Electronic Counter & Ratemeter displays count rate or total in several operating modes. Two preset outputs can control rate, count, batching, positioning, length, distance, flow, etc. All three versions CR, CP & RP have presets and scaling. CR is a 6 digit counter and 5... [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Functions: Arithmetic Functions; Controller; Batch Counter; Count Totalizer; Preset; Ratemeters (Tachometers)
- Number of Functions: Multi
- Reset: 4-30 VDC Negative Edge, Rear Terminal
from DigiKey
COUNTER LCD 4 CHAR 12-24V PNL MT [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Remote; Manual
- Functions: Preset
- Display Type: Backlit/LCD
from Fargo Controls, Inc.
Electronic LCD counters that are battery powered (10-year battery life). They have an 8 digit LCD display, a push button reset, and accept a wide range of inputs including quadrature. Their reset function can be disabled if desired. These units also have a programmable decimal point. FEATURES:... [See More]
- Direction: Up Count; Down Count
- Functions: Count Totalizer
- Number of Functions: Single
- Reset: Manual
from DigiKey
COUNTER LCD 6 CHAR 12-24V PNL MT [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Remote; Manual
- Functions: Preset
- Display Type: Backlit/LCD
from DigiKey
COUNTER LCD 6 CHAR 100-240V PNL [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Remote; Manual
- Functions: Preset
- Display Type: Backlit/LCD
from DigiKey
COUNTER LCD 6 CHAR 12-24V PNL MT [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Remote; Manual
- Functions: Preset
- Display Type: Backlit/LCD
from DigiKey
COUNTER LCD 6 CHAR 100-240V PNL [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Remote; Manual
- Functions: Preset
- Display Type: Backlit/LCD
from DigiKey
COUNTER LCD 4 CHAR 100-240V PNL [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Remote; Manual
- Functions: Preset
- Display Type: Backlit/LCD
from DigiKey
COUNTER LCD 4 CHAR 12-24V PNL MT [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Remote; Manual
- Functions: Preset
- Display Type: Backlit/LCD
from DigiKey
DUAL 6-DIGIT LCD DISPLAY UDM60 [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Digit Height: 0.3940
- Functions: Preset; Ratemeters (Tachometers)
- Maximum Count Frequency: 50
from DigiKey
COUNTER,DIGITAL,1-STAGE/TOTAL/PR [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Remote; Manual
- Functions: Count Totalizer; Preset
- Display Type: Backlit/LCD
from DigiKey
COUNTER/TACHOMETER,DIGITAL,MULTI [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Remote; Manual
- Functions: Batch Counter; Count Totalizer; Preset; Ratemeters (Tachometers)
- Display Type: Backlit/LCD
from DigiKey
TACHOMETER, 11-PIN SOCKET, 1-STA [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Remote; Manual
- Functions: Ratemeters (Tachometers)
- Display Type: Backlit/LCD
from DigiKey
COUNTER LCD 4 CHAR 100-240V PNL [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Remote; Manual
- Functions: Preset
- Display Type: Backlit/LCD
from DigiKey
COUNTER LCD 4 CHAR 100-240V PNL [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Remote; Manual
- Functions: Preset
- Display Type: Backlit/LCD
from DigiKey
COUNTER LCD 4 CHAR 12-24V PNL MT [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Remote; Manual
- Functions: Preset
- Display Type: Backlit/LCD
from DigiKey
COUNTER LCD 4 CHAR 12-24V PNL MT [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Remote; Manual
- Functions: Preset
- Display Type: Backlit/LCD
from DigiKey
TACHOMETER LED 6 CHAR 10-30V [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Remote; Manual
- Functions: Count Totalizer; Ratemeters (Tachometers)
- Display Type: LED
from DigiKey
SHAWNEE II HIGH-SPEED DIGITAL PR [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Digit Height: 0.3000
- Reset: Remote
- Output / Interface: Switch
from DigiKey
PROGRAMMABLE COUNTER [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Remote; Manual
- Functions: Preset; Ratemeters (Tachometers)
- Display Type: LED
from DigiKey
376B SERIES DIGITAL COUNTER [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Manual
- Functions: Batch Counter
- Display Type: LED
from DigiKey
385A SERIES TIMER/COUNTER WITH M [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Output / Interface: Switch
- Display Type: LED
- Power Supply: AC
from DigiKey
COUNTER LCD 6 CHAR 115V PANEL MT [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Manual
- Functions: Batch Counter; Count Totalizer; Preset; Ratemeters (Tachometers)
- Display Type: LCD
from DigiKey
COUNTER LCD 6 CHAR 115V PANEL MT [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Manual
- Functions: Batch Counter; Count Totalizer; Preset; Ratemeters (Tachometers)
- Display Type: LCD
from DigiKey
COUNTER LCD 6 CHAR 10-30V PANEL [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Remote; Manual
- Functions: Count Totalizer; Preset; Ratemeters (Tachometers)
- Display Type: Backlit/LCD
from OMEGA Engineering, Inc.
The DPF940000 Series counters are available as a standard counter or a batch counter. The standard counter is available with single or dual presets. The batch counter has a main process counter with dual presets and a secondary counter with a single preset. The secondary counter can be selected to... [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Functions: Controller; Batch Counter (optional feature)
- Number of Functions: Multi
- Reset: Manual
from Trumeter Company, Inc.
Miniature, 6 digit LCD PCB mount totalising counter designed for minimal power requirement. These miniature 6 digit totalising counters are suitable for either direct PCB mounting, or panel mounting with bezel supplied. Features. Uses the latest CMOS circuitry to achieve quiescent current... [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Functions: Count Totalizer
- Number of Functions: Single
- Reset: Manual
from CARLO GAVAZZI Automation Components
24x48mm up to 2 inputs up-down counters for flush mounting. NPN, PNP or voltage inputs allow connection to any type of sensors or open collector output. The front key, which can be locked, allows fast and easy counting reset. 8 digit LCD display. 8mm digits. Reset button with locking function. [See More]
- Direction: Up Count; Down Count; Bi-directional Counter; Quad
- Functions: Pulse Counter
- Number of Functions: Single
- Reset: Remote
from Specialty Product Technologies
The MITE Series is a versatile family of LCD totalizers that includes unidirectional and bidirectional models. Based on the latest CMOS circuitry, they feature a long-life internal power source, high count-speed capability, and eight-digit liquid crystal display. [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Functions: Count Totalizer
- Number of Functions: Single
- Reset: Auto (optional feature)
from Electro-Sensors, Inc.
Full Logic Control Process Counter. Features. • Displays process, batch, total, and rate. • Full diagnostic functions. • Three programmable transistor. setpoint outputs and AC inputs. • Non-volatile memory. • Keypad lockout. • ETL approved to applicable UL and. CSA... [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Functions: Arithmetic Functions; Batch Counter; Count Totalizer; Preset; Pulse Counter; Ratemeters (Tachometers)
- Number of Functions: Multi
- Reset: Remote; Manual; Auto; Separate Reset for Batch, Process, Total
from Trumeter Company, Inc.
A compact LCD counter designed for many applications, screw terminals ensures fast wiring and features including backlight (external 5VDC supply required), decimal point selection, count direction indication and 9mm high digits. Features. 9mm high contrast LCD display. 10 year battery life. [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Manual
- Number of Functions: Single
- Display Type: LCD
from Trumeter Company, Inc.
The Redington 3400 Series provides a large display, with 0.28 ” [7mm] high characters, in the industry standard housings. Units are available in 5 different housings All models are totally sealed and are capable of submersion in 6 ’ [2 meters] of water. A wide operating voltage,... [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Display Type: LED
- Number of Functions: Multi
- Programming: Keypad (optional feature)
from Trumeter Company, Inc.
This versatile counter with prescaling can be configured for quadrature or uni-directional inputs, dual preset or single preset with batch preset. Reset can be automatic, manual or electronic with a sink (NPN) or source (PNP) input. The display is a supertwist high visibility backlit LCD which can... [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Manual; Auto
- Number of Functions: Multi
- Display Type: LCD
from Trumeter Company, Inc.
This versatile count up or count down predetermining counter/timer with prescaler has a wide range of innovative and attractive features. Designed with imagination and built to the highest standards it offers both counting and timing functions in one unit. Simple programming via menu driven display. [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Reset: Manual; Auto
- Number of Functions: Multi
- Display Type: LCD
from Trumeter Company, Inc.
The Redington 3400 Series provides a large display, with 0.28 ” [7mm] high characters, in the industry standard housings. Units are available in 5 different housings. All models are totally sealed and are capable of submersion in 6 ’ [2 meters] of water. A wide operating voltage,... [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Functions: Count Totalizer
- Number of Functions: Multi
- Reset: Manual (optional feature)
from Trumeter Company, Inc.
8 digit LCD bi-directional totalising counter for PCB mounting, with pushbutton reset. This PCB mount bi-directional totalising counter operates from an external 3VDC supply. It is supplied with an electrical reset. See also model 7401AS wich is supplied without a front panel pushbutton reset. [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Functions: Count Totalizer
- Number of Functions: Single; Multi
- Reset: Manual
from Trumeter Company, Inc.
A 6 figure, battery powered, push-button or key reset, electronic LCD totalizer, available in base mount or panel mount configuration. No external power supply is required. Large 0.50 inch (12 mm) LCD figures for fast, easy reading. Operates at 6-240 VAC/VDC. Long lasting internal lithium battery. [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Functions: Count Totalizer
- Number of Functions: Multi
- Reset: Manual
from Trumeter Company, Inc.
Simultaneous operation in different modes is now possible with this recent development of the highly successful 9100 multi-function counter. Additional enhancements include 3-line display, more keys, network capability, enhanced programming, EEPROM memory avoiding the need for a battery, and... [See More]
- Direction: Up Count; Down Count; Bi-directional Counter
- Functions: Ratemeters (Tachometers)
- Number of Functions: Multi
- Reset: Manual; Auto