Encoder Digital Counters
from Yaskawa America, Inc. - Motion Division
Features. Easy Web Insterface. Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus. Achieve reaction... [See More]
- Sensor & Specialized Inputs: Encoder
- Functions: Pulse Counter
- Number of Functions: Single
- Reset: Reset Input Available
from Hoyt Electrical Instrument Works, Inc.
SHAFT ROTATION monitors, frequently called ZERO SPEED or TACHOMETER relays operate when the pulses (usually generated by a proximity switch) received fall below a user selected set point. This situation is sometimes caused by something jamming the machine. The motor(s) draws excessive current thus... [See More]
- Sensor & Specialized Inputs: Encoder; Dry Contact, Inductive or Capacitive Sensor
- Direction: Bi-directional Counter
- Number of Functions: Multi
- Functions: Batch Counter; Count Totalizer; Ratemeters (Tachometers); Time Meter / Indicator (Clocks); Counter / Timer Combination
from Electro-Sensors, Inc.
Full Logic Control Process Counter. Features. • Displays process, batch, total, and rate. • Full diagnostic functions. • Three programmable transistor. setpoint outputs and AC inputs. • Non-volatile memory. • Keypad lockout. • ETL approved to applicable UL and. CSA... [See More]
- Sensor & Specialized Inputs: Encoder; Hall-Effect and Magnetic Puser System
- Direction: Up Count; Down Count; Bi-directional Counter
- Number of Functions: Multi
- Functions: Arithmetic Functions; Batch Counter; Count Totalizer; Preset; Pulse Counter; Ratemeters (Tachometers)
from Specialty Product Technologies
The Veeder-Root brand C628 Counters are members of a family of 1/8 DIN instruments which offer breakthrough display technology as well as easy-to-program user setup. The large LED display features the ability to change color based on process status such as exceeding the count preset. Therefore, when... [See More]
- Sensor & Specialized Inputs: Encoder; Switch
- Functions: Preset
- Direction: Up Count
- Display Type: LED
from Specialty Product Technologies
The Veeder-Root brand C628 Position Indicator is a member of a family of 1/8 DIN instruments which offer breakthrough display technology as well as easy-to-program user setup. The large LED display features the ability to change color based on process status such as exceeding the high alarm value. [See More]
- Sensor & Specialized Inputs: Encoder; Switch
- Display Type: LED
- Functions: Position Indicator
- Number of Digits: 5
from Specialty Product Technologies
MAX Jr. Count 2 handles cut-to-length, filling, batching, locating, and many other applications. Its high speed bidirectional operation, and programmable features assure a no compromise solution to almost any count/control problem. A totalizing-only mode of operation is included which allows the... [See More]
- Sensor & Specialized Inputs: Encoder; Switch
- Functions: Preset
- Direction: Up Count
- Display Type: LED
from Specialty Product Technologies
The C346 Series is a full featured preset counter that can be field configured to perform as a rate meter or an elapsed time counter, both with outputs. Chose an LCD display or the industry's only 6 digit, 48mm x 48mm preset counter, with an LED display. [See More]
- Sensor & Specialized Inputs: Encoder; Switch
- Functions: Ratemeters (Tachometers); Time Meter / Indicator (Clocks)
- Number of Functions: Multi
- Reset: Remote; Manual; Auto
from Specialty Product Technologies
Designed for industrial machine and process control applications, the Series 7910 provides a full complement of programmable features including bidirectional counting modes, programmable output logic and hold times, and RS-422 or RS-232 data communications. A unique dual counter mode lets the Series... [See More]
- Sensor & Specialized Inputs: Encoder; Switch
- Direction: Up Count; Bi-directional Counter
- Number of Functions: Single
- Functions: Preset