Count Totalizer Digital Counters
Last Updated: January 16, 2025 Reviewed by: Mohsen Mostafaei, consulting engineer
Description
A Count Totalizer Digital Counter is an electronic device that records and displays the cumulative count of events or occurrences through digital numerical readouts. These devices convert input signals, whether electrical pulses or mechanical movements, into a digital display format, providing real-time counting information. Modern count totalizers typically feature LCD or LED displays, with some models offering multiple display lines for different counting parameters simultaneously.
Working Principle
Count totalizers operate by receiving input signals, which can be generated by various sensors or switches. When an input signal is detected, the internal microprocessor processes this information and updates the display accordingly. The device uses an internal clock and memory system to maintain accurate counts even during power interruptions. Most units employ signal conditioning circuits to filter out noise and prevent false counts, ensuring accuracy in industrial environments. The counting mechanism can be configured for both addition and subtraction, with some models capable of handling complex counting sequences and multiple input channels simultaneously.
Applications
Count totalizers are extensively used in textile manufacturing for measuring fabric length and monitoring thread breaks during production. In bottling plants, they track bottles per minute and maintain daily production totals. Pharmaceutical companies utilize these devices in tablet pressing operations to ensure exact batch quantities. They're also employed in industrial printing presses to track paper feeds and completed prints. In automotive assembly lines, count totalizers monitor component assembly rates and verify quality control inspection points. Metal stamping operations use them to track die strikes and predict tool wear intervals.
Advantages over other Digital Counters
Count totalizers offer superior noise immunity compared to basic pulse counters, making them more reliable in high-electromagnetic interference environments. Unlike mechanical counters, they maintain count accuracy even at high speeds exceeding 10,000 counts per minute. Many models feature built-in batch control functions, eliminating the need for separate control systems. Their ability to store multiple presets and count values in non-volatile memory surpasses simpler digital counters. Some advanced models offer Ethernet connectivity and data logging capabilities, which standard counters typically lack.
Limitations
These devices often require specialized programming knowledge for initial setup and parameter changes. Most models have maximum counting speed limitations, typically around 25kHz, making them unsuitable for very high-speed applications. Power interruptions in models without battery backup can result in data loss. Some units struggle with accurate counting in environments with excessive vibration or electrical noise. The display visibility can be poor in direct sunlight, particularly for LED models.
Considerations
Initial costs range from $200 for basic models to over $1,000 for advanced units with communication capabilities. Operating expenses are generally low, primarily consisting of power consumption and occasional sensor replacement. Durability varies significantly between manufacturers, with industrial-grade units lasting 8-10 years under normal conditions. Accuracy is typically ±1 count per million counts in stable environments. Maintenance costs are minimal, mainly involving periodic sensor cleaning and calibration checks every 12-18 months. Replacement costs should factor in potential production downtime and reprogramming requirements. Environmental conditions significantly impact longevity, with high-temperature environments potentially reducing lifespan by 40%.
from Laurel Electronics LLC
Features. High accuracy: ±0.005% of span ±1 count. 0-1 mA, 4-20 mA or 0-10V process signal input, (isolated). Converts signal input to a scaled rate or totalized rate. Selectable square root for differential flow. Output accuracy maintained for narrow or wide spans. Extracts square root... [See More]
- Functions: Count Totalizer
- Signal Input Type: Current
- Output / Interface: Voltage; Current; Serial
- Power Supply: AC; DC/Battery; 85-264 Vac or 90-300 Vdc
from DigiKey
COUNTER LCD 8 CHAR PANEL MOUNT [See More]
- Functions: Count Totalizer
- Reset: Remote; Manual
- Direction: Up Count
- Display Type: LCD
from Fargo Controls, Inc.
Miniature LCD counters that are available in 4, 6 and 8 digit models. Their low power consumption is ideal for battery powered applications. Panel and PCB mounting versions are available. FEATURES: Miniature pre-designed totalizer for OEMs. High contrast LCD display. Low power consumption ideal for... [See More]
- Functions: Count Totalizer
- Direction: Up Count
- Number of Functions: Single
- Reset: Contact Closure or Open Collector
from RS Components, Ltd.
CHM24 Hour Counter 20-30Vac / 50Hz [See More]
- Functions: Count Totalizer; Time Meter / Indicator (Clocks)
- Reset: None; No reset
- Direction: Adding
- Display Type: Wheels/Dial; Mechanical
from DigiKey
COUNTER LCD 8 CHAR PANEL MOUNT [See More]
- Functions: Count Totalizer
- Reset: Remote; Manual
- Direction: Up Count
- Display Type: LCD
from Fargo Controls, Inc.
Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a wide range of inputs. Their reset function can be disabled if desired. These self-powered LCD counters are designed for... [See More]
- Functions: Count Totalizer
- Direction: Up Count
- Number of Functions: Single
- Reset: Manual
from RS Components, Ltd.
CHM15 Hour Counter 4.5-35Vdc [See More]
- Functions: Count Totalizer; Time Meter / Indicator (Clocks)
- Reset: None; No reset
- Direction: Adding
- Display Type: Wheels/Dial; Mechanical
from DigiKey
COUNTER LCD 8 CHAR PANEL MOUNT [See More]
- Functions: Count Totalizer
- Reset: Remote; Manual
- Direction: Up Count
- Display Type: LCD
from Fargo Controls, Inc.
The PS3-12 & PS3-22 are 1 and 2 preset counters. They offer scaling, which allows for displaying of specific units or lengths. They accept a variety of inputs making them suitable for a wide range of applications. FEATURES: Up down counter/timer control. AC/DC and self powered versions. LCD... [See More]
- Functions: Count Totalizer; Preset; Time Meter / Indicator (Clocks); Counter / Timer Combination
- Direction: Up Count; Down Count; Bi-directional Counter
- Number of Functions: Multi
- Reset: Manual
from RS Components, Ltd.
CMM48 Hour/Impulse Counter 10-30Vdc [See More]
- Functions: Count Totalizer; Pulse Counter; Time Meter / Indicator (Clocks)
- Display Type: Wheels/Dial; Mechanical
- Direction: Adding
- Number of Digits: 8
from DigiKey
COUNTER LCD 8 CHAR PANEL MOUNT [See More]
- Functions: Count Totalizer
- Reset: Remote; Manual
- Direction: Up Count
- Display Type: Backlit/LCD
from Fargo Controls, Inc.
This Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter/Tachometer with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series... [See More]
- Functions: Count Totalizer; Ratemeters (Tachometers); Time Meter / Indicator (Clocks); Counter / Timer Combination
- Direction: Bi-directional Counter
- Number of Functions: Multi
- Reset: Manual (optional feature); Auto (optional feature)
from RS Components, Ltd.
CHMDR Hour Counter DIN-RAIL 24Vac [See More]
- Functions: Count Totalizer; Time Meter / Indicator (Clocks)
- Reset: None; No reset
- Direction: Adding
- Display Type: Wheels/Dial; Mechanical
from DigiKey
COUNTER LCD 6 CHAR 24V PANEL MT [See More]
- Functions: Batch Counter; Count Totalizer; Ratemeters (Tachometers)
- Reset: Remote; Manual
- Direction: Up Count; Down Count; Bi-directional Counter
- Display Type: Backlit/LCD
from Fargo Controls, Inc.
The PS2 Programmable Electronic Counter & Ratemeter displays count rate or total in several operating modes. Two preset outputs can control rate, count, batching, positioning, length, distance, flow, etc. All three versions CR, CP & RP have presets and scaling. CR is a 6 digit counter and 5... [See More]
- Functions: Arithmetic Functions; Controller; Batch Counter; Count Totalizer; Preset; Ratemeters (Tachometers)
- Direction: Up Count; Down Count; Bi-directional Counter
- Number of Functions: Multi
- Reset: 4-30 VDC Negative Edge, Rear Terminal
from DigiKey
COUNTER,DIGITAL,1-STAGE/TOTAL/PR [See More]
- Functions: Count Totalizer; Preset
- Reset: Remote; Manual
- Direction: Up Count; Down Count; Bi-directional Counter
- Display Type: Backlit/LCD
from Fargo Controls, Inc.
Electronic LCD counters that are battery powered (10-year battery life). They have an 8 digit LCD display, a push button reset, and accept a wide range of inputs including quadrature. Their reset function can be disabled if desired. These units also have a programmable decimal point. FEATURES:... [See More]
- Functions: Count Totalizer
- Direction: Up Count; Down Count
- Number of Functions: Single
- Reset: Manual
from DigiKey
COUNTER/TACHOMETER,DIGITAL,MULTI [See More]
- Functions: Batch Counter; Count Totalizer; Preset; Ratemeters (Tachometers)
- Reset: Remote; Manual
- Direction: Up Count; Down Count; Bi-directional Counter
- Display Type: Backlit/LCD
from Fargo Controls, Inc.
Electronic LED 6 digit counter, large .56" characters, accepts DC PNP inputs with a variety of functions. Features. CSA Approval, CE Compliant. Count speed up to 10k Hz. No gears needed for rate measurement. NEMA 4X / IP 65 front panel. Optional RS232 / RS422 Communicatio. Large LED display [See More]
- Functions: Count Totalizer
- Direction: Up Count
- Number of Functions: Single
- Reset: 4-30 VDC Negative Edge, Rear Terminal
from DigiKey
COUNTER LCD 6 CHAR 20-60V PNL MT [See More]
- Functions: Count Totalizer
- Reset: Remote
- Direction: Up Count
- Display Type: LCD
from DigiKey
COUNTER LCD 6 CHAR 100-230V PNL [See More]
- Functions: Count Totalizer
- Reset: Remote
- Direction: Up Count
- Display Type: LCD
from DigiKey
COUNTER LCD 6 CHAR 6-12V T/H [See More]
- Functions: Count Totalizer
- Reset: Remote
- Direction: Up Count
- Display Type: LCD
from DigiKey
TACHOMETER LED 6 CHAR 10-30V [See More]
- Functions: Count Totalizer; Ratemeters (Tachometers)
- Reset: Remote; Manual
- Direction: Up Count; Down Count; Bi-directional Counter
- Display Type: LED
from DigiKey
COUNTER LCD 8 CHAR 3V PANEL MT [See More]
- Functions: Count Totalizer
- Reset: Remote; Manual
- Direction: Up Count
- Display Type: LCD
from DigiKey
COUNTER LCD 8 CHAR 3V PANEL MT [See More]
- Functions: Count Totalizer
- Reset: Remote; Manual
- Direction: Up Count
- Display Type: LCD
from DigiKey
COUNTER LCD 6 CHAR 115V PANEL MT [See More]
- Functions: Batch Counter; Count Totalizer; Preset; Ratemeters (Tachometers)
- Reset: Manual
- Direction: Up Count; Down Count; Bi-directional Counter
- Display Type: LCD
from DigiKey
COUNTER LCD 6 CHAR 115V PANEL MT [See More]
- Functions: Batch Counter; Count Totalizer; Preset; Ratemeters (Tachometers)
- Reset: Manual
- Direction: Up Count; Down Count; Bi-directional Counter
- Display Type: LCD
from Trumeter Company, Inc.
Miniature, 6 digit LCD PCB mount totalising counter designed for minimal power requirement. These miniature 6 digit totalising counters are suitable for either direct PCB mounting, or panel mounting with bezel supplied. Features. Uses the latest CMOS circuitry to achieve quiescent current... [See More]
- Functions: Count Totalizer
- Direction: Up Count; Down Count; Bi-directional Counter
- Number of Functions: Single
- Reset: Manual
from Specialty Product Technologies
The Veeder-Root brand C628 Totalizer is a member of a family of 1/8 DIN instruments which offer breakthrough display technology as well as easy-to-program user setup. Its large LED display features the ability to change color based on process status such as exceeding the count preset. Therefore,... [See More]
- Functions: Count Totalizer
- Display Type: LED
- Direction: Up Count
- Number of Digits: 5
from Simpson Electric Company
The S660 Counter series consists of five models: the S660, S661, S662, S663 and S664 that can take a variety of input types. The counter family has been designed to handle a broad range of your roughest industrial applications with the NEMA 4X rated front cover. The S660 series are programmed from... [See More]
- Functions: Count Totalizer; Ratemeters (Tachometers)
- Number of Digits: 4 to 6
- Display Type: LED
- Programming: Keypad
from Electro-Sensors, Inc.
Full Logic Control Process Counter. Features. • Displays process, batch, total, and rate. • Full diagnostic functions. • Three programmable transistor. setpoint outputs and AC inputs. • Non-volatile memory. • Keypad lockout. • ETL approved to applicable UL and. CSA... [See More]
- Functions: Arithmetic Functions; Batch Counter; Count Totalizer; Preset; Pulse Counter; Ratemeters (Tachometers)
- Direction: Up Count; Down Count; Bi-directional Counter
- Number of Functions: Multi
- Reset: Remote; Manual; Auto; Separate Reset for Batch, Process, Total
from OMEGA Engineering, Inc.
The DPF80 series (Dual Rate Totalizer) is a 5 digit Ratemeter, 6 digit Totalizer in a 1 /8 DIN package. The DPF80 Series is the ideal solution for many flow meter applications. Omega offers many different types of flowmeters: paddlewheels, turbines, positivie displacement, annemometers, mass flow,... [See More]
- Functions: Count Totalizer; Ratemeters (Tachometers); Counter / Timer Combination
- Reset: Manual
- Number of Functions: Multi
- Display Type: LED
from Hoyt Electrical Instrument Works, Inc.
SHAFT ROTATION monitors, frequently called ZERO SPEED or TACHOMETER relays operate when the pulses (usually generated by a proximity switch) received fall below a user selected set point. This situation is sometimes caused by something jamming the machine. The motor(s) draws excessive current thus... [See More]
- Functions: Batch Counter; Count Totalizer; Ratemeters (Tachometers); Time Meter / Indicator (Clocks); Counter / Timer Combination
- Direction: Bi-directional Counter
- Number of Functions: Multi
- Reset: Manual; Auto
from Airotronics
The MC series Coin Counting Timers combine a Single Shot timing mode and coin counting capability with microprocessor technology for reliability and accuracy. Two 4-position binary dipswitches allow users to select the number of coins as well as the time period. The switches can accommodate from 1... [See More]
- Functions: Count Totalizer; One Shot Timer; Counter / Timer Combination
- Direction: Up Count
- Number of Functions: Multi
- Reset: Manual
from Baumer Ltd.
Measuring and processing of quality and quantity-relevant production data are cycles repeating a thousand times at machines and production facilities. By their controllers and process displays Baumer provides the task-matching, practice-oriented equipment. Process displays and tachometers enable... [See More]
- Functions: Count Totalizer
- Direction: Up Count
- Number of Functions: Single
- Reset: Manual
from Global Digital Instruments LLC
NewGen Series panel mount meters offer a wide range of functions and possible configurations. NewGen LCD meters can be configured as an hour meter, resettable timer, event counter, voltmeter, or tachometer. Multiple functions can be programmed into the same meter making the NewGen series much more... [See More]
- Functions: Count Totalizer; Preset
- Direction: Up Count
- Number of Functions: Multi
- Reset: Manual (optional feature); User Input Reset
from Delta Electronics (Americas)
CTA Timer/Counter/Tachometer is able to receive external input signals and calculate the times of events, frequency and driving speed. CTA can be applied to batch counting, total counting, length measurement, position control, accurate timing, rotation speed and so on. CTA Timer/Counter/Tachometer... [See More]
- Functions: Batch Counter; Count Totalizer; Ratemeters (Tachometers); Counter / Timer Combination
- Reset: Manual
- Number of Functions: Multi
- Display Type: LED
from Trumeter Company, Inc.
The 7016 comes ready for fitment & features flying leads for connection to remote contact closure input devices. Features. Self powered for 3-4 years using a 1.5V button cell. 4/6 digit 6mm character high contrast LCD display. Low power CMOS circuitry to achieve an expected battery life of 3 to... [See More]
- Functions: Count Totalizer
- Direction: Up Count
- Number of Functions: Single
- Reset: Manual
from Specialty Product Technologies
The MAX Jr. Series provides the flexibility needed for the most demanding item counting and length measurement applications. Its bidirectional operation, high contrast display with polarity indicator, and reference preset function make it especially well-suited for use as a low cost position... [See More]
- Functions: Count Totalizer; Position Indicator
- Display Type: LED
- Direction: Up Count
- Number of Digits: 5
from OMEGA Engineering, Inc.
The DPF70 Series is the ideal solution for many flow meter applications. Omega offers many different types of flowmeters: paddlewheels, turbines, positivie displacement, annemometers, mass flow, etc. for many application solutions. [See More]
- Functions: Count Totalizer; Ratemeters (Tachometers); Counter / Timer Combination
- Reset: Manual
- Number of Functions: Multi
- Display Type: LED
from Baumer Ltd.
Measuring and processing of quality and quantity-relevant production data are cycles repeating a thousand times at machines and production facilities. By their controllers and process displays Baumer provides the task-matching, practice-oriented equipment. Process displays and tachometers enable... [See More]
- Functions: Batch Counter; Count Totalizer
- Direction: Up Count
- Number of Functions: Multi
- Reset: Manual
from Global Digital Instruments LLC
SenDEC Panel Mount Inductive meters need only one wire to be connected and they mount easily in a dash or instrument panel. Panel Mount Inductive Meters can be programmed with Flash Alert Service Alarms and Tachometer function for 1 or 2 cylinder gas engines. All SenDEC meters are fully epoxy... [See More]
- Functions: Count Totalizer; Preset
- Direction: Up Count
- Number of Functions: Multi
- Reset: Manual (optional feature); User Input Reset
from Trumeter Company, Inc.
8 digit LCD self powered totalising counter in a 24 x 48 DIN standard case. Powered by their own integral lithium batteries these totalising counters have a front panel reset pushbutton which can be enabled or disabled by a wiring connection or external contact closure. Features. Use of the latest... [See More]
- Functions: Count Totalizer
- Direction: Up Count
- Number of Functions: Single
- Reset: Manual
from Specialty Product Technologies
A very compact tachometer available standard with choice of LCD or LED display. Choose from self-powered models containing a 7 year lithium battery, or from models accepting an external 12 - 24 VDC power supply. Externally powered units utilize a nonvolatile RAM to retain data during absence of... [See More]
- Functions: Count Totalizer; Ratemeters (Tachometers); Time Totalizer
- Reset: Remote; Manual
- Direction: Bi-directional Counter
- Display Type: LED; LCD
from OMEGA Engineering, Inc.
The WM7400/WM7600 Series weighmeters provide fast, easy counting and weighing. Their 304 SS enclosure is designed for washdown applications and has an adjustable U-bracket for bench or wall mounting. On the sealed keypad, the user can perform complex functions with the push of a button. The WM7600... [See More]
- Functions: Count Totalizer; Weighing
- Direction: Up Count
- Number of Functions: Multi
- Reset: Manual
from Baumer Ltd.
Measuring and processing of quality and quantity-relevant production data are cycles repeating a thousand times at machines and production facilities. By their controllers and process displays Baumer provides the task-matching, practice-oriented equipment. Process displays and tachometers enable... [See More]
- Functions: Batch Counter; Count Totalizer; Time Meter / Indicator (Clocks)
- Direction: Up Count
- Number of Functions: Multi
- Reset: Manual
from Global Digital Instruments LLC
The SenDEC Motortach performs Tachometer, Hour meter, and Flash Alert functions on ANY rotating shaft, rotating gear, or pulley. The MotorTACH does NOT require any external power and can be used on Diesel engines, Compressors, Heating motors, Process equipment, Power equipment, Generators, or a host... [See More]
- Functions: Count Totalizer; Preset
- Direction: Up Count
- Number of Functions: Multi
- Reset: Manual (optional feature); User Input Reset
from Trumeter Company, Inc.
The Redington 3400 Series provides a large display, with 0.28 ” [7mm] high characters, in the industry standard housings. Units are available in 5 different housings. All models are totally sealed and are capable of submersion in 6 ’ [2 meters] of water. A wide operating voltage,... [See More]
- Functions: Count Totalizer
- Direction: Up Count; Down Count; Bi-directional Counter
- Number of Functions: Multi
- Reset: Manual (optional feature)
from Specialty Product Technologies
The A103 Preset Counters are amazingly compact in size and low in cost, with a full complement of popular features. In addition to the preset counter models shown here, the A103 series also includes matching indicators for count-totalizing, timing, and rate/speed metering, as well as preset-timer... [See More]
- Functions: Count Totalizer; Position Indicator; Ratemeters (Tachometers)
- Reset: Remote; Manual
- Direction: Bi-directional Counter
- Display Type: LCD; Backlit/LCD
from Baumer Ltd.
Measuring and processing of quality and quantity-relevant production data are cycles repeating a thousand times at machines and production facilities. By their controllers and process displays Baumer provides the task-matching, practice-oriented equipment. Process displays and tachometers enable... [See More]
- Functions: Batch Counter; Count Totalizer; Time Meter / Indicator (Clocks)
- Direction: Up Count
- Number of Functions: Multi
- Reset: Manual
from Global Digital Instruments LLC
The new SenDEC 806-6xx Series is the easiest way to measure the run time of any equipment that vibrates during operation. No wires! The meter is activated by vibration and accumulates hours as long as the equipment is vibrating. These meters are also available with SenDEC Flash Alert ™ that... [See More]
- Functions: Count Totalizer; Preset
- Direction: Up Count
- Number of Functions: Multi
- Reset: Manual (optional feature); User Input Reset
from Trumeter Company, Inc.
8 digit LCD bi-directional totalising counter for PCB mounting, with pushbutton reset. This PCB mount bi-directional totalising counter operates from an external 3VDC supply. It is supplied with an electrical reset. See also model 7401AS wich is supplied without a front panel pushbutton reset. [See More]
- Functions: Count Totalizer
- Direction: Up Count; Down Count; Bi-directional Counter
- Number of Functions: Single; Multi
- Reset: Manual
from Specialty Product Technologies
The MITE Series is a versatile family of LCD totalizers that includes unidirectional and bidirectional models. Based on the latest CMOS circuitry, they feature a long-life internal power source, high count-speed capability, and eight-digit liquid crystal display. [See More]
- Functions: Count Totalizer
- Direction: Up Count; Down Count; Bi-directional Counter
- Number of Functions: Single
- Reset: Auto (optional feature)
from Baumer Ltd.
Measuring and processing of quality and quantity-relevant production data are cycles repeating a thousand times at machines and production facilities. By their controllers and process displays Baumer provides the task-matching, practice-oriented equipment. Process displays and tachometers enable... [See More]
- Functions: Batch Counter; Count Totalizer; Time Meter / Indicator (Clocks)
- Direction: Up Count
- Number of Functions: Multi
- Reset: Manual
from Global Digital Instruments LLC
SenDEC's N110 and N111 series surface mounted inductive hour meters and tach/hour meters are perfect for monitoring run time and tracking maintenance on any gas-powered equipment. All SenDEC surface mounted meters utilize a patented 1-wire hook-up which makes installation fast and easy. Options on... [See More]
- Functions: Count Totalizer; Preset
- Direction: Up Count
- Number of Functions: Multi
- Reset: Manual (optional feature); User Input Reset
from Trumeter Company, Inc.
A 6 figure, battery powered, push-button or key reset, electronic LCD totalizer, available in base mount or panel mount configuration. No external power supply is required. Large 0.50 inch (12 mm) LCD figures for fast, easy reading. Operates at 6-240 VAC/VDC. Long lasting internal lithium battery. [See More]
- Functions: Count Totalizer
- Direction: Up Count; Down Count; Bi-directional Counter
- Number of Functions: Multi
- Reset: Manual
from Baumer Ltd.
Measuring and processing of quality and quantity-relevant production data are cycles repeating a thousand times at machines and production facilities. By their controllers and process displays Baumer provides the task-matching, practice-oriented equipment. Process displays and tachometers enable... [See More]
- Functions: Count Totalizer; Time Meter / Indicator (Clocks)
- Direction: Up Count
- Number of Functions: Multi
- Reset: Manual
from Baumer Ltd.
Measuring and processing of quality and quantity-relevant production data are cycles repeating a thousand times at machines and production facilities. By their controllers and process displays Baumer provides the task-matching, practice-oriented equipment. Process displays and tachometers enable... [See More]
- Functions: Count Totalizer; Pulse Counter
- Direction: Up Count
- Number of Functions: Multi
- Reset: Manual