Automatic Emissivity Adjustment Infrared Thermometers

6 Results
Infrared Thermometer -- SPOT+ GS Pyrometer - Galvanized and Galvannealed Strip
from LAND

Combining AMETEK Land ’s cutting-edge, non-contact SPOT+ technology with specialized software algorithms, the SPOT+ GS is a high-precision digital pyrometer that delivers reliable temperature readings for galvannealed and galvanized steel strips. [See More]

  • Configuration/ Features: Battery Powered; Has Datalogger or Data Collection Capability (optional feature); Automatic Emissivity Adjustment; Application Software Included (optional feature)
  • Range: 257 to 1832
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 125 to 1000
Handheld IR Scanner -- Microscanner D-1001
from Exergen Corp.

The D-Series is an entirely different type of instrument than conventional temperature measuring devices. Designed specifically for the highest possible accuracy, it is the only infrared instrument which can be certified as to NIST-traceable accuracy on real surfaces of unknown emissivity, while... [See More]

  • Configuration/ Features: Automatic Emissivity Adjustment
  • Range: 0.0 to 1000
  • Display / Scale Characteristics: Fahrenheit
  • Spectral Range: 2 to 20
Digital Infrared Temperature Scanner -- OS91
from OMEGA Engineering, Inc.

The OS91 infrared temperature scanner is a fast and accurate instrument for general purpose surface temperature measurement. The OS91 is microprocessor powered and computer calibrated for high stability, and features a patented Automatic Emissivity Compensation System (AECS) for close up... [See More]

  • Configuration/ Features: Automatic Emissivity Adjustment
  • Range: -46 to 288
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 2 to 20
Handheld IR Scanner -- Microscanner Super E
from Exergen Corp.

The palm-size Microscanner "E" and "Super-E" models are the infrared scanners which scan electrical equipment faster, safer and with more accuracy than "point and shoot" guns, because they are designed from the "ground up" for rapid electrical scanning - like using a machine gun instead of a pistol. [See More]

  • Configuration/ Features: Laser Spot Aiming / Sighting; Automatic Emissivity Adjustment
  • Range: -50 to 1200
  • Display / Scale Characteristics: Fahrenheit
  • Additional Output Options: Outputs an analog voltage signal (optional feature)
Smart Infrared Temperature Sensor -- OS35
from OMEGA Engineering, Inc.

The OMEGA OS35 Series infrared temperature sensors offer intelligence in a rugged, easy to use package. The OS35 is centered around a high-speed microprocessor that continously monitors and adjusts the complete system. While performing the complex algorithms determining the output, it also... [See More]

  • Configuration/ Features: Automatic Emissivity Adjustment
  • Range: -30 to 1000
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 5.5 to 20
Handheld Precision IR Thermometer -- DX1001
from Exergen Corp.

The DX-Series is an entirely different type of instrument than conventional temperature measuring devices. Designed specifically for the highest possible accuracy, it is the only infrared instrument which can be certified with NIST - traceable accuracy on real surfaces of unknown emissivity, while... [See More]

  • Configuration/ Features: Automatic Emissivity Adjustment
  • Range: 0.0 to 1000
  • Display / Scale Characteristics: Fahrenheit
  • Spectral Range: 2 to 20