Serial Interface Infrared Thermometers

28 Results
Infrared Thermometer PCE-JR 911-ICA incl. ISO Calibration Certificate -- PCE-JR 911
from PCE Instruments / PCE Americas Inc.

Data- Logger with Data- Logger, internal memory, software, data cable and integrated printer. The PCE-JR-911 Data- Logger with Data- Logger is a versatile tool in that it can measure the temperature of objects without contact and readings can be stored in memory and transferred to a computer by way... [See More]

  • Interface Options: Serial Interface
  • Range: -40 to 932
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -40 to 500
Infrared Thermometer -- Cyclops L
from LAND

Easy to handle, simple to operate, Cyclops L portable non-contact pyrometers provide precise temperature measurements. Easily take measurements in multiple locations and verify on-line pyrometer readings. Durable, yet light weight construction means you can operate it for hours at a time without... [See More]

  • Interface Options: Serial Interface
  • Range: 392 to 3632
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 200 to 2000
Pyrometer PCE-IR 1300 -- PCE-IR 1300
from PCE Instruments / PCE Americas Inc.

PCE-IR 1300 Pyrometer. High-temperature infrared (IR) thermometer gun measures temperatures up to 1300 º C / 2372 ° F PCE-IR 1300 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other high-temperature industrial... [See More]

  • Interface Options: Serial Interface
  • Range: 32 to 2372
  • Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
  • Range: 0.0 to 1300
Infrared Thermometer -- SPOT+ GS Pyrometer - Galvanized and Galvannealed Strip
from LAND

Combining AMETEK Land ’s cutting-edge, non-contact SPOT+ technology with specialized software algorithms, the SPOT+ GS is a high-precision digital pyrometer that delivers reliable temperature readings for galvannealed and galvanized steel strips. [See More]

  • Interface Options: Serial Interface; Other Computer Interface
  • Range: 257 to 1832
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 125 to 1000
Pyrometer PCE-IR 1800 -- PCE-IR 1800
from PCE Instruments / PCE Americas Inc.

PCE-IR 1800 Pyrometer. High-temperature infrared (IR) thermometer gun measures temperatures up to 1800 °C / 3272 °F PCE-IR 1800 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other high-temperature industrial... [See More]

  • Interface Options: Serial Interface
  • Range: 1202 to 3272
  • Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
  • Range: 650 to 1800
Handheld Type Digital Radiation Thermometer -- IR-AHT
from CHINO Works America Inc.

The IR-AH series is non-contact handheld type digital radiation thermometers for the measurement of temperature. The thermometers have features of a wide measuring range from -50 °C to 3000 °C, digital displays of the measured value in the finder and on the panel board, and storing function... [See More]

  • Interface Options: Serial Interface
  • Range: -50 to 1000
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 13
Compact Infrared Pyrometer For Glass and Quartz -- IN 5/5 Plus / IN 5/5-L Plus / IN 5/5-H Plus
from LumaSense Technologies, Inc., An Advanced Energy Company

Digital, precise, compact. Compact pyrometer for temperature measurement of glass and quartz glass surfaces. Temperature ranges: 100 to 2500 °C. These pyrometers offer analog output 0 or 4 to 20 mA, digital interface RS232 or RS485 and a laser targeting light sighting system. Key Features. High... [See More]

  • Interface Options: Serial Interface
  • Range: 100 to 2500
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 5.14
Handheld Precision IR Thermometer -- DX1001
from Exergen Corp.

The DX-Series is an entirely different type of instrument than conventional temperature measuring devices. Designed specifically for the highest possible accuracy, it is the only infrared instrument which can be certified with NIST - traceable accuracy on real surfaces of unknown emissivity, while... [See More]

  • Interface Options: Serial Interface
  • Range: 0.0 to 1000
  • Display / Scale Characteristics: Fahrenheit
  • Spectral Range: 2 to 20
Handheld Infrared Thermometer -- OS523 / OS524
from OMEGA Engineering, Inc.

With a combination of powerful features, the new portable and rugged high temperature OS523/524 series infrared thermometers offer solutions for many non-contact temperature measurement applications. Emissivity adjustable in 0.01 increments, provides versatility when measuring a variety of surfaces. [See More]

  • Interface Options: Serial Interface
  • Emissivity of Target: 0.1000 to 1
  • Spectral Range: 2 to 14
  • Additional Output Options: Outputs an analog voltage signal; "Output" is a switch or alarm signal
On-Line Infrared Radiation Thermometer -- IR-SAB
from CHINO Works America Inc.

The IR-SA series of Infrared Radiation Thermometer provides broad selection of small & robust units to match your on-line applications for non-contact temperature measurement from 0 to 2500 °C under harsh environment. Four models are available with modbus connectivity for parameter setup... [See More]

  • Interface Options: Serial Interface
  • Range: 0.0 to 1000
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
Compact Infrared Pyrometer For Non-Metallic or Painted Surfaces -- IN 5 Plus / IN 5-L Plus / IN 5-H Plus
from LumaSense Technologies, Inc., An Advanced Energy Company

Compact. Digital. For non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals with temperature ranges between -32 and 900 °C. Key Features. Pyrometers with analog output 0 or 4 to 20 mA, digital interface RS232 or RS485 and laser targeting light... [See More]

  • Interface Options: Serial Interface
  • Range: -32 to 900
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
Handheld Infrared Thermometer -- OS523E / OS524E
from OMEGA Engineering, Inc.

With their powerful features, the portable and rugged high-temperature OS523E/524E Series infrared thermometers offer solutions for many non-contact temperature measurement applications. Their emissivity, adjustable in 0.01 increments, allows them to measure a variety of surfaces. A custom backlit... [See More]

  • Interface Options: Serial Interface
  • Emissivity of Target: 0.1000 to 1
  • Spectral Range: 2 to 14
  • Additional Output Options: Outputs an analog voltage signal; "Output" is a switch or alarm signal
Compact Infrared Pyrometer For Sapphire and Sapphire Wafers -- IN 5/9 plus
from LumaSense Technologies, Inc., An Advanced Energy Company

Digital pyrometer for non-contact temperature measurement of Sapphire and Sapphire Wafers between 0 and 1500 °C. Key Features. Specifically designed for measurement on Sapphire and Sapphire Wafers. Pyrometer with analog output 0 or 4 to 20 mA, digital interface RS232 and laser targeting light. [See More]

  • Interface Options: Serial Interface
  • Range: 0.0 to 1500
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 9.7
Handheld Infrared Thermometer -- OS533
from OMEGA Engineering, Inc.

With a combination of powerful features, the new portable and rugged OS530 series infrared thermometers offer solutions for many non-contact temperature measurement applications. Emissivity adjustable in 0.01 increments, the OS530 series provides versatility when measuring a variety of surfaces. A... [See More]

  • Interface Options: Serial Interface
  • Range: -18 to 538
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
Digital Infrared Pyrometer -- IN 510 and IN 510-N
from LumaSense Technologies, Inc., An Advanced Energy Company

Digital infrared pyrometers for non-contact temperature measurement from -40 to 700 °C with miniature sensor head. Key Features. Sensor head and cable usable in ambient temperature up to 85 or 180 °C without cooling. Sensor head exchangeable without recalibration. Close focus lens for small... [See More]

  • Interface Options: Serial Interface
  • Range: -40 to 700
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
High Temperature Infrared Thermometer -- OS555A
from OMEGA Engineering, Inc.

The OMEGA OS555A Series industrial high performance thermometer/transmitters offer a high temperature range of 538 to 2482C (1000 to 4500F), 110 to 1 optical field of view, any voltage or current analog output to feed directly to panel meters, recorders, temperature/ process controllers, data... [See More]

  • Interface Options: Serial Interface
  • Range: 538 to 2482
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 2 to 2.5
Digital Infrared Pyrometer -- IN 520 and IN 520-N
from LumaSense Technologies, Inc., An Advanced Energy Company

Digital infrared pyrometers for non-contact temperature measurement from -40 to 700 °C with miniature sensor head. Key Features. Sensor head and cable usable in ambient temperature up to 85 or 180 °C without cooling. Sensor head exchangeable without recalibration. Close focus lens for small... [See More]

  • Interface Options: Serial Interface
  • Range: -40 to 700
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
Infrared Thermometer -- OS-DT8855W
from OMEGA Engineering, Inc.

The high performance, handheld OS-DT8855W infrared thermometer is a non-contact temperature measurement instrument that features a laser circle/dot sight. The patented laser sighting system defines the target for point and shoot measurement of temperatures from -50 to 1370C (-58 to 2498F) and reads... [See More]

  • Interface Options: Serial Interface
  • Range: -50 to 1370
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
Infared Pyrometer With Fiber Optics Connecting to Remote Fixed Focus Lens -- PhotriX™ Series
from LumaSense Technologies, Inc., An Advanced Energy Company

Our most accurate pyrometer configured with a flexible fiber optic cable connecting the instrumentation to a remote, fixed focus lens. This configuration is ideal for applications where the environment near the measurement is unfriendly to the electronic instrumentation, for example processes using... [See More]

  • Interface Options: Serial Interface
  • Range: 30 to 2600
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 0.6500 to 1.65
Infrared Thermometer with USB Interface -- OS1327D
from OMEGA Engineering, Inc.

Applications. Electrical Troubleshooting. Automotive Repair and Maintenance. Air Conditioning. Semiconductor Manufacturing. HVAC Energy Audits. Factory Automation. The high-performance, handheld OS1327D. infrared thermometer is a non-contact temperature measurement instrument. The OS1327D features... [See More]

  • Interface Options: Serial Interface
  • Range: -150 to 1350
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 6 to 14
Infared Pyrometer, Direct Sapphire Lightpipe Configuration -- PhotriX™ Series
from LumaSense Technologies, Inc., An Advanced Energy Company

Single-crystal sapphire is used for the infrared collection optics (also known as a “lightpipe ”) to maximize the performance advantages of our most accurate pyrometer, the PhotriX Series non-contact IR thermometer. The sapphire lightpipe offers the most efficient optical performance,... [See More]

  • Interface Options: Serial Interface
  • Range: 65 to 2600
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 0.6500 to 1.65
Infared Pyrometer, Fixed Lens Configuration -- PhotriX™ Series
from LumaSense Technologies, Inc., An Advanced Energy Company

The superior performance of the PhotriX Series offered in a conventional lens configuration. This configuration is for viewing a target from a distance or through a window/viewport and is used in advanced materials, solar, crystal growing and semiconductor applications. Available in 4 different near... [See More]

  • Interface Options: Serial Interface
  • Range: 75 to 2600
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 0.6500 to 1.65
Infared Thermometers With Fiber Optics Connecting to Sapphire Lightpipe -- PhotriX™ Series
from LumaSense Technologies, Inc., An Advanced Energy Company

Our most accurate pyrometer configured with a flexible fiber optic cable connecting the instrumentation to a remote, sapphire lightpipe. This configuration is ideal for induction heating processes requiring high accuracy and restricted optical access (e.g., vacuum process or narrow field of view). [See More]

  • Interface Options: Serial Interface
  • Range: 30 to 1300
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 0.6500 to 1.65
Infrared Digital Pyrometer -- IGA 12 & IGA 12-S
from LumaSense Technologies, Inc., An Advanced Energy Company

Highly accurate. Fully digital. Fast. Very robust high-end pyrometer for non-contact temperature measurements on metals, ceramics, graphite etc. between 250 and 2300 °C.The IGA 12 is also available as a special version with integrated scanner (IGA 12-S). Key Features. Temperature ranges between... [See More]

  • Interface Options: Serial Interface
  • Range: 250 to 2300
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.45 to 1.8
Infrared Flame-Pyrometer -- IS 5/F
from LumaSense Technologies, Inc., An Advanced Energy Company

Digital, stationary, fast and compact flame-pyrometer using digital technology with analogue output and RS 232 or RS 485 interface and through lens sighting system for temperatures of 600 up to 3000 °C. Key Features. excellent accuracy (0.5%). bus control via RS 485. objective adjustable to all... [See More]

  • Interface Options: Serial Interface
  • Range: 600 to 3000
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 0.7000 to 1.15
Infrared Pyrometer For Glass Surfaces -- IN 140/5, IN 140/5-L, IN 140/5-H
from LumaSense Technologies, Inc., An Advanced Energy Company

Highly accurate, fully digital, fast Digital pyrometer for measurement of glass surfaces with a spectral response of 5.14 µm. Temperature ranges between 250 and 2500 °C. Key Features. Temperature ranges between 250 and 2500 °C. Very short response time, min 10 ms. Extremely small spot... [See More]

  • Interface Options: Serial Interface
  • Range: 250 to 2500
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 5.4
Infrared Pyrometer With Fiber Optic -- IGA 50-LO plus
from LumaSense Technologies, Inc., An Advanced Energy Company

Pyrometer with fiber optics for non-contact measurements on metals, ceramics, graphite etc. with temperature ranges between 250 and 2500 °C. Key Features. Very short response time below 1 ms. Extremely short spot sizes, min. 0.45 mm. Built-in LC display. Laser targeting light. Parameter... [See More]

  • Interface Options: Serial Interface
  • Range: 250 to 2500
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.45 to 1.8
Infrared Pyrometer With Fiber Optic -- IS 50-LO plus
from LumaSense Technologies, Inc., An Advanced Energy Company

Pyrometer with fiber optics for non-contact measurements on metals, ceramics, graphite etc. with temperature ranges between 550 and 3300 °C. Key Benefits. Very short response time below 1 ms. Extremely short spot sizes, min. 0.45 mm. Built-in LC display. Laser targeting light. Parameter... [See More]

  • Interface Options: Serial Interface
  • Range: 550 to 3300
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 0.7000 to 1.1