Outputs an analog current signal Infrared Thermometers

31 Results
Aluminium Production and Processing Application Pyrometer -- SPOT+ AL
from LAND

A highly accurate and stable digital pyrometer, SPOT+ AL uses AMETEK Land ’s cutting-edge SPOT+ technology and unique, advanced data-processing algorithms to measure aluminum temperature in extrusion (E), quench (Q), strip (S), forming/forging (F), forming/forging of higher magnesium alloys (F... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: 302 to 1292
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 130 to 700
Infrared Thermometer -- SPOT+
from LAND

Designed for easy single-person installation, SPOT+ pyrometers integrate AMETEK Land ’s world-leading infrared temperature measurements into a resilient unit that ’s simple to install and position. [See More]

  • Additional Output Options: Outputs an analog current signal; "Output" is a switch or alarm signal
  • Range: 122 to 3272
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 50 to 1800
Non-Contact Infrared Spot Pyrometer -- SPOT+ MM
from LAND

The smart SPOT+ MM (MeltMaster) application pyrometer provides a single-sensor solution for liquid metal temperature measurements in foundry and tapping applications. Optimized signal processing and a dedicated application mode allow the SPOT+ MM to accurately measure tapping stream temperatures... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: 1112 to 3272
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 600 to 1800
High-speed Compact Infrared Thermometer -- IR-CAI
from CHINO Works America Inc.

The IR-CA series is a non-contact and high-speed (3ms) compact radiation thermometer covering medium and high temperature range by using the detecting element of InGaAs or Si. The thermometer with converting function has a digital display of temperature, parameter setting keys, and a direct... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: 300 to 2000
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.55
Compact Infrared Pyrometer -- M67S
from LumaSense Technologies, Inc., An Advanced Energy Company

Compact Two-wire Infrared Thermometer for Non-Contact Temperature Measurement in many different applications. Temperature ranges between 0 and 2200 °C. Key Features. Two-wire Pyrometers with analog output 4 … 20 mA for connection to standard analyzing instruments. Through-lens sighting... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: 0.0 to 2200
  • Display / Scale Characteristics: Celsius/Centigrade
  • Emissivity of Target: 0.1000 to 0.9900
High-speed Compact Radiation Thermometer -- IR-BAT1A
from CHINO Works America Inc.

The IR-BA series is a non-contact and high-speed compact radiation thermometer. The card sized thermometer with built-in signal converting function of 4-20mA output can easily be installed in narrow places, production lines and small equipment. A standard speed type and a high-speed type (50ms/95%)... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: 0.0 to 300
  • Display / Scale Characteristics: Celsius/Centigrade
  • Emissivity of Target: 0.1000 to 1.99
Compact Infrared Pyrometer For Glass and Quartz -- IN 5/5
from LumaSense Technologies, Inc., An Advanced Energy Company

Compact pyrometer for temperature measurement of glass and quartz glass surfaces. Temperature ranges: 100 to 2500 °C. Key Features. Series IN 5/5: pyrometers in two wire form with analog output 4 to 20 mA, several temperature ranges available. High accuracy due to digital linearization of the... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: 100 to 2500
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 5.14
On-Line Infrared Radiation Thermometer -- IR-SAB
from CHINO Works America Inc.

The IR-SA series of Infrared Radiation Thermometer provides broad selection of small & robust units to match your on-line applications for non-contact temperature measurement from 0 to 2500 °C under harsh environment. Four models are available with modbus connectivity for parameter setup... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: 0.0 to 1000
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
Compact Infrared Pyrometer For Glass and Quartz -- IN 5/5 Plus / IN 5/5-L Plus / IN 5/5-H Plus
from LumaSense Technologies, Inc., An Advanced Energy Company

Digital, precise, compact. Compact pyrometer for temperature measurement of glass and quartz glass surfaces. Temperature ranges: 100 to 2500 °C. These pyrometers offer analog output 0 or 4 to 20 mA, digital interface RS232 or RS485 and a laser targeting light sighting system. Key Features. High... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: 100 to 2500
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 5.14
Compact Infrared Pyrometer For Non-Metallic or Painted Surfaces -- IN 5
from LumaSense Technologies, Inc., An Advanced Energy Company

For non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals with temperature ranges between -32 and 900 °C. Key Features. Pyrometers in two-wire form with analog output 4 to 20 mA, several temperature ranges available. High accuracy due to digital... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: -32 to 900
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
Compact Infrared Pyrometer For Non-Metallic or Painted Surfaces -- IN 5 Plus / IN 5-L Plus / IN 5-H Plus
from LumaSense Technologies, Inc., An Advanced Energy Company

Compact. Digital. For non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals with temperature ranges between -32 and 900 °C. Key Features. Pyrometers with analog output 0 or 4 to 20 mA, digital interface RS232 or RS485 and laser targeting light... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: -32 to 900
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
Compact Infrared Pyrometer For Sapphire and Sapphire Wafers -- IN 5/9 plus
from LumaSense Technologies, Inc., An Advanced Energy Company

Digital pyrometer for non-contact temperature measurement of Sapphire and Sapphire Wafers between 0 and 1500 °C. Key Features. Specifically designed for measurement on Sapphire and Sapphire Wafers. Pyrometer with analog output 0 or 4 to 20 mA, digital interface RS232 and laser targeting light. [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: 0.0 to 1500
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 9.7
Compact, Short Wavelength Infrared Pyrometer -- IGA 320
from LumaSense Technologies, Inc., An Advanced Energy Company

Small, short wavelength digital infrared thermometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 300 and 2500 °C. Key Features. Small housing dimensions for easy installation in confined spaces. RS485 interface for connection to a PC in long... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: 550 to 1800
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.45 to 1.8
Compact, Short Wavelength Infrared Pyrometer -- IGA 320/23-LO
from LumaSense Technologies, Inc., An Advanced Energy Company

Small, short wavelength digital infrared thermometer with fiber optics for non-contact temperature measurement between 85 and 1200 °C. Key Features. Small housing dimensions for easy installation suitable for use in confined spaces. RS485 interface for long transmission networks for connection... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: 85 to 1200
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 2 to 2.6
Compact, Stationary Infrared Pyrometer -- IGA 310
from LumaSense Technologies, Inc., An Advanced Energy Company

Small, stationary infrared thermometer in 2-wire technique for temperature measurements of metal surfaces, graphite or ceramics between 300 and 1500 °C. Key Features. Very small housing dimensions for easy installation, suited for use in confined spaces. 2-wire technique for current supply and... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: 300 to 1500
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.45 to 1.8
Compact, Stationary Infrared Pyrometer -- IGAR 320
from LumaSense Technologies, Inc., An Advanced Energy Company

Small, stationary, digital ratio pyrometer for non-contact temperature measurement between 300 and 1300 °C. Key Features. Small housing dimensions for easy installation, suitable for use in confined spaces. Fast 10 ms response time for dynamic processes. RS485 interface for long transmission... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: 300 to 1300
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.5 to 2.5
Compact, Stationary Infrared Pyrometer -- IN 300
from LumaSense Technologies, Inc., An Advanced Energy Company

Small, stationary infrared thermometers in 2-wire technique for non-contact temperature measurement of non-metallic surfaces between -20 °C and 600 °C. Key Features. Very small housing dimensions. 2-wire technique. Small spot sizes. Stainless steel housing. Easy electrical and mechanical... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: -20 to 600
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
Digital Infrared Pyrometer -- IN 510 and IN 510-N
from LumaSense Technologies, Inc., An Advanced Energy Company

Digital infrared pyrometers for non-contact temperature measurement from -40 to 700 °C with miniature sensor head. Key Features. Sensor head and cable usable in ambient temperature up to 85 or 180 °C without cooling. Sensor head exchangeable without recalibration. Close focus lens for small... [See More]

  • Additional Output Options: Outputs an analog voltage signal; Outputs an analog current signal
  • Range: -40 to 700
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
Digital Infrared Pyrometer -- IN 520 and IN 520-N
from LumaSense Technologies, Inc., An Advanced Energy Company

Digital infrared pyrometers for non-contact temperature measurement from -40 to 700 °C with miniature sensor head. Key Features. Sensor head and cable usable in ambient temperature up to 85 or 180 °C without cooling. Sensor head exchangeable without recalibration. Close focus lens for small... [See More]

  • Additional Output Options: Outputs an analog voltage signal; Outputs an analog current signal
  • Range: -40 to 700
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
High-Speed Infrared Pyrometer -- IGA 740
from LumaSense Technologies, Inc., An Advanced Energy Company

High-speed pyrometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 160 °C and 2500 °C. Key Features. Extremely fast response time of only 6 µs for measurements of fast moving objects or fast temperature changes. High quality optics for... [See More]

  • Additional Output Options: Outputs an analog voltage signal; Outputs an analog current signal
  • Range: 160 to 2500
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.58 to 2.2
High-Speed Infrared Pyrometer -- IGA 740-LO
from LumaSense Technologies, Inc., An Advanced Energy Company

High-speed pyrometer with fibre optics for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 200 °C and 2500 °C. Key Features. Extremely fast response time of only 6 µs for measurements of fast moving objects or fast temperature changes. High... [See More]

  • Additional Output Options: Outputs an analog voltage signal; Outputs an analog current signal
  • Range: 200 to 2500
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.58 to 2.2
Infrared Digital Pyrometer -- IGA 12 & IGA 12-S
from LumaSense Technologies, Inc., An Advanced Energy Company

Highly accurate. Fully digital. Fast. Very robust high-end pyrometer for non-contact temperature measurements on metals, ceramics, graphite etc. between 250 and 2300 °C.The IGA 12 is also available as a special version with integrated scanner (IGA 12-S). Key Features. Temperature ranges between... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: 250 to 2300
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.45 to 1.8
Infrared Digital Pyrometer -- IGA 210
from LumaSense Technologies, Inc., An Advanced Energy Company

Pyrometers in 2 wire form with digital signal processing for temperature measurements of metal surfaces, graphite, ceramics etc. between 300 °C and 1800 °C. Key Features. Small, robust stainless steel housing for easy installation with electrical connector for facile mounting / demounting. [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: 300 to 1800
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.45 to 1.8
Infrared Digital Pyrometer -- IS 210
from LumaSense Technologies, Inc., An Advanced Energy Company

Pyrometers in 2 wire form with digital signal processing for temperature measurements of metal surfaces, graphite, ceramics etc. between 650 °C and 2500 °C. Key Benefits. Small, robust stainless steel housing for easy installation with electrical connector for facile mounting / demounting. [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: 650 to 2500
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 0.8000 to 1.1
Infrared Flame-Pyrometer -- IS 5/F
from LumaSense Technologies, Inc., An Advanced Energy Company

Digital, stationary, fast and compact flame-pyrometer using digital technology with analogue output and RS 232 or RS 485 interface and through lens sighting system for temperatures of 600 up to 3000 °C. Key Features. excellent accuracy (0.5%). bus control via RS 485. objective adjustable to all... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: 600 to 3000
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 0.7000 to 1.15
Infrared Pyrometer For Glass Surfaces -- IN 140/5, IN 140/5-L, IN 140/5-H
from LumaSense Technologies, Inc., An Advanced Energy Company

Highly accurate, fully digital, fast Digital pyrometer for measurement of glass surfaces with a spectral response of 5.14 µm. Temperature ranges between 250 and 2500 °C. Key Features. Temperature ranges between 250 and 2500 °C. Very short response time, min 10 ms. Extremely small spot... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: 250 to 2500
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 5.4
Infrared Pyrometer For Glass Surfaces -- IN 210/5
from LumaSense Technologies, Inc., An Advanced Energy Company

Pyrometer especially for temperature measurements of glass surfaces and quartz glass surfaces between 100 and 1200 °C. Key Features. Spectral range optimized for measurement of glass surfaces. Small, robust stainless steel housing for easy installation, with electrical connector for facile... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: 100 to 1200
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 5.14
Infrared Pyrometer For Non-Metallic Surfaces -- IN 210
from LumaSense Technologies, Inc., An Advanced Energy Company

Pyrometer for temperature measurement of non-metallic surfaces as well as painted, coated or anodized metals. Temperature range between -32 and 900 °C. Key Features. Small, robust stainless steel housing for easy installation, with electrical connector for facile mounting / demounting. 2-wire... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: -32 to 900
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
Infrared Pyrometer With Fiber Optic -- IGA 50-LO plus
from LumaSense Technologies, Inc., An Advanced Energy Company

Pyrometer with fiber optics for non-contact measurements on metals, ceramics, graphite etc. with temperature ranges between 250 and 2500 °C. Key Features. Very short response time below 1 ms. Extremely short spot sizes, min. 0.45 mm. Built-in LC display. Laser targeting light. Parameter... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: 250 to 2500
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.45 to 1.8
Infrared Pyrometer With Fiber Optic -- IS 50-LO plus
from LumaSense Technologies, Inc., An Advanced Energy Company

Pyrometer with fiber optics for non-contact measurements on metals, ceramics, graphite etc. with temperature ranges between 550 and 3300 °C. Key Benefits. Very short response time below 1 ms. Extremely short spot sizes, min. 0.45 mm. Built-in LC display. Laser targeting light. Parameter... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: 550 to 3300
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 0.7000 to 1.1
Infrared Pyrometer With Focusable Optics -- IGA 140-ET
from LumaSense Technologies, Inc., An Advanced Energy Company

Highly accurate, fully digital, fast Pyrometer with Ethernet interface and focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 220 and 3000 °C. Key Features. Temperature ranges between 220 and 3000 °C. Short response times < 1 ms optional... [See More]

  • Additional Output Options: Outputs an analog current signal
  • Range: 220 to 3000
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.45 to 1.8