Fahrenheit Infrared Thermometers
from HydraCheck Inc.
Discover the FLIR TG54-2 hand-held IR thermometer: Your ultimate non-contact temperature solution!. With its advanced features, this thermometer ensures swift and safe measurements. Benefit from a remarkable 20:1 distance-to-spot ratio, allowing precise readings from a safe distance. Powered by... [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Divisions: 0.1000
- Range: -22 to 1562
- Range: -30 to 850
from DigiKey
THERMO HANDHELD GUN -4-1202F [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Configuration/ Features: Battery Powered
- Range: -4 to 1202
from PCE Instruments / PCE Americas Inc.
PCE-IR 100 is both an infrared non-contact thermometer for measuring surface temperature and a contact thermometer with probe for measuring core temperature of food. This food-grade thermometer allows for quick and easy testing of food surface temperatures without contamination using the infrared... [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -55 to 350
- Range: -67 to 626
- Spectral Range: 8 to 14
from LAND
A highly accurate and stable digital pyrometer, SPOT+ AL uses AMETEK Land ’s cutting-edge SPOT+ technology and unique, advanced data-processing algorithms to measure aluminum temperature in extrusion (E), quench (Q), strip (S), forming/forging (F), forming/forging of higher magnesium alloys (F... [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: 130 to 700
- Range: 302 to 1292
- Application Type: Industrial
from HydraCheck Inc.
This is your best deal in a basic infrared gun. Designed for broad general purpose use in research, industrial applications, HVAC, construction, repair or maintenance services, and even around the house if you ’re technically inclined. Read temperature instantly from a distance. The quality... [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Divisions: 0.1000
- Range: -76 to 1022
- Range: -60 to 550
from DigiKey
THERMO HANDHELD GUN -13-1202F [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Configuration/ Features: Battery Powered
- Range: -13 to 1202
from PCE Instruments / PCE Americas Inc.
Digital infrared thermometer scanner for the display of temperature, humidity and dew point temperature / Optical alarm / Backlight / Automatic shutdown. The PCE-780 consists of an infrared thermometer and an integrated humidity meter. With the two sensors, it can record values to determine the dew... [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -64 to 1400
- Range: -83 to 2552
- Configuration/ Features: Battery Powered
from LAND
With an increasing demand for products to work in hazardous conditions, our non-contact infrared pyrometers play an important role in modern industrial processing. EX SPOT The new EXSH1 flame-proof housing allows EX SPOT pyrometers to be used in hazardous areas. Its high specification means that it... [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Application Type: Industrial
- Spectral Range: 1 to 2.4
from DigiKey
Handheld, Gun -22 ~ 752 °F (-30 ~ 400 °C) Infrared Thermometer LCD, Dual C °/F ° Auto Off, Backlight, Laser Sight, Min/Max/Dif/Ave [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Configuration/ Features: Battery Powered
- Range: -22 to 752
from PCE Instruments / PCE Americas Inc.
USB IR Thermometer PCE-890U IR Thermometer PCE-890U up to 1150 ° C / 250 ms response time /LC display / Real-time mode via the software / High accuracy [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -50 to 1150
- Range: -58 to 2102
- Spectral Range: 8 to 14
from LAND
The SP, Spray Chamber is a trouble-free, fiber optic infrared Chamber Thermometer system for temperature measurements in the continuous caster spray chamber. A drift-free thermometer designed to overcome the adverse environment of a continuous caster spray chamber, SP utilizes LAND's accurate short... [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: 600 to 2600
- Range: 1112 to 4712
- Application Type: Industrial
from DigiKey
Handheld, Gun -40 ~ 1202 °F (-40 ~ 650 °C) Infrared Thermometer LCD C °/F ° Auto Off, Backlight, Laser Sight, Min/Max/Dif/Ave [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Configuration/ Features: Battery Powered
- Range: -40 to 1202
from PCE Instruments / PCE Americas Inc.
Data- Logger with Data- Logger, internal memory, software, data cable and integrated printer. The PCE-JR-911 Data- Logger with Data- Logger is a versatile tool in that it can measure the temperature of objects without contact and readings can be stored in memory and transferred to a computer by way... [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -40 to 500
- Range: -40 to 932
- Interface Options: Serial Interface
from LAND
FLT5B, Glass Float Thermometer is designed to measure glass surface temperature in the range 250 to 1100°C on float lines with excellent precision and stability. The FLT5B is a standalone thermometer offering precision measurement of the surface temperature of glass float lines, ensuring... [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: 250 to 1300
- Range: 500 to 2000
- Spectral Range: 4.8 to 5.2
from DigiKey
Handheld, Gun -20 °C ~ 400 °C Infrared Thermometer LCD C °/F ° Auto Off, Backlight, Hold, Laser Sight [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Configuration/ Features: Battery Powered
- Range: -20 to 400
from LAND
AMETEK Land's unique reference pyrometer designed specifically for temperature measurements on the surface of reformer tubes. As the only instrument that can provide a repeatable, reliable temperature for reformer tubes, Gold Cup eliminates inherent errors that affect other infrared devices. This... [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: 300 to 1300
- Range: 572 to 2372
- Spectral Range: 1.6
from DigiKey
Handheld, Gun -4 ~ 752 °F (-20 ~ 400 °C) Infrared Thermometer LCD C °/F ° Auto Off, Backlight, Hold [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Configuration/ Features: Battery Powered
- Range: -4 to 752
from LAND
Designed for industrial environments, the fixed-focus HotSpotIR high-speed scanning system detects small hot inclusions on a moving conveyor before they can cause a fire. Reliable alarm processing is achieved without software or co mputer requirements. [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: 20 to 600
- Range: 68 to 1112
- Spectral Range: 3 to 5
from DigiKey
THERMO HANDHELD GUN FLIR SPOT [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Configuration/ Features: Battery Powered
- Range: 0.0 to 50
from LAND
Easy to handle, simple to operate, Cyclops L portable non-contact pyrometers provide precise temperature measurements. Easily take measurements in multiple locations and verify on-line pyrometer readings. Durable, yet light weight construction means you can operate it for hours at a time without... [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: 200 to 2000
- Range: 392 to 3632
- Spectral Range: 0.5500 to 3.9
from DigiKey
Pocket -7 ~ 248 °F (-22 ~ 120 °C) Thermometer LCD C °/F ° Auto Off, Close Focus, Hold, Min/Max [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Configuration/ Features: Battery Powered
- Range: -7 to 248
from LAND
Designed for easy single-person installation, SPOT+ pyrometers integrate AMETEK Land ’s world-leading infrared temperature measurements into a resilient unit that ’s simple to install and position. [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: 50 to 1800
- Range: 122 to 3272
- Spectral Range: 1 to 2.4
from Trumeter Company, Inc.
The Redington Model 99 line of non-contact thermometers use the latest infrared measuring technologies housed in rugged and ergonomic designs. These high performance measuring instruments feature laser sighting, backlight LCD displays, and are available with some of the highest distance to spot... [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -32 to 1300
- Range: -25.6 to 2372
- Application Type: Industrial
from Fluke
Don't get burned by a motor, or have hot and cold air blowing in your face from your HVAC system or blowers while taking measurements. You can trust in Fluke infrared thermometers to get accurate temperature readings from a safe distance. Fluke Connect Wireless Test Tools put tools, not your body,... [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Application Type: Food service/Sanitary; HVAC; Industrial; Laboratory
from Amprobe Test Tools
Makes non-contact temperature as quick and easy as pointing the laser and pressing a button. Unique pocket-sized model available with additional temperature and flashlight feature-set. [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -50 to 1550
- Range: -58 to 2822
- Emissivity of Target: 0.1000 to 1
from Traceable® Products
New generation in IR-the pocket revolution Pocket-size, infrared thermometer captures temperature readings of any surface-liquids, solids, and semisolids in less than a second. Operation is simple-turn it on, point at sample, and take reading. Non-invasive, no-touch temperature measurements are... [See More]
- Display / Scale Characteristics: Fahrenheit
- Emissivity of Target: 0.9500
- Range: -7 to 230
- Configuration/ Features: Laser Spot Aiming / Sighting
from Quality Bearings & Components
BETEX 1200 Infrared Thermometer (remote). CONDITION MONITORING TOOLS. BETEX 1200 - Infrared Thermometer (remote). PART NUMBER: TB-C610001. This pocket-sized unit remotely measures temperatures. The laser beam allows you to remotely measure the temperature of various objects. Temperature range from... [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Application Type: Industrial
- Range: -20 to 270
- Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
from Exergen Corp.
The D-Series is an entirely different type of instrument than conventional temperature measuring devices. Designed specifically for the highest possible accuracy, it is the only infrared instrument which can be certified as to NIST-traceable accuracy on real surfaces of unknown emissivity, while... [See More]
- Display / Scale Characteristics: Fahrenheit
- Spectral Range: 2 to 20
- Range: 0.0 to 1000
- Emissivity of Target: 0.8000 to 1
from Invotec Solutions Ltd.
Price includes probe, protective rubber holster, carry case & battery. These single and dual input K-Type thermometers offer high accuracy and fast response times. They are suitable for industrial and laboratory use. Measures in °C , °F, (or Kelvin for MTK-610B only), user selectable. [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -50 to 1300
- Range: -58 to 2000
- Application Type: Industrial
from KOBOLD Instruments, Inc.
Product Features. Easy to Use. Rugged Design. Laser Sighting Standard. Temperature Range -76 °F to +1400 °F. Large Easy-To Read Display. Battery Powered. Economically Priced. The ST Mini Infrared Thermometer is a low cost non-contact temperature measurement tool. The ST can spot heat... [See More]
- Display / Scale Characteristics: Fahrenheit
- Range: -76 to 1400
from Winters Instruments
Description & Features: • A portable "point and shoot" thermometer that measures remote surface temperatures • Digital readout ( °F or °C) • Single hand operated • Uses less than 1 milliwatt of power • Auto power off feature to conserve battery • 9 volt... [See More]
- Display / Scale Characteristics: Fahrenheit
- Spectral Range: 6 to 14
- Range: -22 to 1022
- Emissivity of Target: 0.9500
from Brighton Electronics, Inc.
Backlight available, F or C select, operation switch, lock & hold function [See More]
- Display / Scale Characteristics: Fahrenheit
- Spectral Range: 7 to 14
- Range: 0.0 to 500
from Trumeter Company, Inc.
The Redington Model 99 line of non-contact thermometers use the latest infrared measuring technologies housed in rugged and ergonomic designs. These high performance measuring instruments feature laser sighting, backlight LCD displays, and are available with some of the highest distance to spot... [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -32 to 535
- Range: -25 to 999
- Application Type: Industrial
from Fluke
The Fluke 568 Ex Intrinsically Safe Infrared Thermometer is the one product you can use in Class I Div 1 and Div 2 or Zone 1 and 2 hazardous environments anywhere in the world. Whether you work in petroleum, chemical, oil and gas, or pharmaceutical environments, the 568 Ex allows you to carry the... [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Configuration/ Features: Explosion Proof
from Traceable® Products
Infrared Thermometer Gun takes instant, less-than-a-second, temperature readings of any surface. Unique design permits one-handed point-and-shoot readings. Laser-sighting beam permits aiming precisely at target surface. It is ideal for food preparation, pharmaceuticals, field use, electronics, and... [See More]
- Display / Scale Characteristics: Fahrenheit
- Emissivity of Target: 0.1000 to 1
- Range: -58 to 1832
- Configuration/ Features: Laser Spot Aiming / Sighting
from Quality Bearings & Components
BETEX 1220 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1220 DIGITAL LASER THERMOMETER. PART NUMBER: TB-C610020. This light-weight pocket-sized unit remotely measures temperature. Digital laser temperature meter accurately measures fluids, gasses and a variety of other substances... [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Application Type: Industrial
- Range: -50 to 290
- Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
from Exergen Corp.
The palm-size Microscanner "E" and "Super-E" models are the infrared scanners which scan electrical equipment faster, safer and with more accuracy than "point and shoot" guns, because they are designed from the "ground up" for rapid electrical scanning - like using a machine gun instead of a pistol. [See More]
- Display / Scale Characteristics: Fahrenheit
- Additional Output Options: Outputs an analog voltage signal (optional feature)
- Range: -50 to 1200
- Configuration/ Features: Laser Spot Aiming / Sighting; Automatic Emissivity Adjustment
from Invotec Solutions Ltd.
Price includes infrared temperature probe, K-Type bead probes, hard carry case & battery. These single input & dual input K-Type thermometers offer high accuracy and fast response times with an infrared temperature probe for non-contact measurements. These instruments are suitable for industrial and... [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -200 to 1372
- Range: -328 to 2501
- Application Type: Industrial
from Trumeter Company, Inc.
The Redington Model 99 line of non-contact thermometers use the latest infrared measuring technologies housed in rugged and ergonomic designs. These high performance measuring instruments feature laser sighting, backlight LCD displays, and are available with some of the highest distance to spot... [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -20 to 320
- Range: -4 to 605
- Application Type: Industrial
from Fluke
Compact and intuitive, the VT04A and VT04 Visual IR Thermometers blend a visual image with a heat map overlay, to help quickly identify the location of issues. Capture accurate temperature readings without taking your eyes off the screen. The center measurement box shows the exact area of... [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
from Traceable® Products
Traceable® Infrared Thermometer operation is simple-turn on, point at sample, and take a reading in less than a second. Unit reads both Fahrenheit and Celsius of any surface-solids, semisolids, and liquids. Non-invasive, no-touch, measurements are ideal for food, life sciences, pharmaceuticals,... [See More]
- Display / Scale Characteristics: Fahrenheit
- Emissivity of Target: 0.9500
- Range: -27 to 428
from Quality Bearings & Components
BETEX 1300 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1300 DIGITAL LASER THERMOMETER UP TO +1400 °C. PART NUMBER: TB-C610002. Digital temperature meter accurately measures fluids, gasses and a variety of other substances up to +1400 °C. Specs: 13 mm LCD display. Data... [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Application Type: Industrial
- Range: -50 to 1400
- Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
from Exergen Corp.
The DX-Series is an entirely different type of instrument than conventional temperature measuring devices. Designed specifically for the highest possible accuracy, it is the only infrared instrument which can be certified with NIST - traceable accuracy on real surfaces of unknown emissivity, while... [See More]
- Display / Scale Characteristics: Fahrenheit
- Spectral Range: 2 to 20
- Range: 0.0 to 1000
- Emissivity of Target: 0.8000 to 1
from Traceable® Products
Traceable® Infrared Thermometer, operation is simple-turn on, point at sample, and take a reading in less than a second. Unit reads both Fahrenheit and Celsius of any surface-solids, semisolids, and liquids. Non-invasive, no-touch, measurements are ideal for food, life sciences, pharmaceuticals,... [See More]
- Display / Scale Characteristics: Fahrenheit
- Emissivity of Target: 0.0500 to 1
- Range: -67 to 482
- Configuration/ Features: Laser Spot Aiming / Sighting
from Quality Bearings & Components
BETEX 1400 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1400 DIGITAL TEMPERATURE METER WITH PROBE. PART NUMBER: TB-C610003. Digital temperature meter accurately measures fluids, gasses and a variety of other substances. Specs: 13 mm LCD display. Data memory. Also suitable for surface... [See More]
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Application Type: Industrial
- Range: -50 to 150
- Configuration/ Features: Battery Powered
from Traceable® Products
Traceable® Infrared Thermometer, operation is simple-turn on, point at sample, and take a reading in less than a second. Unit reads both Fahrenheit and Celsius of any surface-solids, semisolids, and liquids. Non-invasive, no-touch, measurements are ideal for food, life sciences, pharmaceuticals,... [See More]
- Display / Scale Characteristics: Fahrenheit
- Additional Output Options: "Output" is a switch or alarm signal
- Range: -76 to 932
from Traceable® Products
Small, lightweight Traceable® Infrared Thermometer Gun takes instant, less-than-a-second, temperature readings of any surface. Unique design permits one-handed point-and-shoot readings. Laser-sighting beam permits aiming precisely at target surface. Use for food, pharmaceuticals, electronics, safety... [See More]
- Display / Scale Characteristics: Fahrenheit
- Emissivity of Target: 0.9500
- Range: -76 to 932
- Configuration/ Features: Laser Spot Aiming / Sighting
from Traceable® Products
Traceable® Infrared Thermometer utilizes laser targeting for precise touchless measurement Temperature range is 0 to 788°F and -20 to 420°C with a resolution of 1° and an accuracy of ±2°C or 2% of the reading. Small, lightweight, unit takes readings in under one second. Laser beam permits perfect... [See More]
- Display / Scale Characteristics: Fahrenheit
- Emissivity of Target: 0.2000 to 1
- Range: 0.0 to 600
- Additional Output Options: "Output" is a switch or alarm signal
from Traceable® Products
Portable noncontact, infrared temperature measuring thermometer features adjustable emissivity. This control provides the widest possible range for accurately measuring different surface temperatures. Unique gun design allows one-handed use. Traceable to NIST for accuracy To assure accuracy an... [See More]
- Display / Scale Characteristics: Fahrenheit
- Emissivity of Target: 0.2000 to 1
- Range: 14 to 662