Battery Powered Infrared Thermometers

34 Results
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1
from HydraCheck Inc.

Discover the FLIR TG54-2 hand-held IR thermometer: Your ultimate non-contact temperature solution!. With its advanced features, this thermometer ensures swift and safe measurements. Benefit from a remarkable 20:1 distance-to-spot ratio, allowing precise readings from a safe distance. Powered by... [See More]

  • Configuration/ Features: Battery Powered; Has Datalogger or Data Collection Capability; Laser Spot Aiming / Sighting
  • Range: -22 to 1562
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
Thermometers -- 1669-IR320-ND [IR320 from Teledyne FLIR Systems, Inc.]
from DigiKey

THERMO HANDHELD GUN -4-1202F [See More]

  • Configuration/ Features: Battery Powered
  • Range: -4 to 1202
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
Contact / Non-Contact Food Thermometer -- PCE-IR 100
from PCE Instruments / PCE Americas Inc.

PCE-IR 100 is both an infrared non-contact thermometer for measuring surface temperature and a contact thermometer with probe for measuring core temperature of food. This food-grade thermometer allows for quick and easy testing of food surface temperatures without contamination using the infrared... [See More]

  • Configuration/ Features: Battery Powered
  • Range: -67 to 626
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -55 to 350
Infrared Thermometer -- Cyclops L
from LAND

Easy to handle, simple to operate, Cyclops L portable non-contact pyrometers provide precise temperature measurements. Easily take measurements in multiple locations and verify on-line pyrometer readings. Durable, yet light weight construction means you can operate it for hours at a time without... [See More]

  • Configuration/ Features: Battery Powered; Application Software Included (optional feature)
  • Range: 392 to 3632
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 200 to 2000
Industrial Infrared Thermometer
from HydraCheck Inc.

This is your best deal in a basic infrared gun. Designed for broad general purpose use in research, industrial applications, HVAC, construction, repair or maintenance services, and even around the house if you ’re technically inclined. Read temperature instantly from a distance. The quality... [See More]

  • Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
  • Range: -76 to 1022
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
Thermometers -- 1669-IRC130-ND [IRC130 from Teledyne FLIR Systems, Inc.]
from DigiKey

THERMO HANDHELD GUN -13-1202F [See More]

  • Configuration/ Features: Battery Powered
  • Range: -13 to 1202
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
Digital Infrared Thermometer -- PCE-780
from PCE Instruments / PCE Americas Inc.

Digital infrared thermometer scanner for the display of temperature, humidity and dew point temperature / Optical alarm / Backlight / Automatic shutdown. The PCE-780 consists of an infrared thermometer and an integrated humidity meter. With the two sensors, it can record values to determine the dew... [See More]

  • Configuration/ Features: Battery Powered
  • Range: -83 to 2552
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -64 to 1400
Infrared Thermometer -- SPOT+ GS Pyrometer - Galvanized and Galvannealed Strip
from LAND

Combining AMETEK Land ’s cutting-edge, non-contact SPOT+ technology with specialized software algorithms, the SPOT+ GS is a high-precision digital pyrometer that delivers reliable temperature readings for galvannealed and galvanized steel strips. [See More]

  • Configuration/ Features: Battery Powered; Has Datalogger or Data Collection Capability (optional feature); Automatic Emissivity Adjustment; Application Software Included (optional feature)
  • Range: 257 to 1832
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 125 to 1000
Thermometers -- 1742-1236-ND [IR5 from Klein Tools, Inc.]
from DigiKey

Handheld, Gun -22 ~ 752 °F (-30 ~ 400 °C) Infrared Thermometer LCD, Dual C °/F ° Auto Off, Backlight, Laser Sight, Min/Max/Dif/Ave [See More]

  • Configuration/ Features: Battery Powered
  • Range: -22 to 752
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
Infrared Thermometer PCE-JR 911-ICA incl. ISO Calibration Certificate -- PCE-JR 911
from PCE Instruments / PCE Americas Inc.

Data- Logger with Data- Logger, internal memory, software, data cable and integrated printer. The PCE-JR-911 Data- Logger with Data- Logger is a versatile tool in that it can measure the temperature of objects without contact and readings can be stored in memory and transferred to a computer by way... [See More]

  • Configuration/ Features: Battery Powered
  • Range: -40 to 932
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -40 to 500
Thermometers -- 1742-1681-ND [IR10 from Klein Tools, Inc.]
from DigiKey

Handheld, Gun -40 ~ 1202 °F (-40 ~ 650 °C) Infrared Thermometer LCD C °/F ° Auto Off, Backlight, Laser Sight, Min/Max/Dif/Ave [See More]

  • Configuration/ Features: Battery Powered
  • Range: -40 to 1202
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
Pyrometer PCE-779N -- PCE-779N
from PCE Instruments / PCE Americas Inc.

Pyrometer PCE-779N. Compact infrared thermometer to measure surface temperatures /. incl. thermocouple measurement / adjustable emissivity / difference measuring function /. tripod thread / MIN, MAX and alarm function / LED light [See More]

  • Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
  • Range: -60 to 760
  • Display / Scale Characteristics: Celsius/Centigrade
  • Emissivity of Target: 0.1000 to 1
Thermometers -- 1742-IR1-ND [IR1 from Klein Tools, Inc.]
from DigiKey

Handheld, Gun -20 °C ~ 400 °C Infrared Thermometer LCD C °/F ° Auto Off, Backlight, Hold, Laser Sight [See More]

  • Configuration/ Features: Battery Powered
  • Range: -20 to 400
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
Pyrometer PCE-889B -- PCE-889B
from PCE Instruments / PCE Americas Inc.

Pyrometer for non-contact temperature measurement / Adjustable emissivity /. Optical resolution 30:1 / Measuring range of -50 ... +1000 °C /. Double laser aiming / Maximum value display [See More]

  • Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
  • Range: -50 to 1000
  • Display / Scale Characteristics: Celsius/Centigrade
  • Divisions: 0.1000
Thermometers -- 1742-IR1KIT-ND [IR1KIT from Klein Tools, Inc.]
from DigiKey

Handheld, Gun -4 ~ 752 °F (-20 ~ 400 °C) Infrared Thermometer LCD C °/F ° Auto Off, Backlight, Hold [See More]

  • Configuration/ Features: Battery Powered
  • Range: -4 to 752
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
Pyrometer PCE-IR 1300 -- PCE-IR 1300
from PCE Instruments / PCE Americas Inc.

PCE-IR 1300 Pyrometer. High-temperature infrared (IR) thermometer gun measures temperatures up to 1300 º C / 2372 ° F PCE-IR 1300 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other high-temperature industrial... [See More]

  • Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
  • Range: 32 to 2372
  • Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
  • Range: 0.0 to 1300
Thermometers -- 2067-TG56-2-ND [TG56-2 from Teledyne FLIR IIS]
from DigiKey

THERMO HANDHELD GUN FLIR SPOT [See More]

  • Configuration/ Features: Battery Powered
  • Range: 0.0 to 50
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
Pyrometer PCE-IR 1800 -- PCE-IR 1800
from PCE Instruments / PCE Americas Inc.

PCE-IR 1800 Pyrometer. High-temperature infrared (IR) thermometer gun measures temperatures up to 1800 °C / 3272 °F PCE-IR 1800 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other high-temperature industrial... [See More]

  • Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
  • Range: 1202 to 3272
  • Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
  • Range: 650 to 1800
Thermometers -- 290-1901-ND [368 from Test Products International, Inc. - TPI]
from DigiKey

Pocket -7 ~ 248 °F (-22 ~ 120 °C) Thermometer LCD C °/F ° Auto Off, Close Focus, Hold, Min/Max [See More]

  • Configuration/ Features: Battery Powered
  • Range: -7 to 248
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
Pyrometer PCE-TC 29 -- PCE-TC 29
from PCE Instruments / PCE Americas Inc.

PCE-TC 29 is a pyrometer camera used for visual inspection and non-contact IR temperature measurement. Ideal for industrial use in electrical, mechanical, and building installations (such as in the auditing of machines, engines, or heating, ventilation, and air conditioning (HVAC) systems), this... [See More]

  • Configuration/ Features: Battery Powered
  • Range: -4 to 572
  • Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
  • Range: -20 to 300
Thermometers -- 290-379-ND [379 from Test Products International, Inc. - TPI]
from DigiKey

Handheld, Gun 89.6 °F ~ 108.5 °F (32 °C ~ 42.5 °C) Infrared Thermometer LCD C °/F ° Backlight, Hold, Memory [See More]

  • Configuration/ Features: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: 89.6 to 108
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
Thermometers -- 42510A-ND [42510A from Teledyne FLIR Systems, Inc.]
from DigiKey

Handheld, Gun -58 ~ 1200 °F (-50 ~ 650 °C) Infrared Thermometer LCD C °/F ° Alarm, Auto Off, Backlight, Hold, Laser Sight, Min/Max [See More]

  • Configuration/ Features: Battery Powered
  • Range: -58 to 1200
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
Infrared Thermometer -- TP31-IR
from Rotronic Instrument Corp.

With the TP31-IR, surface temperatures can be determined quickly and contactless. Thanks to an adjustable emission level and a double laser, which serves as a target device, the surfaces of a wide range of materials can be precisely measured. Optics. The focal point of the device lens is 150 mm... [See More]

  • Configuration/ Features: Battery Powered
  • Range: -50 to 300
  • Display / Scale Characteristics: Celsius/Centigrade
  • Divisions: 0.1000
Portable Digital Infrared Thermometer (Pyrometer) -- IGA 8 Pro
from LumaSense Technologies, Inc., An Advanced Energy Company

Portable digital pyrometers for non-contact temperature measurement between 250 and 2000 °C. Key Features. Very robust aluminum die-cast housing for use in rough environments. Focusable precision optics for adjusting smallest spot sizes. Temperature display on the housing, in the view finder and... [See More]

  • Configuration/ Features: Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values; Application Software Included (optional feature)
  • Range: 250 to 2000
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.45 to 1.8
BETEX 1200 Infrared Thermometer -- TB-C610001
from Quality Bearings & Components

BETEX 1200 Infrared Thermometer (remote). CONDITION MONITORING TOOLS. BETEX 1200 - Infrared Thermometer (remote). PART NUMBER: TB-C610001. This pocket-sized unit remotely measures temperatures. The laser beam allows you to remotely measure the temperature of various objects. Temperature range from... [See More]

  • Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
  • Range: -20 to 270
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Application Type: Industrial
Hand Held K Type Digital Thermometers -- W-AP-TK-610B
from Invotec Solutions Ltd.

Price includes probe, protective rubber holster, carry case & battery. These single and dual input K-Type thermometers offer high accuracy and fast response times. They are suitable for industrial and laboratory use. Measures in °C , °F, (or Kelvin for MTK-610B only), user selectable. [See More]

  • Configuration/ Features: Battery Powered
  • Range: -58 to 2000
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 1300
Portable Infrared Thermometers (Pyrometers) For Coking Ovens -- IGA 315-K
from LumaSense Technologies, Inc., An Advanced Energy Company

Portable Pyrometer for the monitoring and documentation of the oven temperatures in coking ovens. Temperature range: 600 and 1600 °C. Key Features. Rapid temperature recording of nozzle bricks and air stages in coking ovens. Viewfinder with temperature area markings for simple aiming at the... [See More]

  • Configuration/ Features: Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values; Application Software Included (optional feature)
  • Range: 600 to 1600
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.58 to 1.8
BETEX 1220 Digital Laser Thermometer -- TB-C610020
from Quality Bearings & Components

BETEX 1220 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1220 DIGITAL LASER THERMOMETER. PART NUMBER: TB-C610020. This light-weight pocket-sized unit remotely measures temperature. Digital laser temperature meter accurately measures fluids, gasses and a variety of other substances... [See More]

  • Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
  • Range: -50 to 290
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Application Type: Industrial
High Accuracy K-Type Thermometers with Infra-red Probe -- W-AP-TK-8891B
from Invotec Solutions Ltd.

Price includes infrared temperature probe, K-Type bead probes, hard carry case & battery. These single input & dual input K-Type thermometers offer high accuracy and fast response times with an infrared temperature probe for non-contact measurements. These instruments are suitable for industrial and... [See More]

  • Configuration/ Features: Battery Powered
  • Range: -328 to 2501
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -200 to 1372
Portable, Short Wavelength Infrared Thermometers (Pyrometers) -- IGA 15 plus
from LumaSense Technologies, Inc., An Advanced Energy Company

Affordable, high temperature short wavelength pyrometer for non-contact temperature measurement of metals between 250 and 1800 °C. Key Features. Easy to handle. Large illuminated LC display. Laser aiming. Built-in data logger. Long temperature range. High accuracy. Fast temperature detection,... [See More]

  • Configuration/ Features: Battery Powered; Has Datalogger or Data Collection Capability; Records Min/Max Values; Laser Spot Aiming / Sighting; Application Software Included (optional feature)
  • Range: 250 to 1800
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.45 to 1.8
BETEX 1230 Digital Laser Thermometer -- TB-C610030
from Quality Bearings & Components

BETEX 1230 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1230 DIGITAL LASER THERMOM ETER UP TO + 380 °C. PART NUMBER: TB-C610030. Digital laser temperature meter with a range of -50 °C to +380 °C. Used to accurately measure fluids, gasses and a variety of other substances. [See More]

  • Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
  • Range: -50 to 380
  • Display / Scale Characteristics: Celsius/Centigrade
  • Application Type: Industrial
BETEX 1250 Digital Laser Thermometer -- TB-C610040S
from Quality Bearings & Components

BETEX 1250 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1250 DIGITAL LASER THERMOMETER. PART NUMBER: TB-C610040S. Specs: Measuring distance: -50 °C up to +1000 °C. Reading / resolution: 0.1 °C. Automatic "hold" function. Display illumination. Very fast reaction time... [See More]

  • Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
  • Range: -50 to 1000
  • Display / Scale Characteristics: Celsius/Centigrade
  • Application Type: Industrial
BETEX 1300 Digital Laser Thermometer -- TB-C610002
from Quality Bearings & Components

BETEX 1300 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1300 DIGITAL LASER THERMOMETER UP TO +1400 °C. PART NUMBER: TB-C610002. Digital temperature meter accurately measures fluids, gasses and a variety of other substances up to +1400 °C. Specs: 13 mm LCD display. Data... [See More]

  • Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
  • Range: -50 to 1400
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Application Type: Industrial
BETEX 1400 Digital Laser Thermometer -- TB-C610003
from Quality Bearings & Components

BETEX 1400 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1400 DIGITAL TEMPERATURE METER WITH PROBE. PART NUMBER: TB-C610003. Digital temperature meter accurately measures fluids, gasses and a variety of other substances. Specs: 13 mm LCD display. Data memory. Also suitable for surface... [See More]

  • Configuration/ Features: Battery Powered
  • Range: -50 to 150
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Application Type: Industrial