Celsius Infrared Thermometers

95 Results
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1
from HydraCheck Inc.

Discover the FLIR TG54-2 hand-held IR thermometer: Your ultimate non-contact temperature solution!. With its advanced features, this thermometer ensures swift and safe measurements. Benefit from a remarkable 20:1 distance-to-spot ratio, allowing precise readings from a safe distance. Powered by... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
  • Range: -22 to 1562
  • Range: -30 to 850
Thermometers -- 1669-IR320-ND [IR320 from Teledyne FLIR Systems, Inc.]
from DigiKey

THERMO HANDHELD GUN -4-1202F [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
  • Range: -4 to 1202
Contact / Non-Contact Food Thermometer -- PCE-IR 100
from PCE Instruments / PCE Americas Inc.

PCE-IR 100 is both an infrared non-contact thermometer for measuring surface temperature and a contact thermometer with probe for measuring core temperature of food. This food-grade thermometer allows for quick and easy testing of food surface temperatures without contamination using the infrared... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -55 to 350
  • Range: -67 to 626
  • Spectral Range: 8 to 14
Aluminium Production and Processing Application Pyrometer -- SPOT+ AL
from LAND

A highly accurate and stable digital pyrometer, SPOT+ AL uses AMETEK Land ’s cutting-edge SPOT+ technology and unique, advanced data-processing algorithms to measure aluminum temperature in extrusion (E), quench (Q), strip (S), forming/forging (F), forming/forging of higher magnesium alloys (F... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 130 to 700
  • Range: 302 to 1292
  • Application Type: Industrial
Industrial Infrared Thermometer
from HydraCheck Inc.

This is your best deal in a basic infrared gun. Designed for broad general purpose use in research, industrial applications, HVAC, construction, repair or maintenance services, and even around the house if you ’re technically inclined. Read temperature instantly from a distance. The quality... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
  • Range: -76 to 1022
  • Range: -60 to 550
Thermometers -- 1669-IRC130-ND [IRC130 from Teledyne FLIR Systems, Inc.]
from DigiKey

THERMO HANDHELD GUN -13-1202F [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
  • Range: -13 to 1202
Digital Infrared Thermometer -- PCE-780
from PCE Instruments / PCE Americas Inc.

Digital infrared thermometer scanner for the display of temperature, humidity and dew point temperature / Optical alarm / Backlight / Automatic shutdown. The PCE-780 consists of an infrared thermometer and an integrated humidity meter. With the two sensors, it can record values to determine the dew... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -64 to 1400
  • Range: -83 to 2552
  • Configuration/ Features: Battery Powered
EX SPOT Pyrometer in Flame Proof Housing -- EX SPOT
from LAND

With an increasing demand for products to work in hazardous conditions, our non-contact infrared pyrometers play an important role in modern industrial processing. EX SPOT The new EXSH1 flame-proof housing allows EX SPOT pyrometers to be used in hazardous areas. Its high specification means that it... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Application Type: Industrial
  • Spectral Range: 1 to 2.4
Thermometers -- 1742-1236-ND [IR5 from Klein Tools, Inc.]
from DigiKey

Handheld, Gun -22 ~ 752 °F (-30 ~ 400 °C) Infrared Thermometer LCD, Dual C °/F ° Auto Off, Backlight, Laser Sight, Min/Max/Dif/Ave [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
  • Range: -22 to 752
Infrared Thermometer -- 2130489
from PCE Instruments / PCE Americas Inc.

USB IR Thermometer PCE-890U IR Thermometer PCE-890U up to 1150 ° C / 250 ms response time /LC display / Real-time mode via the software / High accuracy [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 1150
  • Range: -58 to 2102
  • Spectral Range: 8 to 14
Fiber Optic Infrared Chamber Thermometer -- SP - Spray Chamber
from LAND

The SP, Spray Chamber is a trouble-free, fiber optic infrared Chamber Thermometer system for temperature measurements in the continuous caster spray chamber. A drift-free thermometer designed to overcome the adverse environment of a continuous caster spray chamber, SP utilizes LAND's accurate short... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 600 to 2600
  • Range: 1112 to 4712
  • Application Type: Industrial
Thermometers -- 1742-1681-ND [IR10 from Klein Tools, Inc.]
from DigiKey

Handheld, Gun -40 ~ 1202 °F (-40 ~ 650 °C) Infrared Thermometer LCD C °/F ° Auto Off, Backlight, Laser Sight, Min/Max/Dif/Ave [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
  • Range: -40 to 1202
Infrared Thermometer PCE-JR 911-ICA incl. ISO Calibration Certificate -- PCE-JR 911
from PCE Instruments / PCE Americas Inc.

Data- Logger with Data- Logger, internal memory, software, data cable and integrated printer. The PCE-JR-911 Data- Logger with Data- Logger is a versatile tool in that it can measure the temperature of objects without contact and readings can be stored in memory and transferred to a computer by way... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -40 to 500
  • Range: -40 to 932
  • Interface Options: Serial Interface
Glass Float Thermometer -- FLT5B - Float Line
from LAND

FLT5B, Glass Float Thermometer is designed to measure glass surface temperature in the range 250 to 1100°C on float lines with excellent precision and stability. The FLT5B is a standalone thermometer offering precision measurement of the surface temperature of glass float lines, ensuring... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 250 to 1300
  • Range: 500 to 2000
  • Spectral Range: 4.8 to 5.2
Thermometers -- 1742-IR1-ND [IR1 from Klein Tools, Inc.]
from DigiKey

Handheld, Gun -20 °C ~ 400 °C Infrared Thermometer LCD C °/F ° Auto Off, Backlight, Hold, Laser Sight [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
  • Range: -20 to 400
Pyrometer PCE-779N -- PCE-779N
from PCE Instruments / PCE Americas Inc.

Pyrometer PCE-779N. Compact infrared thermometer to measure surface temperatures /. incl. thermocouple measurement / adjustable emissivity / difference measuring function /. tripod thread / MIN, MAX and alarm function / LED light [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Emissivity of Target: 0.1000 to 1
  • Range: -60 to 760
  • Application Type: HVAC; Industrial
Gold Cup Reference Pyrometer
from LAND

AMETEK Land's unique reference pyrometer designed specifically for temperature measurements on the surface of reformer tubes. As the only instrument that can provide a repeatable, reliable temperature for reformer tubes, Gold Cup eliminates inherent errors that affect other infrared devices. This... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 300 to 1300
  • Range: 572 to 2372
  • Spectral Range: 1.6
Thermometers -- 1742-IR1KIT-ND [IR1KIT from Klein Tools, Inc.]
from DigiKey

Handheld, Gun -4 ~ 752 °F (-20 ~ 400 °C) Infrared Thermometer LCD C °/F ° Auto Off, Backlight, Hold [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
  • Range: -4 to 752
Pyrometer PCE-889B -- PCE-889B
from PCE Instruments / PCE Americas Inc.

Pyrometer for non-contact temperature measurement / Adjustable emissivity /. Optical resolution 30:1 / Measuring range of -50 ... +1000 °C /. Double laser aiming / Maximum value display [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Divisions: 0.1000
  • Range: -50 to 1000
  • Spectral Range: 8 to 14
Infrared Scanning System -- HotSpotIR
from LAND

Designed for industrial environments, the fixed-focus HotSpotIR high-speed scanning system detects small hot inclusions on a moving conveyor before they can cause a fire. Reliable alarm processing is achieved without software or co mputer requirements. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 20 to 600
  • Range: 68 to 1112
  • Spectral Range: 3 to 5
Thermometers -- 2067-TG56-2-ND [TG56-2 from Teledyne FLIR IIS]
from DigiKey

THERMO HANDHELD GUN FLIR SPOT [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
  • Range: 0.0 to 50
Infrared Thermometer -- Cyclops L
from LAND

Easy to handle, simple to operate, Cyclops L portable non-contact pyrometers provide precise temperature measurements. Easily take measurements in multiple locations and verify on-line pyrometer readings. Durable, yet light weight construction means you can operate it for hours at a time without... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 200 to 2000
  • Range: 392 to 3632
  • Spectral Range: 0.5500 to 3.9
Thermometers -- 290-1901-ND [368 from Test Products International, Inc. - TPI]
from DigiKey

Pocket -7 ~ 248 °F (-22 ~ 120 °C) Thermometer LCD C °/F ° Auto Off, Close Focus, Hold, Min/Max [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
  • Range: -7 to 248
Infrared Thermometer -- SPOT+
from LAND

Designed for easy single-person installation, SPOT+ pyrometers integrate AMETEK Land ’s world-leading infrared temperature measurements into a resilient unit that ’s simple to install and position. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 50 to 1800
  • Range: 122 to 3272
  • Spectral Range: 1 to 2.4
Thermometers -- 290-379-ND [379 from Test Products International, Inc. - TPI]
from DigiKey

Handheld, Gun 89.6 °F ~ 108.5 °F (32 °C ~ 42.5 °C) Infrared Thermometer LCD C °/F ° Backlight, Hold, Memory [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: 89.6 to 108
Infrared Thermometer -- SPOT+ GS Pyrometer - Galvanized and Galvannealed Strip
from LAND

Combining AMETEK Land ’s cutting-edge, non-contact SPOT+ technology with specialized software algorithms, the SPOT+ GS is a high-precision digital pyrometer that delivers reliable temperature readings for galvannealed and galvanized steel strips. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 125 to 1000
  • Range: 257 to 1832
  • Application Type: Industrial
Thermometers -- 42510A-ND [42510A from Teledyne FLIR Systems, Inc.]
from DigiKey

Handheld, Gun -58 ~ 1200 °F (-50 ~ 650 °C) Infrared Thermometer LCD C °/F ° Alarm, Auto Off, Backlight, Hold, Laser Sight, Min/Max [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
  • Range: -58 to 1200
Non-Contact Infrared Spot Pyrometer -- SPOT+ MM
from LAND

The smart SPOT+ MM (MeltMaster) application pyrometer provides a single-sensor solution for liquid metal temperature measurements in foundry and tapping applications. Optimized signal processing and a dedicated application mode allow the SPOT+ MM to accurately measure tapping stream temperatures... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 600 to 1800
  • Range: 1112 to 3272
  • Application Type: Laboratory
Thermometers -- 42512-ND [42512 from Teledyne FLIR Systems, Inc.]
from DigiKey

Handheld, Gun -58 °F ~ 1832 °F (-50 °C ~ 1000 °C) Infrared Thermometer LCD, Dual C °/F ° Alarm, Backlight, Hold, Laser Sight [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
  • Range: -58 to 1832
Non-contact Infrared Thermometer -- VDT+ Vapour Deposition
from LAND

Non-contact infrared thermometer custom-designed for accurate preform temperature measurements in optical fiber manufacture. The temperature of the preform in the burner zone, where the deposition takes place, is one of the critical control parameters which determines fiber strength and transmission... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 1000 to 2500
  • Range: 1830 to 4530
  • Spectral Range: 4.8 to 5.2
Thermometers -- 45-TSCAN-450-ND [TSCAN-450 from Amphenol Corporation]
from DigiKey

Handheld 93.2 ~ 109.4 °F (34 ~ 43 °C) Infrared Thermometer LCD C °/F ° Auto Off, Backlight, Memory [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered; Has Datalogger or Data Collection Capability
  • Range: 93.2 to 109
Rugged High Temperature Spot Thermometer -- IQ Series
from LAND

LAND's high-precision IQ series of rugged, accurate infrared thermometers is designed for use in an extensive range of industrial process temperatures. Easy to install, flexible to use, IQ makes it simple to customize the perfect measurement to your application: a range of options are available... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 200 to 1750
  • Range: 392 to 3182
  • Spectral Range: 1 to 5
Thermometers -- 4958-FT2020-ND [FT2020 from Triplett]
from DigiKey

Handheld, Gun 89.6 °F ~ 108.5 °F (32 °C ~ 42.5 °C) Infrared Thermometer LCD C °/F ° Auto Off, Backlight, Hold [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
  • Range: 89.6 to 108
Short-Wavelength Non-Contact Infrared Furnace Thermometer -- DTT - Drawing Tower
from LAND

The DTT is a short-wavelength non-contact infrared Furnace Thermometer designed to provide temperature measurement for optical fiber drawing tower furnaces. A highly accurate temperature measurement of optical fiber drawing tower furnaces, DTT is a Drawing Tower Thermometer that enables production... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 800 to 2600
  • Range: 1500 to 4700
  • Spectral Range: 1
Thermometers -- 4958-IRT220-ND [IRT220 from Triplett]
from DigiKey

Handheld, Gun -4 ~ 932 °F (-20 ~ 500 °C) Infrared Thermometer LCD C °/F ° Auto Off, Backlight, Hold [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
  • Range: -4 to 932
Smart High-Precision Pyrometers - Tube Metal Temperature -- SPOT+ TMT
from LAND

SPOT+ TMT is a high-precision digital pyrometer that delivers reliable temperature readings of tube wall metal temperatures in all types of tube furnaces. These include boilers, reformers and crackers. The pyrometer provides accurate temperature measurement needed for close monitoring of the tube... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 300 to 1800
  • Range: 572 to 3272
  • Spectral Range: 3.9
Thermometers -- 4958-IRT225-ND [IRT225 from Triplett]
from DigiKey

THERMO HANDHELD GUN MINI IR [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
  • Range: -20 to 400
Smart High-Precision Pyrometers -- SPOT+ M3-5
from LAND

The SPOT+ range of smart Infrared Pyrometers bring high precision, advanced IIoT connectivity and visible light process video to the LAND SPOT+ family. Combining EtherNet/IP, REST API, web server, Modbus TCP, image streaming, analogue and alarm outputs within one device, SPOT+ makes non-contact... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 0.0 to 500
  • Range: 32 to 932
  • Spectral Range: 3 to 5
Thermometers -- 4958-IRT227-ND [IRT227 from Triplett]
from DigiKey

THERMO HANDHELD -58-1112F TYP-K [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
  • Range: -58 to 1112
Thermometers -- 4958-IRT350-ND [IRT350 from Triplett]
from DigiKey

Handheld, Gun -25.6 °F ~ 1112 °F (-32 °C ~ 600 °C) Infrared Thermometer LCD C °/F ° Auto Off, Backlight , Laser [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
  • Range: -25.6 to 1112
Infra Red Digital Thermometer -- ADT32
from KANOMAX USA, INC.

Optional air and inert gas probe (k-type), visual alarm settings [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Configuration/ Features: Laser Spot Aiming / Sighting
  • Divisions: -20 to 500
BETEX 1200 Infrared Thermometer -- TB-C610001
from Quality Bearings & Components

BETEX 1200 Infrared Thermometer (remote). CONDITION MONITORING TOOLS. BETEX 1200 - Infrared Thermometer (remote). PART NUMBER: TB-C610001. This pocket-sized unit remotely measures temperatures. The laser beam allows you to remotely measure the temperature of various objects. Temperature range from... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Application Type: Industrial
  • Range: -20 to 270
  • Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
Infrared Thermometers
from Amprobe Test Tools

Makes non-contact temperature as quick and easy as pointing the laser and pressing a button. Unique pocket-sized model available with additional temperature and flashlight feature-set. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 1550
  • Range: -58 to 2822
  • Emissivity of Target: 0.1000 to 1
Digital Infrared Temperature Scanner -- OS91
from OMEGA Engineering, Inc.

The OS91 infrared temperature scanner is a fast and accurate instrument for general purpose surface temperature measurement. The OS91 is microprocessor powered and computer calibrated for high stability, and features a patented Automatic Emissivity Compensation System (AECS) for close up... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 2 to 20
  • Range: -46 to 288
  • Additional Output Options: "Output" is a switch or alarm signal
Infrared Thermometer -- TP31-IR
from Rotronic Instrument Corp.

With the TP31-IR, surface temperatures can be determined quickly and contactless. Thanks to an adjustable emission level and a double laser, which serves as a target device, the surfaces of a wide range of materials can be precisely measured. Optics. The focal point of the device lens is 150 mm... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Divisions: 0.1000
  • Range: -50 to 300
  • Emissivity of Target: 0.1000 to 1
Handheld Type Digital Radiation Thermometer -- IR-AHT
from CHINO Works America Inc.

The IR-AH series is non-contact handheld type digital radiation thermometers for the measurement of temperature. The thermometers have features of a wide measuring range from -50 °C to 3000 °C, digital displays of the measured value in the finder and on the panel board, and storing function... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 13
  • Range: -50 to 1000
  • Emissivity of Target: 0.1000 to 1
Hand Held K Type Digital Thermometers -- W-AP-TK-610B
from Invotec Solutions Ltd.

Price includes probe, protective rubber holster, carry case & battery. These single and dual input K-Type thermometers offer high accuracy and fast response times. They are suitable for industrial and laboratory use. Measures in °C , °F, (or Kelvin for MTK-610B only), user selectable. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 1300
  • Range: -58 to 2000
  • Application Type: Industrial
Infrared and Contact Thermometers
from Fluke

Don't get burned by a motor, or have hot and cold air blowing in your face from your HVAC system or blowers while taking measurements. You can trust in Fluke infrared thermometers to get accurate temperature readings from a safe distance. Fluke Connect Wireless Test Tools put tools, not your body,... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Application Type: Food service/Sanitary; HVAC; Industrial; Laboratory
Industrial HDS Infrared Thermometer -- Model 9975
from Trumeter Company, Inc.

The Redington Model 99 line of non-contact thermometers use the latest infrared measuring technologies housed in rugged and ergonomic designs. These high performance measuring instruments feature laser sighting, backlight LCD displays, and are available with some of the highest distance to spot... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -32 to 1300
  • Range: -25.6 to 2372
  • Application Type: Industrial
Compact Infrared Pyrometer -- M67S
from LumaSense Technologies, Inc., An Advanced Energy Company

Compact Two-wire Infrared Thermometer for Non-Contact Temperature Measurement in many different applications. Temperature ranges between 0 and 2200 °C. Key Features. Two-wire Pyrometers with analog output 4 … 20 mA for connection to standard analyzing instruments. Through-lens sighting... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Emissivity of Target: 0.1000 to 0.9900
  • Range: 0.0 to 2200
  • Application Type: Industrial
BETEX 1220 Digital Laser Thermometer -- TB-C610020
from Quality Bearings & Components

BETEX 1220 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1220 DIGITAL LASER THERMOMETER. PART NUMBER: TB-C610020. This light-weight pocket-sized unit remotely measures temperature. Digital laser temperature meter accurately measures fluids, gasses and a variety of other substances... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Application Type: Industrial
  • Range: -50 to 290
  • Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
Digital Infrared Thermometer -- OS-FS
from OMEGA Engineering, Inc.

The OS-FS is a compact, lightweight, easy-to-use pocket infrared thermometer. Features include adjustable emissivity, C/F switchability and built-in lock mode. It is ideal for quick temperature measurement between -33C (-27F) and 220C (428F). The OS-FS is designed for operation close to the target. [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Range: -33 to 220
High-speed Compact Infrared Thermometer -- IR-CAI
from CHINO Works America Inc.

The IR-CA series is a non-contact and high-speed (3ms) compact radiation thermometer covering medium and high temperature range by using the detecting element of InGaAs or Si. The thermometer with converting function has a digital display of temperature, parameter setting keys, and a direct... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.55
  • Range: 300 to 2000
  • Emissivity of Target: 0.0500 to 2
High Accuracy K-Type Thermometers with Infra-red Probe -- W-AP-TK-8891B
from Invotec Solutions Ltd.

Price includes infrared temperature probe, K-Type bead probes, hard carry case & battery. These single input & dual input K-Type thermometers offer high accuracy and fast response times with an infrared temperature probe for non-contact measurements. These instruments are suitable for industrial and... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -200 to 1372
  • Range: -328 to 2501
  • Application Type: Industrial
Intrinsically Safe Infrared Thermometer
from Fluke

The Fluke 568 Ex Intrinsically Safe Infrared Thermometer is the one product you can use in Class I Div 1 and Div 2 or Zone 1 and 2 hazardous environments anywhere in the world. Whether you work in petroleum, chemical, oil and gas, or pharmaceutical environments, the 568 Ex allows you to carry the... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Explosion Proof
Professional Infrared Thermometer -- Model 9952
from Trumeter Company, Inc.

The Redington Model 99 line of non-contact thermometers use the latest infrared measuring technologies housed in rugged and ergonomic designs. These high performance measuring instruments feature laser sighting, backlight LCD displays, and are available with some of the highest distance to spot... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -32 to 535
  • Range: -25 to 999
  • Application Type: Industrial
Compact Infrared Pyrometer For Glass and Quartz -- IN 5/5
from LumaSense Technologies, Inc., An Advanced Energy Company

Compact pyrometer for temperature measurement of glass and quartz glass surfaces. Temperature ranges: 100 to 2500 °C. Key Features. Series IN 5/5: pyrometers in two wire form with analog output 4 to 20 mA, several temperature ranges available. High accuracy due to digital linearization of the... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 5.14
  • Range: 100 to 2500
  • Emissivity of Target: 0.2000 to 1
BETEX 1230 Digital Laser Thermometer -- TB-C610030
from Quality Bearings & Components

BETEX 1230 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1230 DIGITAL LASER THERMOM ETER UP TO + 380 °C. PART NUMBER: TB-C610030. Digital laser temperature meter with a range of -50 °C to +380 °C. Used to accurately measure fluids, gasses and a variety of other substances. [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Application Type: Industrial
  • Range: -50 to 380
  • Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
Handheld Infrared Thermometer -- OS530 E
from OMEGA Engineering, Inc.

With a combination of powerful features, the new portable and rugged OS530E series infrared thermometers offer solutions for many non-contact temperature measurement applications. Emissivity adjustable from 1.00 to 0.10 in 0.01 increments, the OS530E series provides versatility when measuring a... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
  • Range: -23 to 871
  • Emissivity of Target: 0.1000 to 1
High-speed Compact Radiation Thermometer -- IR-BAT1A
from CHINO Works America Inc.

The IR-BA series is a non-contact and high-speed compact radiation thermometer. The card sized thermometer with built-in signal converting function of 4-20mA output can easily be installed in narrow places, production lines and small equipment. A standard speed type and a high-speed type (50ms/95%)... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Emissivity of Target: 0.1000 to 1.99
  • Range: 0.0 to 300
  • Additional Output Options: Outputs an analog current signal
Visual IR Thermometer -- VT04A
from Fluke

Compact and intuitive, the VT04A and VT04 Visual IR Thermometers blend a visual image with a heat map overlay, to help quickly identify the location of issues. Capture accurate temperature readings without taking your eyes off the screen. The center measurement box shows the exact area of... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
Standard Infrared Thermometer -- Model 9930
from Trumeter Company, Inc.

The Redington Model 99 line of non-contact thermometers use the latest infrared measuring technologies housed in rugged and ergonomic designs. These high performance measuring instruments feature laser sighting, backlight LCD displays, and are available with some of the highest distance to spot... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -20 to 320
  • Range: -4 to 605
  • Application Type: Industrial
Compact Infrared Pyrometer For Glass and Quartz -- IN 5/5 Plus / IN 5/5-L Plus / IN 5/5-H Plus
from LumaSense Technologies, Inc., An Advanced Energy Company

Digital, precise, compact. Compact pyrometer for temperature measurement of glass and quartz glass surfaces. Temperature ranges: 100 to 2500 °C. These pyrometers offer analog output 0 or 4 to 20 mA, digital interface RS232 or RS485 and a laser targeting light sighting system. Key Features. High... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 5.14
  • Range: 100 to 2500
  • Emissivity of Target: 0.2000 to 1
BETEX 1250 Digital Laser Thermometer -- TB-C610040S
from Quality Bearings & Components

BETEX 1250 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1250 DIGITAL LASER THERMOMETER. PART NUMBER: TB-C610040S. Specs: Measuring distance: -50 °C up to +1000 °C. Reading / resolution: 0.1 °C. Automatic "hold" function. Display illumination. Very fast reaction time... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Application Type: Industrial
  • Range: -50 to 1000
  • Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
High Temperature Infrared Thermometer -- OS555A
from OMEGA Engineering, Inc.

The OMEGA OS555A Series industrial high performance thermometer/transmitters offer a high temperature range of 538 to 2482C (1000 to 4500F), 110 to 1 optical field of view, any voltage or current analog output to feed directly to panel meters, recorders, temperature/ process controllers, data... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 2 to 2.5
  • Range: 538 to 2482
  • Emissivity of Target: 0.1000 to 1
On-Line Infrared Radiation Thermometer -- IR-SAB
from CHINO Works America Inc.

The IR-SA series of Infrared Radiation Thermometer provides broad selection of small & robust units to match your on-line applications for non-contact temperature measurement from 0 to 2500 °C under harsh environment. Four models are available with modbus connectivity for parameter setup... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
  • Range: 0.0 to 1000
  • Emissivity of Target: 0.2000 to 2
Compact Infrared Pyrometer For Non-Metallic or Painted Surfaces -- IN 5
from LumaSense Technologies, Inc., An Advanced Energy Company

For non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals with temperature ranges between -32 and 900 °C. Key Features. Pyrometers in two-wire form with analog output 4 to 20 mA, several temperature ranges available. High accuracy due to digital... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
  • Range: -32 to 900
  • Emissivity of Target: 0.2000 to 1
BETEX 1300 Digital Laser Thermometer -- TB-C610002
from Quality Bearings & Components

BETEX 1300 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1300 DIGITAL LASER THERMOMETER UP TO +1400 °C. PART NUMBER: TB-C610002. Digital temperature meter accurately measures fluids, gasses and a variety of other substances up to +1400 °C. Specs: 13 mm LCD display. Data... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Application Type: Industrial
  • Range: -50 to 1400
  • Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
Industrial Infrared Thermometer -- OS550
from OMEGA Engineering, Inc.

OMEGA's OS550 Series industrial, high performance, economical thermometer/transmitter offers a wide choice of temperature ranges, optical patterns or fields of view and three outputs (1 mV/ degree, 4-20 mA, and 0-5 Vdc) to feed directly into panel meters, recorders, temperature/process controllers,... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
  • Range: -18 to 1370
  • Emissivity of Target: 0.1000 to 1
Compact Infrared Pyrometer For Non-Metallic or Painted Surfaces -- IN 5 Plus / IN 5-L Plus / IN 5-H Plus
from LumaSense Technologies, Inc., An Advanced Energy Company

Compact. Digital. For non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals with temperature ranges between -32 and 900 °C. Key Features. Pyrometers with analog output 0 or 4 to 20 mA, digital interface RS232 or RS485 and laser targeting light... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
  • Range: -32 to 900
  • Emissivity of Target: 0.2000 to 1
BETEX 1400 Digital Laser Thermometer -- TB-C610003
from Quality Bearings & Components

BETEX 1400 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1400 DIGITAL TEMPERATURE METER WITH PROBE. PART NUMBER: TB-C610003. Digital temperature meter accurately measures fluids, gasses and a variety of other substances. Specs: 13 mm LCD display. Data memory. Also suitable for surface... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Application Type: Industrial
  • Range: -50 to 150
  • Configuration/ Features: Battery Powered
Industrial Infrared Thermometer -- OS550-BB
from OMEGA Engineering, Inc.

OMEGA's new OEM style OS550-BB Series industrial, high performance, economical thermometer/transmitter offers a wide choice of temperature ranges, optical patterns or fields of view and three outputs (1 mV/ degree, 4-20 mA, and 0-5 Vdc) to feed directly into panel meters, recorders, PLC's,... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
  • Range: -18 to 1370
  • Emissivity of Target: 0.1000 to 1
Compact Infrared Pyrometer For Sapphire and Sapphire Wafers -- IN 5/9 plus
from LumaSense Technologies, Inc., An Advanced Energy Company

Digital pyrometer for non-contact temperature measurement of Sapphire and Sapphire Wafers between 0 and 1500 °C. Key Features. Specifically designed for measurement on Sapphire and Sapphire Wafers. Pyrometer with analog output 0 or 4 to 20 mA, digital interface RS232 and laser targeting light. [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 9.7
  • Range: 0.0 to 1500
  • Emissivity of Target: 0.2000 to 1.2
Industrial Infrared Thermometer -- OS550A
from OMEGA Engineering, Inc.

OMEGA's OS550A Series (Upgrade from OS550 Series) industrial, high performance, economical thermometer/transmitter offers a wide choice of temperature ranges, optical fields of view and 3 analog outputs (1 mV/degree, 4 to 20 mA, and 0 to 5 Vdc) to feed directly into panel meters, recorders,... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
  • Range: -23 to 1370
  • Emissivity of Target: 0.1000 to 1
Compact, Short Wavelength Infrared Pyrometer -- IGA 320
from LumaSense Technologies, Inc., An Advanced Energy Company

Small, short wavelength digital infrared thermometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 300 and 2500 °C. Key Features. Small housing dimensions for easy installation in confined spaces. RS485 interface for connection to a PC in long... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.45 to 1.8
  • Range: 550 to 1800
  • Emissivity of Target: 0.1000 to 1
Industrial Infrared Thermometer -- OS550A-BB
from OMEGA Engineering, Inc.

OMEGA's OEM style OS550A-BB series industrial, high-performance, economical thermometer/ transmitter offers a wide choice of temperature ranges, optical fields of view and 3 analog outputs (1 mV/ deg, 4 to 20 mA, and 0 to 5 Vdc) to feed directly into panel meters, recorders, PLCs, temperature/... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
  • Range: -23 to 1370
  • Emissivity of Target: 0.1000 to 1
Compact, Short Wavelength Infrared Pyrometer -- IGA 320/23-LO
from LumaSense Technologies, Inc., An Advanced Energy Company

Small, short wavelength digital infrared thermometer with fiber optics for non-contact temperature measurement between 85 and 1200 °C. Key Features. Small housing dimensions for easy installation suitable for use in confined spaces. RS485 interface for long transmission networks for connection... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 2 to 2.6
  • Range: 85 to 1200
  • Emissivity of Target: 0.1000 to 1
Infrared Thermometer -- OS-DT8855W
from OMEGA Engineering, Inc.

The high performance, handheld OS-DT8855W infrared thermometer is a non-contact temperature measurement instrument that features a laser circle/dot sight. The patented laser sighting system defines the target for point and shoot measurement of temperatures from -50 to 1370C (-58 to 2498F) and reads... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
  • Range: -50 to 1370
  • Emissivity of Target: 0.1000 to 1
Compact, Stationary Infrared Pyrometer -- IGA 310
from LumaSense Technologies, Inc., An Advanced Energy Company

Small, stationary infrared thermometer in 2-wire technique for temperature measurements of metal surfaces, graphite or ceramics between 300 and 1500 °C. Key Features. Very small housing dimensions for easy installation, suited for use in confined spaces. 2-wire technique for current supply and... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.45 to 1.8
  • Range: 300 to 1500
  • Emissivity of Target: 0.2000 to 1
Infrared Thermometer -- OS540
from OMEGA Engineering, Inc.

The new portable, low cost OS540 infrared thermometer series offers solutions for many non-contact temperature measurement applications. This unique handheld infrared gun offers a powerful feature with a circle or dot laser sighting. IDEAL APPLICATIONS include: Diesel and Fleet Maintenance,... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 6 to 14
  • Range: -30 to 550
  • Emissivity of Target: 0.9500 to 0.9800
Compact, Stationary Infrared Pyrometer -- IGAR 320
from LumaSense Technologies, Inc., An Advanced Energy Company

Small, stationary, digital ratio pyrometer for non-contact temperature measurement between 300 and 1300 °C. Key Features. Small housing dimensions for easy installation, suitable for use in confined spaces. Fast 10 ms response time for dynamic processes. RS485 interface for long transmission... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.5 to 2.5
  • Range: 300 to 1300
  • Emissivity of Target: 0.1000 to 1
Infrared Thermometer -- OS542
from OMEGA Engineering, Inc.

The OS542 is a low priced infrared, which is ideal for education, training and demonstration programs. Industrial application include diesel and fleet maintenance, electrical, measure ink and dryer temperature (screen-printing), in-process temperature measurement and food safety. Laser sighting... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 6 to 14
  • Range: -20 to 500
  • Emissivity of Target: 0.9800
Compact, Stationary Infrared Pyrometer -- IN 300
from LumaSense Technologies, Inc., An Advanced Energy Company

Small, stationary infrared thermometers in 2-wire technique for non-contact temperature measurement of non-metallic surfaces between -20 °C and 600 °C. Key Features. Very small housing dimensions. 2-wire technique. Small spot sizes. Stainless steel housing. Easy electrical and mechanical... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
  • Range: -20 to 600
  • Emissivity of Target: 0.4000 to 1
Infrared Thermometer with USB Interface -- OS1327D
from OMEGA Engineering, Inc.

Applications. Electrical Troubleshooting. Automotive Repair and Maintenance. Air Conditioning. Semiconductor Manufacturing. HVAC Energy Audits. Factory Automation. The high-performance, handheld OS1327D. infrared thermometer is a non-contact temperature measurement instrument. The OS1327D features... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 6 to 14
  • Range: -150 to 1350
  • Emissivity of Target: 0.1700 to 1
Digital Infrared Pyrometer -- IN 510 and IN 510-N
from LumaSense Technologies, Inc., An Advanced Energy Company

Digital infrared pyrometers for non-contact temperature measurement from -40 to 700 °C with miniature sensor head. Key Features. Sensor head and cable usable in ambient temperature up to 85 or 180 °C without cooling. Sensor head exchangeable without recalibration. Close focus lens for small... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
  • Range: -40 to 700
  • Emissivity of Target: 0.1000 to 1.2
Low Cost Infrared Thermometer -- OS561
from OMEGA Engineering, Inc.

The OS561 is an economical tool for temperature measurements, with non-contact measurement capability, user-friendly 2-key operation, and max and hold modes. The backlit LCD screen and the laser stay on when the trigger is depressed; auto power-off is fixed at 15 seconds for the LCD screen. The... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Emissivity of Target: 0.9500
  • Range: -60 to 500
Digital Infrared Pyrometer -- IN 520 and IN 520-N
from LumaSense Technologies, Inc., An Advanced Energy Company

Digital infrared pyrometers for non-contact temperature measurement from -40 to 700 °C with miniature sensor head. Key Features. Sensor head and cable usable in ambient temperature up to 85 or 180 °C without cooling. Sensor head exchangeable without recalibration. Close focus lens for small... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
  • Range: -40 to 700
  • Emissivity of Target: 0.1000 to 1.2
Pocket Infrared Thermometer -- OS685
from OMEGA Engineering, Inc.

The ultra compact OS685 has been specifically designed to fit into your pocket, just like a pen, so that you can carry it with you anywhere you go. You simply aim, press the SCAN button and read the temperature immediately. No fuss. No need to focus and no special training. The OS685 is particularly... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
  • Range: -20 to 500
  • Emissivity of Target: 0.9500
High-Speed Infrared Pyrometer -- IGA 740
from LumaSense Technologies, Inc., An Advanced Energy Company

High-speed pyrometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 160 °C and 2500 °C. Key Features. Extremely fast response time of only 6 µs for measurements of fast moving objects or fast temperature changes. High quality optics for... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.58 to 2.2
  • Range: 160 to 2500
  • Emissivity of Target: 0.1000 to 1
Pocket Sized Infrared Pyrometer -- OS681-CE
from OMEGA Engineering, Inc.

The OS681-CE is the most affordable hand-held, battery-operated sensor that safely and accurately measures temperature using non-contact infrared technology. It's easy to operate the OS681-CE. Simply point at the desired target and press the on button for a temperature reading no contact with the... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
  • Range: -18 to 315
  • Emissivity of Target: 0.9500
High-Speed Infrared Pyrometer -- IGA 740-LO
from LumaSense Technologies, Inc., An Advanced Energy Company

High-speed pyrometer with fibre optics for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 200 °C and 2500 °C. Key Features. Extremely fast response time of only 6 µs for measurements of fast moving objects or fast temperature changes. High... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.58 to 2.2
  • Range: 200 to 2500
  • Emissivity of Target: 0.1000 to 1
Professional Infrared Thermometer -- OS423-LS
from OMEGA Engineering, Inc.

The OS423-LS is a fully functional infrared non-contact temperature measuring device. Offered at an economical price, the OS423-LS offers laser sighting, several mathematical modes, and adjustable emissivity. Long battery life, (typical 180 hrs without laser or backlight), is obtained from 2 AAA... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
  • Range: -60 to 860
  • Emissivity of Target: 0.9500
Infared Pyrometer With Fiber Optics Connecting to Remote Fixed Focus Lens -- PhotriX™ Series
from LumaSense Technologies, Inc., An Advanced Energy Company

Our most accurate pyrometer configured with a flexible fiber optic cable connecting the instrumentation to a remote, fixed focus lens. This configuration is ideal for applications where the environment near the measurement is unfriendly to the electronic instrumentation, for example processes using... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 0.6500 to 1.65
  • Range: 30 to 2600
  • Application Type: Industrial
Professional Infrared Thermometer -- OS425-LS
from OMEGA Engineering, Inc.

The OS425-LS is a fully functional infrared non-contact temperature measuring device. Along with a magnetic mount, the OS423-LS offers laser sighting, several mathematical modes, and adjustable emissivity. Long battery life (typical 180 hrs without laser or backlight), is obtained from 2 AAA... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Emissivity of Target: 0.1000 to 1
  • Range: -60 to 1000
  • Configuration/ Features: Laser Spot Aiming / Sighting
Infared Pyrometer, Direct Sapphire Lightpipe Configuration -- PhotriX™ Series
from LumaSense Technologies, Inc., An Advanced Energy Company

Single-crystal sapphire is used for the infrared collection optics (also known as a “lightpipe ”) to maximize the performance advantages of our most accurate pyrometer, the PhotriX Series non-contact IR thermometer. The sapphire lightpipe offers the most efficient optical performance,... [See More]

  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 0.6500 to 1.65
  • Range: 65 to 2600
  • Application Type: Industrial