HVAC Infrared Thermometers
from PCE Instruments / PCE Americas Inc.
Pyrometer PCE-779N. Compact infrared thermometer to measure surface temperatures /. incl. thermocouple measurement / adjustable emissivity / difference measuring function /. tripod thread / MIN, MAX and alarm function / LED light [See More]
- Application Type: HVAC; Industrial
- Range: -60 to 760
- Display / Scale Characteristics: Celsius/Centigrade
- Emissivity of Target: 0.1000 to 1
from PCE Instruments / PCE Americas Inc.
Pyrometer for non-contact temperature measurement / Adjustable emissivity /. Optical resolution 30:1 / Measuring range of -50 ... +1000 °C /. Double laser aiming / Maximum value display [See More]
- Application Type: HVAC; Industrial
- Range: -50 to 1000
- Display / Scale Characteristics: Celsius/Centigrade
- Divisions: 0.1000
from Fluke
Don't get burned by a motor, or have hot and cold air blowing in your face from your HVAC system or blowers while taking measurements. You can trust in Fluke infrared thermometers to get accurate temperature readings from a safe distance. Fluke Connect Wireless Test Tools put tools, not your body,... [See More]
- Application Type: Food service/Sanitary; HVAC; Industrial; Laboratory
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
from Amprobe Test Tools
Makes non-contact temperature as quick and easy as pointing the laser and pressing a button. Unique pocket-sized model available with additional temperature and flashlight feature-set. [See More]
- Application Type: HVAC
- Range: -58 to 2822
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -50 to 1550