Industrial Infrared Thermometers

43 Results
Aluminium Production and Processing Application Pyrometer -- SPOT+ AL
from LAND

A highly accurate and stable digital pyrometer, SPOT+ AL uses AMETEK Land ’s cutting-edge SPOT+ technology and unique, advanced data-processing algorithms to measure aluminum temperature in extrusion (E), quench (Q), strip (S), forming/forging (F), forming/forging of higher magnesium alloys (F... [See More]

  • Application Type: Industrial
  • Range: 302 to 1292
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 130 to 700
Pyrometer PCE-779N -- PCE-779N
from PCE Instruments / PCE Americas Inc.

Pyrometer PCE-779N. Compact infrared thermometer to measure surface temperatures /. incl. thermocouple measurement / adjustable emissivity / difference measuring function /. tripod thread / MIN, MAX and alarm function / LED light [See More]

  • Application Type: HVAC; Industrial
  • Range: -60 to 760
  • Display / Scale Characteristics: Celsius/Centigrade
  • Emissivity of Target: 0.1000 to 1
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1
from HydraCheck Inc.

Discover the FLIR TG54-2 hand-held IR thermometer: Your ultimate non-contact temperature solution!. With its advanced features, this thermometer ensures swift and safe measurements. Benefit from a remarkable 20:1 distance-to-spot ratio, allowing precise readings from a safe distance. Powered by... [See More]

  • Application Type: Industrial
  • Range: -22 to 1562
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.1000
EX SPOT Pyrometer in Flame Proof Housing -- EX SPOT
from LAND

With an increasing demand for products to work in hazardous conditions, our non-contact infrared pyrometers play an important role in modern industrial processing. EX SPOT The new EXSH1 flame-proof housing allows EX SPOT pyrometers to be used in hazardous areas. Its high specification means that it... [See More]

  • Application Type: Industrial
  • Spectral Range: 1 to 2.4
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
Pyrometer PCE-889B -- PCE-889B
from PCE Instruments / PCE Americas Inc.

Pyrometer for non-contact temperature measurement / Adjustable emissivity /. Optical resolution 30:1 / Measuring range of -50 ... +1000 °C /. Double laser aiming / Maximum value display [See More]

  • Application Type: HVAC; Industrial
  • Range: -50 to 1000
  • Display / Scale Characteristics: Celsius/Centigrade
  • Divisions: 0.1000
Fiber Optic Infrared Chamber Thermometer -- SP - Spray Chamber
from LAND

The SP, Spray Chamber is a trouble-free, fiber optic infrared Chamber Thermometer system for temperature measurements in the continuous caster spray chamber. A drift-free thermometer designed to overcome the adverse environment of a continuous caster spray chamber, SP utilizes LAND's accurate short... [See More]

  • Application Type: Industrial
  • Range: 1112 to 4712
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 600 to 2600
Pyrometer PCE-IR 1300 -- PCE-IR 1300
from PCE Instruments / PCE Americas Inc.

PCE-IR 1300 Pyrometer. High-temperature infrared (IR) thermometer gun measures temperatures up to 1300 º C / 2372 ° F PCE-IR 1300 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other high-temperature industrial... [See More]

  • Application Type: HVAC; Industrial
  • Range: 32 to 2372
  • Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
  • Range: 0.0 to 1300
Glass Float Thermometer -- FLT5B - Float Line
from LAND

FLT5B, Glass Float Thermometer is designed to measure glass surface temperature in the range 250 to 1100°C on float lines with excellent precision and stability. The FLT5B is a standalone thermometer offering precision measurement of the surface temperature of glass float lines, ensuring... [See More]

  • Application Type: Industrial
  • Range: 500 to 2000
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 250 to 1300
Pyrometer PCE-IR 1800 -- PCE-IR 1800
from PCE Instruments / PCE Americas Inc.

PCE-IR 1800 Pyrometer. High-temperature infrared (IR) thermometer gun measures temperatures up to 1800 °C / 3272 °F PCE-IR 1800 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other high-temperature industrial... [See More]

  • Application Type: HVAC; Industrial
  • Range: 1202 to 3272
  • Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
  • Range: 650 to 1800
Gold Cup Reference Pyrometer
from LAND

AMETEK Land's unique reference pyrometer designed specifically for temperature measurements on the surface of reformer tubes. As the only instrument that can provide a repeatable, reliable temperature for reformer tubes, Gold Cup eliminates inherent errors that affect other infrared devices. This... [See More]

  • Application Type: Industrial
  • Range: 572 to 2372
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 300 to 1300
Pyrometer PCE-TC 29 -- PCE-TC 29
from PCE Instruments / PCE Americas Inc.

PCE-TC 29 is a pyrometer camera used for visual inspection and non-contact IR temperature measurement. Ideal for industrial use in electrical, mechanical, and building installations (such as in the auditing of machines, engines, or heating, ventilation, and air conditioning (HVAC) systems), this... [See More]

  • Application Type: HVAC; Industrial
  • Range: -4 to 572
  • Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
  • Range: -20 to 300
Infrared Scanning System -- HotSpotIR
from LAND

Designed for industrial environments, the fixed-focus HotSpotIR high-speed scanning system detects small hot inclusions on a moving conveyor before they can cause a fire. Reliable alarm processing is achieved without software or co mputer requirements. [See More]

  • Application Type: Industrial
  • Range: 68 to 1112
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 20 to 600
Infrared Thermometer -- Cyclops L
from LAND

Easy to handle, simple to operate, Cyclops L portable non-contact pyrometers provide precise temperature measurements. Easily take measurements in multiple locations and verify on-line pyrometer readings. Durable, yet light weight construction means you can operate it for hours at a time without... [See More]

  • Application Type: Industrial
  • Range: 392 to 3632
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 200 to 2000
Infrared Thermometer -- SPOT+
from LAND

Designed for easy single-person installation, SPOT+ pyrometers integrate AMETEK Land ’s world-leading infrared temperature measurements into a resilient unit that ’s simple to install and position. [See More]

  • Application Type: Industrial
  • Range: 122 to 3272
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 50 to 1800
Infrared Thermometer -- SPOT+ GS Pyrometer - Galvanized and Galvannealed Strip
from LAND

Combining AMETEK Land ’s cutting-edge, non-contact SPOT+ technology with specialized software algorithms, the SPOT+ GS is a high-precision digital pyrometer that delivers reliable temperature readings for galvannealed and galvanized steel strips. [See More]

  • Application Type: Industrial
  • Range: 257 to 1832
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 125 to 1000
Non-contact Infrared Thermometer -- VDT+ Vapour Deposition
from LAND

Non-contact infrared thermometer custom-designed for accurate preform temperature measurements in optical fiber manufacture. The temperature of the preform in the burner zone, where the deposition takes place, is one of the critical control parameters which determines fiber strength and transmission... [See More]

  • Application Type: Industrial
  • Range: 1830 to 4530
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 1000 to 2500
Rugged High Temperature Spot Thermometer -- IQ Series
from LAND

LAND's high-precision IQ series of rugged, accurate infrared thermometers is designed for use in an extensive range of industrial process temperatures. Easy to install, flexible to use, IQ makes it simple to customize the perfect measurement to your application: a range of options are available... [See More]

  • Application Type: Industrial
  • Range: 392 to 3182
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 200 to 1750
On-Line Infrared Radiation Thermometer -- IR-SAB
from CHINO Works America Inc.

The IR-SA series of Infrared Radiation Thermometer provides broad selection of small & robust units to match your on-line applications for non-contact temperature measurement from 0 to 2500 °C under harsh environment. Four models are available with modbus connectivity for parameter setup... [See More]

  • Application Type: Industrial
  • Range: 0.0 to 1000
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
Infrared and Contact Thermometers
from Fluke

Don't get burned by a motor, or have hot and cold air blowing in your face from your HVAC system or blowers while taking measurements. You can trust in Fluke infrared thermometers to get accurate temperature readings from a safe distance. Fluke Connect Wireless Test Tools put tools, not your body,... [See More]

  • Application Type: Food service/Sanitary; HVAC; Industrial; Laboratory
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
Hand Held K Type Digital Thermometers -- W-AP-TK-610B
from Invotec Solutions Ltd.

Price includes probe, protective rubber holster, carry case & battery. These single and dual input K-Type thermometers offer high accuracy and fast response times. They are suitable for industrial and laboratory use. Measures in °C , °F, (or Kelvin for MTK-610B only), user selectable. [See More]

  • Application Type: Industrial
  • Range: -58 to 2000
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 1300
Industrial HDS Infrared Thermometer -- Model 9975
from Trumeter Company, Inc.

The Redington Model 99 line of non-contact thermometers use the latest infrared measuring technologies housed in rugged and ergonomic designs. These high performance measuring instruments feature laser sighting, backlight LCD displays, and are available with some of the highest distance to spot... [See More]

  • Application Type: Industrial
  • Range: -25.6 to 2372
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -32 to 1300
Pyrometer
from Siemens Process Instrumentation

Stationary pyrometers of the series ARDOMETER MPA, ARDOCOL MPA und ARDOCELL PA/PK offer a solution for a great variety of applications. The broadband antireflection coated and parallax free precision lenses ensure very good imaging characteristics for measuring spot sizes from 0.1 mm. [See More]

  • Application Type: Industrial
BETEX 1200 Infrared Thermometer -- TB-C610001
from Quality Bearings & Components

BETEX 1200 Infrared Thermometer (remote). CONDITION MONITORING TOOLS. BETEX 1200 - Infrared Thermometer (remote). PART NUMBER: TB-C610001. This pocket-sized unit remotely measures temperatures. The laser beam allows you to remotely measure the temperature of various objects. Temperature range from... [See More]

  • Application Type: Industrial
  • Range: -20 to 270
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
Compact Infrared Pyrometer -- M67S
from LumaSense Technologies, Inc., An Advanced Energy Company

Compact Two-wire Infrared Thermometer for Non-Contact Temperature Measurement in many different applications. Temperature ranges between 0 and 2200 °C. Key Features. Two-wire Pyrometers with analog output 4 … 20 mA for connection to standard analyzing instruments. Through-lens sighting... [See More]

  • Application Type: Industrial
  • Range: 0.0 to 2200
  • Display / Scale Characteristics: Celsius/Centigrade
  • Emissivity of Target: 0.1000 to 0.9900
12V MAX* Infrared Thermometer Kit -- DCT414S1
from DEWALT Industrial Tool Co.

Product Features. Non-contact temperature measurements (-20 °F to 932 °F) for ease of use over distance and accuracy. LED hot (red) & cold (blue) indicator for visual and/or audio alarm for quickly locating trouble spots. Data storage for recording max, min, and average temperatures. [See More]

  • Application Type: Industrial
  • Range: -20 to 932
High Accuracy K-Type Thermometers with Infra-red Probe -- W-AP-TK-8891B
from Invotec Solutions Ltd.

Price includes infrared temperature probe, K-Type bead probes, hard carry case & battery. These single input & dual input K-Type thermometers offer high accuracy and fast response times with an infrared temperature probe for non-contact measurements. These instruments are suitable for industrial and... [See More]

  • Application Type: Industrial
  • Range: -328 to 2501
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -200 to 1372
Professional Infrared Thermometer -- Model 9952
from Trumeter Company, Inc.

The Redington Model 99 line of non-contact thermometers use the latest infrared measuring technologies housed in rugged and ergonomic designs. These high performance measuring instruments feature laser sighting, backlight LCD displays, and are available with some of the highest distance to spot... [See More]

  • Application Type: Industrial
  • Range: -25 to 999
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -32 to 535
BETEX 1220 Digital Laser Thermometer -- TB-C610020
from Quality Bearings & Components

BETEX 1220 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1220 DIGITAL LASER THERMOMETER. PART NUMBER: TB-C610020. This light-weight pocket-sized unit remotely measures temperature. Digital laser temperature meter accurately measures fluids, gasses and a variety of other substances... [See More]

  • Application Type: Industrial
  • Range: -50 to 290
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
Compact Infrared Pyrometer For Glass and Quartz -- IN 5/5
from LumaSense Technologies, Inc., An Advanced Energy Company

Compact pyrometer for temperature measurement of glass and quartz glass surfaces. Temperature ranges: 100 to 2500 °C. Key Features. Series IN 5/5: pyrometers in two wire form with analog output 4 to 20 mA, several temperature ranges available. High accuracy due to digital linearization of the... [See More]

  • Application Type: Industrial
  • Range: 100 to 2500
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 5.14
Standard Infrared Thermometer -- Model 9930
from Trumeter Company, Inc.

The Redington Model 99 line of non-contact thermometers use the latest infrared measuring technologies housed in rugged and ergonomic designs. These high performance measuring instruments feature laser sighting, backlight LCD displays, and are available with some of the highest distance to spot... [See More]

  • Application Type: Industrial
  • Range: -4 to 605
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -20 to 320
BETEX 1230 Digital Laser Thermometer -- TB-C610030
from Quality Bearings & Components

BETEX 1230 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1230 DIGITAL LASER THERMOM ETER UP TO + 380 °C. PART NUMBER: TB-C610030. Digital laser temperature meter with a range of -50 °C to +380 °C. Used to accurately measure fluids, gasses and a variety of other substances. [See More]

  • Application Type: Industrial
  • Range: -50 to 380
  • Display / Scale Characteristics: Celsius/Centigrade
  • Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
Compact Infrared Pyrometer For Glass and Quartz -- IN 5/5 Plus / IN 5/5-L Plus / IN 5/5-H Plus
from LumaSense Technologies, Inc., An Advanced Energy Company

Digital, precise, compact. Compact pyrometer for temperature measurement of glass and quartz glass surfaces. Temperature ranges: 100 to 2500 °C. These pyrometers offer analog output 0 or 4 to 20 mA, digital interface RS232 or RS485 and a laser targeting light sighting system. Key Features. High... [See More]

  • Application Type: Industrial
  • Range: 100 to 2500
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 5.14
BETEX 1250 Digital Laser Thermometer -- TB-C610040S
from Quality Bearings & Components

BETEX 1250 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1250 DIGITAL LASER THERMOMETER. PART NUMBER: TB-C610040S. Specs: Measuring distance: -50 °C up to +1000 °C. Reading / resolution: 0.1 °C. Automatic "hold" function. Display illumination. Very fast reaction time... [See More]

  • Application Type: Industrial
  • Range: -50 to 1000
  • Display / Scale Characteristics: Celsius/Centigrade
  • Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
Compact Infrared Pyrometer For Non-Metallic or Painted Surfaces -- IN 5
from LumaSense Technologies, Inc., An Advanced Energy Company

For non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals with temperature ranges between -32 and 900 °C. Key Features. Pyrometers in two-wire form with analog output 4 to 20 mA, several temperature ranges available. High accuracy due to digital... [See More]

  • Application Type: Food service/Sanitary; Industrial
  • Range: -32 to 900
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
BETEX 1300 Digital Laser Thermometer -- TB-C610002
from Quality Bearings & Components

BETEX 1300 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1300 DIGITAL LASER THERMOMETER UP TO +1400 °C. PART NUMBER: TB-C610002. Digital temperature meter accurately measures fluids, gasses and a variety of other substances up to +1400 °C. Specs: 13 mm LCD display. Data... [See More]

  • Application Type: Industrial
  • Range: -50 to 1400
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
Compact Infrared Pyrometer For Non-Metallic or Painted Surfaces -- IN 5 Plus / IN 5-L Plus / IN 5-H Plus
from LumaSense Technologies, Inc., An Advanced Energy Company

Compact. Digital. For non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals with temperature ranges between -32 and 900 °C. Key Features. Pyrometers with analog output 0 or 4 to 20 mA, digital interface RS232 or RS485 and laser targeting light... [See More]

  • Application Type: Food service/Sanitary; Industrial
  • Range: -32 to 900
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14
BETEX 1400 Digital Laser Thermometer -- TB-C610003
from Quality Bearings & Components

BETEX 1400 Digital Laser Thermometer. CONDITION MONITORING TOOLS. BETEX 1400 DIGITAL TEMPERATURE METER WITH PROBE. PART NUMBER: TB-C610003. Digital temperature meter accurately measures fluids, gasses and a variety of other substances. Specs: 13 mm LCD display. Data memory. Also suitable for surface... [See More]

  • Application Type: Industrial
  • Range: -50 to 150
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
Compact Infrared Pyrometer For Sapphire and Sapphire Wafers -- IN 5/9 plus
from LumaSense Technologies, Inc., An Advanced Energy Company

Digital pyrometer for non-contact temperature measurement of Sapphire and Sapphire Wafers between 0 and 1500 °C. Key Features. Specifically designed for measurement on Sapphire and Sapphire Wafers. Pyrometer with analog output 0 or 4 to 20 mA, digital interface RS232 and laser targeting light. [See More]

  • Application Type: Industrial
  • Range: 0.0 to 1500
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 9.7
Compact, Short Wavelength Infrared Pyrometer -- IGA 320
from LumaSense Technologies, Inc., An Advanced Energy Company

Small, short wavelength digital infrared thermometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 300 and 2500 °C. Key Features. Small housing dimensions for easy installation in confined spaces. RS485 interface for connection to a PC in long... [See More]

  • Application Type: Industrial
  • Range: 550 to 1800
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.45 to 1.8
Compact, Short Wavelength Infrared Pyrometer -- IGA 320/23-LO
from LumaSense Technologies, Inc., An Advanced Energy Company

Small, short wavelength digital infrared thermometer with fiber optics for non-contact temperature measurement between 85 and 1200 °C. Key Features. Small housing dimensions for easy installation suitable for use in confined spaces. RS485 interface for long transmission networks for connection... [See More]

  • Application Type: Industrial
  • Range: 85 to 1200
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 2 to 2.6
Compact, Stationary Infrared Pyrometer -- IGA 310
from LumaSense Technologies, Inc., An Advanced Energy Company

Small, stationary infrared thermometer in 2-wire technique for temperature measurements of metal surfaces, graphite or ceramics between 300 and 1500 °C. Key Features. Very small housing dimensions for easy installation, suited for use in confined spaces. 2-wire technique for current supply and... [See More]

  • Application Type: Industrial
  • Range: 300 to 1500
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.45 to 1.8
Compact, Stationary Infrared Pyrometer -- IGAR 320
from LumaSense Technologies, Inc., An Advanced Energy Company

Small, stationary, digital ratio pyrometer for non-contact temperature measurement between 300 and 1300 °C. Key Features. Small housing dimensions for easy installation, suitable for use in confined spaces. Fast 10 ms response time for dynamic processes. RS485 interface for long transmission... [See More]

  • Application Type: Industrial
  • Range: 300 to 1300
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 1.5 to 2.5
Compact, Stationary Infrared Pyrometer -- IN 300
from LumaSense Technologies, Inc., An Advanced Energy Company

Small, stationary infrared thermometers in 2-wire technique for non-contact temperature measurement of non-metallic surfaces between -20 °C and 600 °C. Key Features. Very small housing dimensions. 2-wire technique. Small spot sizes. Stainless steel housing. Easy electrical and mechanical... [See More]

  • Application Type: Industrial
  • Range: -20 to 600
  • Display / Scale Characteristics: Celsius/Centigrade
  • Spectral Range: 8 to 14