Bituminen Waterproofing Membranes

3 Results
Damp Proof Course (DPC) -- PITTCOURSE™ 100
from Owens Corning® FOAMGLAS® Insulation

A damp proof course (DPC) to be used in conjunction with FOAMGLAS ® HLB Insulation on cold and cryogenic tank bases. PITTCOURSE ™ 100 DPC consists of a modified bituminous compound reinforced with a polyester base, and finished with fine silica sand. U.S. Stock Item. Available in standard... [See More]

  • Material: Bituminen; Other Material; Polyester
  • Tensile Strength: 63 to 68
  • Type/Method: Sheet/Film Membrane
  • Use Temperature: -292 to 149
High Performance Waterproofing Membrane for Basements and Structures -- Proofex 3000
from Fosroc Limited

Proofex 3000 is a cold applied, flexible, waterproof, high performance membrane incorporating a cross laminated HDPE carrier film with a polymer modified bitumen compound. Proofex 3000 should be laid in accordance with the provisions of BS 8102 : 2009. Where Proofex 3000 is being used as a floor DPM... [See More]

  • Material: Bituminen; Polyethylene (PE)
  • Tensile Strength: 31183 to 31908
  • Type/Method: Sheet/Film Membrane
  • Use Temperature: 41 to 131
Latex Bitumen Damp Proof Membrane -- Mulseal DP
from Fosroc Limited

Mulseal DP single part bitumen latex emulsion is applied by brush or squeegee. The incorporation of rubber latex imparts elasticity to the dried coating. Mulseal DP is suitable for use on most building materials such as concrete, brickwork, metalsand stone. It is easily applied and may be used on... [See More]

  • Material: Bituminen
  • Use Temperature: 41 to 122
  • Type/Method: Liquid
  • Features: Brushed/Rolled