Spray Waterproofing Membranes
3 Results
Non-Cementitious Water-Resistive Membrane -- Backstop NT Texture
from Dryvit UK
from Dryvit UK
A high performance, non-cementitious water-resistive membrane and air barrier. [See More]
- Features: Brushed/Rolled; Spray
- Material: Other Material; Polymer Based
- Type/Method: Liquid
- Tensile Strength: 160
Adhesive for Use with Supercast SW10 or SW20 (Refer to Data Sheet) -- Supercast SW Adhesive
from Fosroc Limited
from Fosroc Limited
Adhesive for use with Supercast SW10 or SW20 (refer to data sheet) [See More]
- Features: Spray
- Material: Other Material; Elastomer
- Type/Method: Liquid
Fast Setting, Polyurea Elastomeric Waterproof Coating -- Polyurea WCS
from Fosroc Limited
from Fosroc Limited
Fosroc Polyurea WCS is a low pressure sprayed-applied, 100% solids, flexible, two-component, rapid curing pure polyurea system, designed as a waterproofing and protective coating for small areas including repair work. It conbines the advantages of a seamless coating with long life cycle and high... [See More]
- Features: Spray
- Material: Other Material; Polyurea
- Type/Method: Liquid
- Use Temperature: 41 to 158