Epoxy Waterproofing Membranes
2 Results
Cementitious Waterproof Mortar for Pile Caps -- Proofex WG
from Fosroc Limited
from Fosroc Limited
Proofex WG is a three-component system consisting of base resin, liquid hardener and specially graded inert fillers. It is suitable for thicknesses from 20-100 mm. [See More]
- Material: Epoxy
- Tensile Strength: 2031
- Type/Method: Liquid
Flexible Hypalon Expansion Joint Membrane -- Expoband H45
from Fosroc Limited
from Fosroc Limited
Expoband H45 is an un-reinforced Hypalon membrane incorporating a central release tape. Expoband H45 is available in 1mm thickness and widths of 100mm and 200mm, supplied in a 25 metre roll. When longer lengths are required Expoband H45 can be joined by hot welding. It is bonded to the structure on... [See More]
- Material: Epoxy
- Length: 984
- Type/Method: Sheet/Film Membrane
- Width: 3.94 to 7.87