Polypropylene (PP) Waterproofing Membranes
2 Results
665 Paving Waterproofing Membrane -- POLYGUARD 665
from Polyguard Products, Inc.
from Polyguard Products, Inc.
Polyguard 665 is a rubberized asphalt waterproofing adhesive, laminated to a strong woven polypropylene backing. The laminated membrane is wound onto a disposable silicone treated release sheet to prevent the membrane from sticking onto itself while in the roll. So easy to install that no... [See More]
- Material: Polypropylene (PP); Other Material; Rubberized Asphalt
- Use Temperature: 40 to ?
- Type/Method: Sheet/Film Membrane
- Elongation: 20
Pre-applied Membrane Which Mechanically Bonds to Poured Concrete -- Proofex Engage
from Fosroc Limited
from Fosroc Limited
Proofex Engage is a unique patented waterproof membrane system comprising a cell mesh bonded to a blended polyethylene / polypropylene membrane which allows poured oncrete to interlock, forming a tenacious mechanical bond. Proofex Engage provides water, water vapour and gas protection to water... [See More]
- Material: Polyethylene (PE); Polypropylene (PP)
- Tensile Strength: 1160 to 1450
- Type/Method: Sheet/Film Membrane
- Elongation: 200 to 300