Polyethylene (PE) Waterproofing Membranes

3 Results
Blindside Waterproofing Membrane -- UNDERSEAL®
from Polyguard Products, Inc.

UNDERSEAL ® Blindside Waterproofing Membrane is a three layer system, usually installed against vertical drainage boards which are fastened to lagging. Flow 15P & Low Flow drainage boards. A very high strength and puncture resistant, but conformable, polyethylene film layer is installed... [See More]

  • Material: Polyethylene (PE)
  • Tensile Strength: 4250
  • Type/Method: Sheet/Film Membrane
  • Use Temperature: 25 to ?
High Performance Waterproofing Membrane for Basements and Structures -- Proofex 3000
from Fosroc Limited

Proofex 3000 is a cold applied, flexible, waterproof, high performance membrane incorporating a cross laminated HDPE carrier film with a polymer modified bitumen compound. Proofex 3000 should be laid in accordance with the provisions of BS 8102 : 2009. Where Proofex 3000 is being used as a floor DPM... [See More]

  • Material: Bituminen; Polyethylene (PE)
  • Tensile Strength: 31183 to 31908
  • Type/Method: Sheet/Film Membrane
  • Use Temperature: 41 to 131
Underslab Waterproofing Membrane -- UNDERSEAL®
from Polyguard Products, Inc.

Installed prior to slab pour, UNDERSEAL ® Underslab Waterproofing Membrane contains 3 layers of protection. The bottom layer is a 20 mil geomembrane, highly puncture resistant and stretchable. The middle layer is a 65 mil polymerized asphalt sealant, which acts as a seal and an elastomeric... [See More]

  • Material: Polyethylene (PE)
  • Tensile Strength: 4250
  • Type/Method: Sheet/Film Membrane
  • Use Temperature: 25 to ?