Sheet/Film Waterproofing Membranes

7 Results
665 Paving Waterproofing Membrane -- POLYGUARD 665
from Polyguard Products, Inc.

Polyguard 665 is a rubberized asphalt waterproofing adhesive, laminated to a strong woven polypropylene backing. The laminated membrane is wound onto a disposable silicone treated release sheet to prevent the membrane from sticking onto itself while in the roll. So easy to install that no... [See More]

  • Type/Method: Sheet/Film Membrane
  • Use Temperature: 40 to ?
  • Material: Polypropylene (PP); Other Material; Rubberized Asphalt
  • Elongation: 20
Flexible Hypalon Expansion Joint Membrane -- Expoband H45
from Fosroc Limited

Expoband H45 is an un-reinforced Hypalon membrane incorporating a central release tape. Expoband H45 is available in 1mm thickness and widths of 100mm and 200mm, supplied in a 25 metre roll. When longer lengths are required Expoband H45 can be joined by hot welding. It is bonded to the structure on... [See More]

  • Type/Method: Sheet/Film Membrane
  • Length: 984
  • Material: Epoxy
  • Width: 3.94 to 7.87
Damp Proof Course (DPC) -- PITTCOURSE™ 100
from Owens Corning® FOAMGLAS® Insulation

A damp proof course (DPC) to be used in conjunction with FOAMGLAS ® HLB Insulation on cold and cryogenic tank bases. PITTCOURSE ™ 100 DPC consists of a modified bituminous compound reinforced with a polyester base, and finished with fine silica sand. U.S. Stock Item. Available in standard... [See More]

  • Type/Method: Sheet/Film Membrane
  • Tensile Strength: 63 to 68
  • Material: Bituminen; Other Material; Polyester
  • Use Temperature: -292 to 149
Blindside Waterproofing Membrane -- UNDERSEAL®
from Polyguard Products, Inc.

UNDERSEAL ® Blindside Waterproofing Membrane is a three layer system, usually installed against vertical drainage boards which are fastened to lagging. Flow 15P & Low Flow drainage boards. A very high strength and puncture resistant, but conformable, polyethylene film layer is installed... [See More]

  • Type/Method: Sheet/Film Membrane
  • Tensile Strength: 4250
  • Material: Polyethylene (PE)
  • Use Temperature: 25 to ?
General Purpose Hydrophilic Waterstop -- Supercast SW10
from Fosroc Limited

The Supercast SW range consists of swellable waterstops; Supercast SW formed sections, Supercast SWX gun-applied paste and Supercast SW Adhesive. Supercast SW sections are made from high performance synthetic elastomer strips. The swelling action of the Supercast SW range is the result of contact... [See More]

  • Type/Method: Sheet/Film Membrane
  • Use Temperature: 23 to 122
  • Material: Other Material; Elastomer
  • Length: 787
Underslab Waterproofing Membrane -- UNDERSEAL®
from Polyguard Products, Inc.

Installed prior to slab pour, UNDERSEAL ® Underslab Waterproofing Membrane contains 3 layers of protection. The bottom layer is a 20 mil geomembrane, highly puncture resistant and stretchable. The middle layer is a 65 mil polymerized asphalt sealant, which acts as a seal and an elastomeric... [See More]

  • Type/Method: Sheet/Film Membrane
  • Tensile Strength: 4250
  • Material: Polyethylene (PE)
  • Use Temperature: 25 to ?
High Performance Waterproofing Membrane for Basements and Structures -- Proofex 3000
from Fosroc Limited

Proofex 3000 is a cold applied, flexible, waterproof, high performance membrane incorporating a cross laminated HDPE carrier film with a polymer modified bitumen compound. Proofex 3000 should be laid in accordance with the provisions of BS 8102 : 2009. Where Proofex 3000 is being used as a floor DPM... [See More]

  • Type/Method: Sheet/Film Membrane
  • Tensile Strength: 31183 to 31908
  • Material: Bituminen; Polyethylene (PE)
  • Use Temperature: 41 to 131