Liquid Waterproofing Membranes
from Dryvit UK
A high performance, non-cementitious water-resistive membrane and air barrier. [See More]
- Type/Method: Liquid
- Tensile Strength: 100
- Material: Other Material; Polymer Based
- Use Temperature: 40 to ?
from Fosroc Limited
Adhesive for use with Supercast SW10 or SW20 (refer to data sheet) [See More]
- Type/Method: Liquid
- Features: Spray
- Material: Other Material; Elastomer
from Fosroc Limited
Proofex WG is a three-component system consisting of base resin, liquid hardener and specially graded inert fillers. It is suitable for thicknesses from 20-100 mm. [See More]
- Type/Method: Liquid
- Tensile Strength: 2031
- Material: Epoxy
from Fosroc Limited
Fosroc Nitoproof UVR Topcoat is a roller applied, two component, high solids, flexible, light to medium-duty trafficable, colour stable and flame retardant polyurethane coating. [See More]
- Type/Method: Liquid
- Use Temperature: -22 to 158
- Material: Polyurethane (PU)
- Features: Brushed/Rolled
from Fosroc Limited
Fosroc Polyurea WCS is a low pressure sprayed-applied, 100% solids, flexible, two-component, rapid curing pure polyurea system, designed as a waterproofing and protective coating for small areas including repair work. It conbines the advantages of a seamless coating with long life cycle and high... [See More]
- Type/Method: Liquid
- Use Temperature: 41 to 158
- Material: Other Material; Polyurea
- Features: Spray
from Fosroc Limited
Mulseal DP single part bitumen latex emulsion is applied by brush or squeegee. The incorporation of rubber latex imparts elasticity to the dried coating. Mulseal DP is suitable for use on most building materials such as concrete, brickwork, metalsand stone. It is easily applied and may be used on... [See More]
- Type/Method: Liquid
- Use Temperature: 41 to 122
- Material: Bituminen
- Features: Brushed/Rolled
from Fosroc Limited
Nitoflor DPM is a two-component, solvent-free liquid applied surface damp proof membrane and residual moisture suppressant. After curing, Nitoflor DPM provides a surface membrane with excellent adhesion to damp concrete. Hygrometer readings up to 98% RH within the substrate can be accommodated. This... [See More]
- Type/Method: Liquid
- Features: Brushed/Rolled
- Use Temperature: 53.6 to 86