Brushed/Rolled Waterproofing Membranes
from Dryvit UK
A high performance, non-cementitious water-resistive membrane and air barrier. [See More]
- Features: Brushed/Rolled
- Material: Other Material; Polymer Based
- Type/Method: Liquid
- Tensile Strength: 100
from Fosroc Limited
Fosroc Nitoproof UVR Topcoat is a roller applied, two component, high solids, flexible, light to medium-duty trafficable, colour stable and flame retardant polyurethane coating. [See More]
- Features: Brushed/Rolled
- Material: Polyurethane (PU)
- Type/Method: Liquid
- Use Temperature: -22 to 158
from Fosroc Limited
Nitocote CM210 two-component polymer modified cementitious coating is supplied in a pre-packaged form. The product has been designed to be easily mixed on-site using a slow speed drill and paddle and then applied to the substrate using a brush, roller, trowel or by spray application. Nitocote CM210,... [See More]
- Features: Brushed/Rolled; Spray
- Material: Other Material; 2 Component Polymer
- Type/Method: Cementitious
- Use Temperature: 41 to 122
from Fosroc Limited
Mulseal DP single part bitumen latex emulsion is applied by brush or squeegee. The incorporation of rubber latex imparts elasticity to the dried coating. Mulseal DP is suitable for use on most building materials such as concrete, brickwork, metalsand stone. It is easily applied and may be used on... [See More]
- Features: Brushed/Rolled
- Material: Bituminen
- Type/Method: Liquid
- Use Temperature: 41 to 122