ASTM Class 3 Calibration and Test Weights
1 Result
200g - 1g Precision Weight Set Class 3, NVLAP Certificate -- 7222-3W [7222-3W from Henry Troemner LLC]
from Transcat, Inc.
from Transcat, Inc.
Product Highlights. Appropriate for calibrating balances with moderate precision and with a readability as low as 0.1 g to 0.01 g. 200 g-1 g. Class 3. Troemner Alloy 8. Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and... [See More]
- Class & Tolerance: ASTM Class 3; Calibration Certificate
- Denomination / Weight: 0.0022 to 0.4410
- Weight Type / Shape: Calibration Weight / Mass Standard
- Units System: Metric (SI, g or kg)