Multi-operator Stud Welders

2 Results
Stud Welding System -- Proweld ARC-1850
from Southern Stud Weld, Inc.

The ARC-1850 is a state-of-the-art constant current stud welding power supply, capable of stick welding and arc air gouging. Mig welding feature is available. This system also has a dual gun option available. Both weld time and current are infinitely adjustable for maximum versatility in today's... [See More]

  • Features: Multi-operator; Dual Gun Option
  • Diameter Capability: #10 - 7/8"
  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
Multioperator Welding Machines
from Miller Electric Manufacturing Co.

Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess welders to find the welder that ’s right... [See More]

  • Features: Multi-operator
  • Material Capability: Mild Steel, Aluminum, Stainless Steel, Specialty Metals
  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz