Three-phase Stud Welders
from Miller Electric Manufacturing Co.
Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess welders to find the welder that ’s right... [See More]
- Input Phase: Three Phase Power
- Material Capability: Mild Steel, Aluminum, Stainless Steel, Specialty Metals
- Equipment Type: Complete System
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
from Southern Stud Weld, Inc.
This unit is a compact and portable stud welding power supply capable of welding studs thru 5/8" diameter weld base. The fully regulated power supply which operates on three phase power produces a smooth, stable welding arc. Both the weld time and weld current are infinitely adjustable for... [See More]
- Input Phase: Three Phase Power
- Diameter Capability: #10 - 5/8"
- Equipment Type: Complete System
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
from Nelson Fastener Systems
This new light weight and compact stud welder delivers power and precision when stud welding. It can weld up to ½ ” (12mm) full diameter fasteners, and only weighs 40 pounds. The friendly user interface has 10 preset buttons, bright alpha-numeric displays, graphic gun, and weld quality... [See More]
- Input Phase: Three Phase Power
- Material Capability: Steel, Stainless Steel, Aluminum, Heat-resistant Steel, Advanced High Strength Steel
- Equipment Type: PowerSource / Station
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz (optional feature); International Power or Voltages - 50 Hz
from Southern Stud Weld, Inc.
The ARC-1850 is a state-of-the-art constant current stud welding power supply, capable of stick welding and arc air gouging. Mig welding feature is available. This system also has a dual gun option available. Both weld time and current are infinitely adjustable for maximum versatility in today's... [See More]
- Input Phase: Three Phase Power
- Diameter Capability: #10 - 7/8"
- Equipment Type: Complete System
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
from Nelson Fastener Systems
This high performance and light-weight stud welder delivers power and precision when stud welding. It can weld up to 3/4 ” (19mm) full diameter fasteners, and only weighs 79 pounds. The friendly user interface has 10 preset buttons, bright alpha-numeric displays, graphic gun, and weld quality... [See More]
- Input Phase: Single Phase Power; Three Phase Power
- Material Capability: Steel, Stainless Steel, Aluminum, Heat-resistant Steel, Advanced High Strength Steel
- Equipment Type: PowerSource / Station
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz (optional feature); International Power or Voltages - 50 Hz