460 / 480V 60 Hz Stud Welders

9 Results
Multioperator Welding Machines
from Miller Electric Manufacturing Co.

Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess welders to find the welder that ’s right... [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
  • Material Capability: Mild Steel, Aluminum, Stainless Steel, Specialty Metals
  • Equipment Type: Complete System
  • Input Phase: Three Phase Power
Stud Welding System -- Proweld ARC-1200
from Southern Stud Weld, Inc.

This unit is a compact and portable stud welding power supply capable of welding studs thru 5/8" diameter weld base. The fully regulated power supply which operates on three phase power produces a smooth, stable welding arc. Both the weld time and weld current are infinitely adjustable for... [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
  • Diameter Capability: #10 - 5/8"
  • Equipment Type: Complete System
  • Input Phase: Three Phase Power
1/2" (12mm) Inverter Stud Welder -- Nelweld® N800i™
from Nelson Fastener Systems

This new light weight and compact stud welder delivers power and precision when stud welding. It can weld up to ½ ” (12mm) full diameter fasteners, and only weighs 40 pounds. The friendly user interface has 10 preset buttons, bright alpha-numeric displays, graphic gun, and weld quality... [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz (optional feature); International Power or Voltages - 50 Hz
  • Material Capability: Steel, Stainless Steel, Aluminum, Heat-resistant Steel, Advanced High Strength Steel
  • Equipment Type: PowerSource / Station
  • Input Current: 15 to 30
Stud Welding System -- Proweld ARC-1850
from Southern Stud Weld, Inc.

The ARC-1850 is a state-of-the-art constant current stud welding power supply, capable of stick welding and arc air gouging. Mig welding feature is available. This system also has a dual gun option available. Both weld time and current are infinitely adjustable for maximum versatility in today's... [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
  • Diameter Capability: #10 - 7/8"
  • Equipment Type: Complete System
  • Input Phase: Three Phase Power
3/4" (19mm) Inverter Stud Welder -- Nelweld® N1500i™
from Nelson Fastener Systems

This high performance and light-weight stud welder delivers power and precision when stud welding. It can weld up to 3/4 ” (19mm) full diameter fasteners, and only weighs 79 pounds. The friendly user interface has 10 preset buttons, bright alpha-numeric displays, graphic gun, and weld quality... [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz (optional feature); International Power or Voltages - 50 Hz
  • Material Capability: Steel, Stainless Steel, Aluminum, Heat-resistant Steel, Advanced High Strength Steel
  • Equipment Type: PowerSource / Station
  • Input Current: 30 to 60
Stud Welding System -- Proweld ARC-3000
from Southern Stud Weld, Inc.

The ARC-3000 is a fully regulated stud welding power supply that is available in single or dual gun version. Both versions have the constant output feature that allows the unit to be used as a power source that can operate external stud welding control units. An added feature in the ARC-3000 is the... [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
  • Diameter Capability: 1/4" - 1 1/4"
  • Equipment Type: Complete System
  • Input Phase: Three Phase Power
Automated Welding Cell
from Nelson Fastener Systems

This flexible automation system is designed to weld studs, nuts and brackets with a six-axis robot, with high positioning accuracy and perpendicularity. The cell has two-fixed tables for small to medium sized workpieces that can be welded without rotation. The cell size is minimized to save floor... [See More]

  • AC Input Voltage: 460/480V_60Hz
  • Input Phase: Three Phase Power
  • Equipment Type: Complete System
Stud Welding System -- Proweld ARC-800
from Southern Stud Weld, Inc.

Plug in solid state circuitry accessible from rear door. Continuous current control from 250 to 900 Amps. Continuous time control from .05 to .7 seconds. System comes complete with solid state power supply, 25 ft. of 1/0 ground cable with clamp, 50ft. of 1/0 combination cable and light duty gun with... [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
  • Diameter Capability: #10 - 1/2"
  • Equipment Type: Complete System
  • Input Phase: Single Phase Power
Diesel Generator Site Arc Welding Systems -- Series 6500
from Nelson Fastener Systems

Nelson offers a complete line of portable and feed stud welding systems to meet even the most demanding of stud welding performance requirements. We also offer custom designed systems for a variety of end use applications including fixed manual and automatic feed systems for high production... [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
  • Output Power Capability: DC Output
  • Equipment Type: Complete System
  • Output Current: 400 to 2150