208-230 / 240V 60 Hz Stud Welders

13 Results
Multioperator Welding Machines
from Miller Electric Manufacturing Co.

Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess welders to find the welder that ’s right... [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
  • Material Capability: Mild Steel, Aluminum, Stainless Steel, Specialty Metals
  • Equipment Type: Complete System
  • Input Phase: Three Phase Power
Stud Welding System -- Proweld ARC-1200
from Southern Stud Weld, Inc.

This unit is a compact and portable stud welding power supply capable of welding studs thru 5/8" diameter weld base. The fully regulated power supply which operates on three phase power produces a smooth, stable welding arc. Both the weld time and weld current are infinitely adjustable for... [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
  • Diameter Capability: #10 - 5/8"
  • Equipment Type: Complete System
  • Input Phase: Three Phase Power
1/2" (12mm) Inverter Stud Welder -- Nelweld® N800i™
from Nelson Fastener Systems

This new light weight and compact stud welder delivers power and precision when stud welding. It can weld up to ½ ” (12mm) full diameter fasteners, and only weighs 40 pounds. The friendly user interface has 10 preset buttons, bright alpha-numeric displays, graphic gun, and weld quality... [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz (optional feature); International Power or Voltages - 50 Hz
  • Material Capability: Steel, Stainless Steel, Aluminum, Heat-resistant Steel, Advanced High Strength Steel
  • Equipment Type: PowerSource / Station
  • Input Current: 15 to 30
Stud Welding System -- Proweld ARC-1850
from Southern Stud Weld, Inc.

The ARC-1850 is a state-of-the-art constant current stud welding power supply, capable of stick welding and arc air gouging. Mig welding feature is available. This system also has a dual gun option available. Both weld time and current are infinitely adjustable for maximum versatility in today's... [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
  • Diameter Capability: #10 - 7/8"
  • Equipment Type: Complete System
  • Input Phase: Three Phase Power
3/4" (19mm) Inverter Stud Welder -- Nelweld® N1500i™
from Nelson Fastener Systems

This high performance and light-weight stud welder delivers power and precision when stud welding. It can weld up to 3/4 ” (19mm) full diameter fasteners, and only weighs 79 pounds. The friendly user interface has 10 preset buttons, bright alpha-numeric displays, graphic gun, and weld quality... [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz (optional feature); International Power or Voltages - 50 Hz
  • Material Capability: Steel, Stainless Steel, Aluminum, Heat-resistant Steel, Advanced High Strength Steel
  • Equipment Type: PowerSource / Station
  • Input Current: 30 to 60
Stud Welding System -- Proweld ARC-3000
from Southern Stud Weld, Inc.

The ARC-3000 is a fully regulated stud welding power supply that is available in single or dual gun version. Both versions have the constant output feature that allows the unit to be used as a power source that can operate external stud welding control units. An added feature in the ARC-3000 is the... [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
  • Diameter Capability: 1/4" - 1 1/4"
  • Equipment Type: Complete System
  • Input Phase: Three Phase Power
Advanced Capacitor Discharge Welder -- NCD+ 1000t/1600t
from Nelson Fastener Systems

The NCD+TM product family is the last capacitor discharge (CD) stud welding power source developed around the traditional transformer rectifier power topology. This dependable power supply is controlled by a high performance 32-bit microprocessor with integrated DSP technology. The NCD+ 1000t and... [See More]

  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
  • Material Capability: Mild Steel, Stainless Steel, Aluminum, Brass, Copper, Ni-based Superalloys, Titanium
  • Equipment Type: PowerSource / Station
  • Input Current: 5 to 10
Stud Welding System -- Proweld ARC-800
from Southern Stud Weld, Inc.

Plug in solid state circuitry accessible from rear door. Continuous current control from 250 to 900 Amps. Continuous time control from .05 to .7 seconds. System comes complete with solid state power supply, 25 ft. of 1/0 ground cable with clamp, 50ft. of 1/0 combination cable and light duty gun with... [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
  • Diameter Capability: #10 - 1/2"
  • Equipment Type: Complete System
  • Input Phase: Single Phase Power
Diesel Generator Site Arc Welding Systems -- Series 6500
from Nelson Fastener Systems

Nelson offers a complete line of portable and feed stud welding systems to meet even the most demanding of stud welding performance requirements. We also offer custom designed systems for a variety of end use applications including fixed manual and automatic feed systems for high production... [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
  • Output Power Capability: DC Output
  • Equipment Type: Complete System
  • Output Current: 400 to 2150
Stud Welding System -- Soyer BMS-10N
from Southern Stud Weld, Inc.

The BMS 10N stud welding system is a more powerful CD welder than the smaller 8N. It can weld steel studs up to 3/8" in diameter. The system is universally adaptable to different welding situations. The microprocessor controller ensures consistent weld parameters. The unit can interface with other... [See More]

  • AC Input Voltage: 208-230/240V_60Hz
  • Material Capability: Steel, Stainless Steel, Aluminum and Brass
  • Equipment Type: Complete System
  • Diameter Capability: Steel/SS/Brass: #6 - 3/8"; Alum: Varies
High Productivity Boiler Refractory Electric Arc Stud Welder -- Nelweld® N4000™ Automated Boiler System
from Nelson Fastener Systems

This reliable auto-feed boiler stud welding package is ideal for boiler liner fabrication and maintenance. Computer controlled Nelweld 4000 can weld 3/8 ” and 1/2 ” refractory studs at high rate and can be configured to power single gun or dual gun output. Series 8000 ™ vibratory... [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
  • Input Phase: Three Phase Power
  • Equipment Type: Complete System
  • Output Power Capability: DC Output
Stud Welding System -- Soyer BMS-10P
from Southern Stud Weld, Inc.

The BMS-10P System has all of the same features as the BMS-10N shown above, but with the addition of an integrated data acquisition system to capture weld characteristics. This integrated quality control monitoring process for the capacitor discharge stud welding system increases productivity, and... [See More]

  • AC Input Voltage: 208-230/240V_60Hz
  • Material Capability: Steel, Stainless Steel, Aluminum and Brass
  • Equipment Type: Complete System
  • Diameter Capability: Steel/SS/Brass: #6 - 3/8"; Alum: Varies
Manual or Auto-Feed Electric Arc Welder -- Nelweld® Model 4000
from Nelson Fastener Systems

The leading supplier of stud welding fasteners, equipment, and services has developed the industry standard for rugged, high output, drawn arc stud welding. The Nelweld family has the duty cycle, and output voltage that allows our customers to meet the demanding requirements in the construction, and... [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
  • Input Current: 2400
  • Equipment Type: Complete System
  • Output Power Capability: DC Output