Programmable / Recall Stud Welders
from Southern Stud Weld, Inc.
The BMK-12W stud welder is very user friendly. Weld parameters are set using a membrane keyboard and display. Microprocessor control and programmability assures consistent weld sequences. This machine automatically controls inert shielding gas delivery to the weld zone. The 800 amp power source can... [See More]
- Features: Settings recall or automation; Membrane Keyboard, Electronic Display
- Material Capability: Steel, Stainless Steel, Heat-Resistant Steel
- Equipment Type: Complete System
- Diameter Capability: Steel/SS/Brass: #6 - 1/2"; Alum: Varies
from Nelson Fastener Systems
This new light weight and compact stud welder delivers power and precision when stud welding. It can weld up to ½ ” (12mm) full diameter fasteners, and only weighs 40 pounds. The friendly user interface has 10 preset buttons, bright alpha-numeric displays, graphic gun, and weld quality... [See More]
- Features: Settings recall or automation
- Material Capability: Steel, Stainless Steel, Aluminum, Heat-resistant Steel, Advanced High Strength Steel
- Equipment Type: PowerSource / Station
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz (optional feature); International Power or Voltages - 50 Hz
from Southern Stud Weld, Inc.
The Soyer BMK-16i inverter stud welding system from Southern Stud Weld Inc. is a multifunctional machine capable of stud welding, electrode welding, and GTAW. It has an inverter power supply design. The user can adjust welding parameters using the membrane keyboard and liquid crystal display. The... [See More]
- Features: Settings recall or automation; Adjustable Weld Times and Pre-Weld Times
- Material Capability: Steel, Stainless Steel, Heat-Resistant Steel
- Equipment Type: Complete System
- Diameter Capability: Steel/SS/Brass/Aluminum: #6 - 5/8"
from Nelson Fastener Systems
This high performance and light-weight stud welder delivers power and precision when stud welding. It can weld up to 3/4 ” (19mm) full diameter fasteners, and only weighs 79 pounds. The friendly user interface has 10 preset buttons, bright alpha-numeric displays, graphic gun, and weld quality... [See More]
- Features: Settings recall or automation
- Material Capability: Steel, Stainless Steel, Aluminum, Heat-resistant Steel, Advanced High Strength Steel
- Equipment Type: PowerSource / Station
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz (optional feature); International Power or Voltages - 50 Hz