50 Hz / International Power Stud Welders
from Nelson Fastener Systems
This new light weight and compact stud welder delivers power and precision when stud welding. It can weld up to ½ ” (12mm) full diameter fasteners, and only weighs 40 pounds. The friendly user interface has 10 preset buttons, bright alpha-numeric displays, graphic gun, and weld quality... [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz (optional feature); International Power or Voltages - 50 Hz
- Material Capability: Steel, Stainless Steel, Aluminum, Heat-resistant Steel, Advanced High Strength Steel
- Equipment Type: PowerSource / Station
- Input Current: 15 to 30
from Nelson Fastener Systems
This high performance and light-weight stud welder delivers power and precision when stud welding. It can weld up to 3/4 ” (19mm) full diameter fasteners, and only weighs 79 pounds. The friendly user interface has 10 preset buttons, bright alpha-numeric displays, graphic gun, and weld quality... [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz (optional feature); International Power or Voltages - 50 Hz
- Material Capability: Steel, Stainless Steel, Aluminum, Heat-resistant Steel, Advanced High Strength Steel
- Equipment Type: PowerSource / Station
- Input Current: 30 to 60
from Nelson Fastener Systems
Nelson offers a complete line of portable and feed stud welding systems to meet even the most demanding of stud welding performance requirements. We also offer custom designed systems for a variety of end use applications including fixed manual and automatic feed systems for high production... [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
- Output Power Capability: DC Output
- Equipment Type: Complete System
- Output Current: 400 to 2150
from Nelson Fastener Systems
The new Six Gunner ™ output expansion module allows you to simultaneously connect 6 guns to one output of a Nelweld 4000 or Nelweld 6000. Each gun setting can be preprogrammed by a Nelweld preset. The Six Gunner automatically selects the appropriate preset prior to each weld, allowing operator... [See More]
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Input Current: 1
- Equipment Type: PowerSource / Station
- Output Power Capability: DC Output