575 / 600V 60 Hz Stud Welders
from Southern Stud Weld, Inc.
This unit is a compact and portable stud welding power supply capable of welding studs thru 5/8" diameter weld base. The fully regulated power supply which operates on three phase power produces a smooth, stable welding arc. Both the weld time and weld current are infinitely adjustable for... [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
- Diameter Capability: #10 - 5/8"
- Equipment Type: Complete System
- Input Phase: Three Phase Power
from Miller Electric Manufacturing Co.
Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess welders to find the welder that ’s right... [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
- Material Capability: Mild Steel, Aluminum, Stainless Steel, Specialty Metals
- Equipment Type: Complete System
- Input Phase: Three Phase Power
from Nelson Fastener Systems
Nelson offers a complete line of portable and feed stud welding systems to meet even the most demanding of stud welding performance requirements. We also offer custom designed systems for a variety of end use applications including fixed manual and automatic feed systems for high production... [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
- Output Power Capability: DC Output
- Equipment Type: Complete System
- Output Current: 400 to 2150
from Southern Stud Weld, Inc.
The ARC-1850 is a state-of-the-art constant current stud welding power supply, capable of stick welding and arc air gouging. Mig welding feature is available. This system also has a dual gun option available. Both weld time and current are infinitely adjustable for maximum versatility in today's... [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
- Diameter Capability: #10 - 7/8"
- Equipment Type: Complete System
- Input Phase: Three Phase Power
from Nelson Fastener Systems
This reliable auto-feed boiler stud welding package is ideal for boiler liner fabrication and maintenance. Computer controlled Nelweld 4000 can weld 3/8 ” and 1/2 ” refractory studs at high rate and can be configured to power single gun or dual gun output. Series 8000 ™ vibratory... [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
- Input Phase: Three Phase Power
- Equipment Type: Complete System
- Output Power Capability: DC Output