3D Camera Digital Cameras
from Ningbo Kepo Electronics Co., Ltd.
ITOF technology is of low computational complexity and quick response. It will not be affected by external light and can adapt to work under dark and strong light environments. iToF technology will deeply protect users' privacy and security. Technical Advantages: High flexibility evaluation kit,... [See More]
- Specialty Camera Type: 3D Camera
- Imaging Technology: CCD Camera
from e-con Systems™ Inc
Highlights: Streams both 3D depth and IR imaging. Suitable for Outdoor/Indoor applications. Hardware Trigger. Plugs into NVIDIA ® Jetson AGX Orin ™/ Xavier ™ development kits. Multi-camera support upto 3 cameras (without interference). Depth range up to 8.5m (6m by default). Model... [See More]
- Specialty Camera Type: 3D Camera
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Horizontal Resolution: 640
from CMOSIS nv
NanEye GS Stereo offers one of the smallest physical dimensions of a digital 3D, a complete system on chip camera and lens, AD conversion to 10 bit and bit serial data transmission over LVDS. With it ’s 2X640 x 640 pixels at 3.6um pitch the sensors provide clear and sharp images with... [See More]
- Specialty Camera Type: 3D Camera
- Imaging Technology: CMOS Camera
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 620
from e-con Systems™ Inc
e-con Systems' DepthVista series comprises a range of 3D cameras - powered by Time-of-Flight technology. These Time of Flight(ToF) Cameras work in the NIR range (940nm/850nm) for providing accurate 3D imaging in indoor and outdoor conditions. e-con's DepthVista ToF series can perform end-to-end... [See More]
- Specialty Camera Type: 3D Camera
- Physical: Outdoor Rated
- Monochrome / Color: Color
from CMOSIS nv
NanEye Stereo offers the smallest physical dimensions of a digital 3D, a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA ’s proprietary data interface technology permits cable length ’s... [See More]
- Specialty Camera Type: 3D Camera
- Imaging Technology: CMOS Camera
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 500
from e-con Systems™ Inc
Overview. DepthVista_USB_IRD (See3CAM_TOF_CU0M30_MHLCC_H01R1/ H02R1) is an advanced Time of Flight (ToF) USB camera specially designed for highly precise 3D depth measurement. This camera incorporates a 3D Depth sensor, facilitating the capture of depth data at a resolution of 640 x 480 @ 30fps. It... [See More]
- Specialty Camera Type: 3D Camera
- Imaging Technology: CCD Camera; CMOS Camera
- Monochrome / Color: Color
- Horizontal Resolution: 640