Cooled Sensor Digital Cameras

56 Results
ProMetric® Y43: 43-Megapixel Imaging Photometer -- IP-PMY43
from Konica Minolta Sensing Americas, Inc.

Fast, small-format Photometers optimized for display test and cosmetic inspection in production environments. ProMetric ® Y is a series of performance imaging photometers designed for high-volume production testing of displays, keyboards, lighting products, device components, and surfaces. [See More]

  • Performance: Cooled
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: High Speed Camera
Broadcast High Speed Camera -- Phantom® v642
from Vision Research

Ultra-slow motion for live sports and events. Frame rates for up to 90X ultra-slow motion supporting. 2k, 1080p and 720p resolution. Multi-matrix color correction for fast and accurate color matching to normal frame rate Live Sport camera. Breakthrough light sensitivity, ISO Monochrone 6,000T;... [See More]

  • Performance: Gamma Correction; Gain Control; Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
High Temperature Imaging Systems
from Mirion Technologies

Our organization is comprised of over 1000 talented professionals, passionate about delivering world class products, services, and solutions in the world of radiation detection and protection. From our 13 operating facilities across North America, Europe, and Asia, Mirion Technologies offers... [See More]

  • Performance: Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 450
Cooled Smart SWIR InGaAs Camera -- CL
from Xenics nv

The Bobcat-320-Gated SWIR camera operates in the 0.9 to 1.7µm spectral band. It provides extremely short integration times down to 100 ns. The Bobcat-320-Gated makes use of a highly sensitive TE1-cooled InGaAs detector that has a 20 µm pixel pitch. This compact gated imaging camera contains... [See More]

  • Performance: Cooled
  • Imaging Technology: SWIR Gated Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: High Speed Camera
Industrial Microscope Digital Camera -- SC50
from Evident Scientific

The SC50 5-megapixel color camera for microscopy provides fast frame rates with accurate and reliable natural color reproduction. The camera offers high spatial resolution to resolve even the smallest details and impressive sensitivity to capture every detail with its ‘On-Sensor Light Guide... [See More]

  • Performance: Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 480 to 1920
Streampix 5-PrePost Multi Camera Troubleshooting
from NorPix, Inc.

For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
Dicam Series -- Model Dicam Pro
from PCO AG

High powered intensified camera, maybe triggered by light or electricity [See More]

  • Performance: Cooled; Anti-Blooming
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: High Speed Camera; Low Light Camera
Alta® F Series High Performance Cooled CCD Back-Illuminated Camera -- F1007 1024 x 122 12µ
from Apogee Imaging Systems

The F1007 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F1007 has a back-illuminated full frame spectroscopy format CCD with exceptionally high quantum efficiency across the visible and in the UV. The 12 micron pixels provide high spectral... [See More]

  • Performance: Cooled
  • Specialty Camera Type: Low Light Camera
  • Imaging Technology: CCD Camera
  • Horizontal Resolution: 1024
Extended SWIR Camera for Laser Beam Profiling -- BPCam
from Princeton Infrared Technologies, Inc. (PIRT)

The Princeton Infrared Technologies ’ extended SWIR response T2SL BPCam SWIR camera for laser beam profiling supports extended SWIR wavelength response with TEC cooled operation. This InGaAs/GaAsSb type-II super lattice (T2SL) detector camera enables high resolution 1280x1024 SWIR imaging at... [See More]

  • Performance: Cooled
  • Vertical Resolution: 1024
  • Horizontal Resolution: 1280
Compact 4-Megapixel High-speed Camera -- FASTCAM Mini WX100
from Photron

The Photron FASTCAM Mini WX high-speed camera provides powerful, high definition (HD) imaging performance in a compact, lightweight and rugged camera design. Providing 2,048 x 2,048 pixel resolution to over 1,000 frames per second (fps), 1080 HD resolution to over 1,000 frames per second (fps), and... [See More]

  • Performance: Cooled; High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera
Cooled Scientific Imaging System -- SpectraCAM84
from Thermo Scientific Liquid Handling Consumables & Instruments

Thermo Scientific* SpectraCAM84 is a scientific-grade camera system based on a new Charge Injection Device imager architecture featuring low noise, arbitrary pixel selection, readout and clear, and pixel collective readout or binning. Designed for applications requiring adaptive exposure control,... [See More]

  • Performance: Cooled; Anti-Blooming; High Definition
  • Horizontal Resolution: 1024
  • Imaging Technology: CID Camera
  • Vertical Resolution: 1024
Scientific CMOS Camera -- SciMOS™ 2051
from BAE Systems - Fairchild Imaging

Our SciMOS 2051 F2 Camera is based on the revolutionary ultra-low noise Scientific CMOS (sCMOS) technology that is opening up new possibilities in a range of marketplaces from scientific applications to medical imaging. This camera combines large field of view, high sensitivity, high dynamic range... [See More]

  • Performance: Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: High Speed Camera; Low Light Camera
CCD Research Camera -- C14plus
from JENOPTIK Optical Systems, Inc.

The high sensitivity of the color and monochrome ProgRes ® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range. Especially the cooled... [See More]

  • Performance: Progressive Scan; Cooled
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome (optional feature); Color (optional feature)
  • Specialty Camera Type: High Speed Camera
Digital Sight Microscopy Camera -- DS-Qi2
from Nikon Metrology

DS-Qi2 microscopy digital camera equipped with a Nikon digital SLR camera FX-format CMOS sensor optimized for microscopy. Benefits & features. High sensitivity and low noise. The newly developed 16.25-megapixel monochrome CMOS sensor for the monochrome digital camera for microscopes offers 36.0... [See More]

  • Performance: Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 3264
High Speed Camera -- Phantom® Miro® 110/111
from Vision Research

Phantom Miro 110 Cameras. Setup, capture, view, save, analyze. Powerful, high-speed imaging in the package of your choice. Available in M, R, LC & LAB styles. 1,600 fps at 1280 x 800. 1.6 Gpx/s throughput. 2 μs minimum exposure, global shutter. 20 µm pixel size. 12-bit pixel depth. [See More]

  • Performance: Gamma Correction; Gain Control; Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
High Resolution Small Form Factor InGaAs Camera -- Bobcat-640-CL
from Xenics nv

The ultra-compact Bobcat-640-CL meets machine vision system designers who need high sensitivity in the SWIR range for specialized quality inspection and high temperature process control. The Bobcat-640-CL is perfectly suited for high speed imaging at full 640x512 resolution with high frame rates up... [See More]

  • Performance: Cooled
  • Imaging Technology: SWIR Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Low Light Camera
Industrial Microscope Digital Camera -- XM10
from Evident Scientific

The XM10 monochrome camera offers dependable gray scale value and fluorescence microscopy images: high resolution, extremely fine sensitivity, a cooled CCD chip, variable exposure times and an optional external trigger function. Olympus Camera Control. All functions of the XM10 monochrome camera are... [See More]

  • Performance: Cooled
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 1032
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
Alta® F Series High Performance Cooled CCD Back-Illuminated Camera -- F230 2048 x 2048 15µ
from Apogee Imaging Systems

The F230 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F230 uses a very large format 4-megapixel back-illuminated sensor, ideal for applications requiring large field of view, such as sky surveys and radiology. All Alta systems are backed... [See More]

  • Performance: Cooled
  • Specialty Camera Type: Low Light Camera
  • Imaging Technology: CCD Camera
  • Horizontal Resolution: 2048
Scientific SWIR Camera -- 1280SciCam
from Princeton Infrared Technologies, Inc. (PIRT)

This non-ITAR reduced weight (3000g) lattice matched, InGaAs scientific SWIR camera allows for high resolution SWIR imaging at 1280x1024 with high frame rates >93 frames per second (fps) at full frame size. This small pitch array,12 μm, combined with the high quantum efficiency of lattice... [See More]

  • Performance: Cooled
  • Horizontal Resolution: 1280
  • Specialty Camera Type: Vision Sensor; High Speed Camera; Low Light Camera
  • Vertical Resolution: 1024
Compact High-Speed Camera -- FASTCAM Mini AX100
from Photron

FASTCAM Mini AX100/AX50. Outstanding Light Sensitivity in a Compact Package. The Photron FASTCAM Mini AX100 and Mini AX50 high-speed cameras provide high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and high-G camera design. Providing 1,024 x... [See More]

  • Performance: Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera
Cooled Scientific Imaging System -- SpectraCAM86
from Thermo Scientific Liquid Handling Consumables & Instruments

Thermo Scientific* SpectraCAM86 is a scientific-grade camera system based on a new Charge Injection Device imager architecture featuring low noise, arbitrary pixel selection, readout and clear, and pixel collective readout or binning. Designed for applications requiring adaptive exposure control,... [See More]

  • Performance: Cooled; Anti-Blooming; High Definition
  • Horizontal Resolution: 540
  • Imaging Technology: CID Camera
  • Vertical Resolution: 540
High Speed Camera -- Phantom® Miro® 14x/34x
from Vision Research

ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available in M & LAB styles. Up to 2560 x 1600 resolution. 1.6 Gpx/s throughput on the 140. 3.2 Gpx/s throughput on the 340. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. [See More]

  • Performance: Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
High Resolution Small Form Factor InGaAs Camera -- Bobcat-640-GigE
from Xenics nv

With superior image quality the Bobcat-640-GigE is available as a complete digital infrared camera system with on-board image processing. The Bobcat-640-GigE comes with an industry-standard GigE Vision interface which makes it much easier to integrate in your own set-up. With the Bobcat-640-GigE... [See More]

  • Performance: Cooled
  • Imaging Technology: SWIR Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 640
StreamPix Station Airborne
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
Alta® F Series High Performance Cooled CCD Back-Illuminated Camera -- F47 1024 x 1024 13µ
from Apogee Imaging Systems

The F47 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F47 has a back-illuminated full frame megapixel CCD with exceptionally high quantum efficiency. The standard midband coating (F47-MB) has the highest peak in the visible; the optional... [See More]

  • Performance: Cooled
  • Specialty Camera Type: Low Light Camera
  • Imaging Technology: CCD Camera
  • Horizontal Resolution: 1024
SWIR Camera for Machine Vision -- MVCam
from Princeton Infrared Technologies, Inc. (PIRT)

The MVCam series SWIR and visible camera supports the highest commercially available frame rate at Megapixel resolution with no ITAR restrictions!. This megapixel InGaAs SWIR camera provides 1280x1024 resolution shortwave infrared (SWIR) imagery at up to 90 frames per second (fps), with higher frame... [See More]

  • Performance: Cooled
  • Horizontal Resolution: 1280
  • Specialty Camera Type: Vision Sensor
  • Vertical Resolution: 1024
Compact High-Speed Camera -- FASTCAM Mini AX200
from Photron

Outstanding Light Sensitivity in a Compact Package. The Photron FASTCAM Mini AX200 camera provides very high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and rugged camera design. Providing 1,024 x 1,024 pixel resolution at up to 6,400 frames per... [See More]

  • Performance: Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera
High Speed Camera -- Phantom® Miro® 310/311
from Vision Research

ISO Color 2,000D* 2,000T*. ISO Mono 6,400D* 16,000T. Available in M, R, LC & LAB styles. 3,200 fps at 1280 x 800. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 20 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. Introducing the third generation of... [See More]

  • Performance: Gamma Correction; Gain Control; Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
High Resolution Water-cooled InGaAs-camera -- Cheetah-640CL TE3
from Xenics nv

The Cheetah-640CL TE3 camera is a high resolution, compact infrared camera, equipped with a dedicated low noise InGaAs detector array working from 0.9 μm up to 1.7 μm. With its TE3 cooled sensor and water-cooled camerahead, the Cheetah-640CL TE3 is a highly sensitive camera achieving ultra low... [See More]

  • Performance: Cooled
  • Imaging Technology: SWIR Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Low Light Camera
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
Alta® F Series High Performance Cooled CCD Front-Illuminated Camera -- F1 768 x 512 9µ
from Apogee Imaging Systems

The F1 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F1 has a Truesense Imaging full frame sensor with very high quantum efficiency. Low noise and large field-of-view are ideal for OEMs, biological sciences, spectroscopy and astronomy. All... [See More]

  • Performance: Cooled
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Low Light Camera
Compact High-speed Camera System -- FASTCAM Mini UX50
from Photron

The Photron FASTCAM Mini UX50 high-speed camera provides powerful high-speed imaging performance in a compact, lightweight and rugged camera design. Providing 1.3 Megapixel image resolution at frame rates up to 2,000fps and frame rates up to 160,000fps at reduced image resolution, the Mini UX50... [See More]

  • Performance: Cooled
  • Specialty Camera Type: High Speed Camera; Low Light Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 240 to 1024
High Speed Camera -- Phantom® Miro® 320
from Vision Research

ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available in LAB body style. 1,380 fps at 1920 x 1200. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. All Phantom Miro cameras are small, lightweight, rugged digital high-speed... [See More]

  • Performance: Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
High Speed InGaAs Camera -- Cheetah-640-CL
from Xenics nv

The Cheetah-640-CL camera is the fastest InGaAs infrared camera in the world. The camera has been designed for applications where high speed imaging matters. Whether for adaptive optics, spectral analysis in the SWIR band, tracking of fast and hot objects, electro-coalescence, etc. This unit is... [See More]

  • Performance: Cooled
  • Imaging Technology: SWIR Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: High Speed Camera
TroublePix 200
from NorPix, Inc.

High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
Alta® F Series High Performance Cooled CCD Front-Illuminated Camera -- F43 2048 x 2048 24µ
from Apogee Imaging Systems

The F43 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F43 uses an exceptionally large format monochrome 4-megapixel full frame front-illuminated sensor. Its large pixels give it very high full well capacity, making it ideal for... [See More]

  • Performance: Cooled
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Low Light Camera
High Definition High-speed Camera -- Fastcam SA2
from Photron

Full HD Resolution to 2,000 frames per second (fps). The FASTCAM SA2 represents the very latest in high speed camera technology, its 2,048 by 2,048 pixel sensor provides full 12-bit resolution to over 1,000 fps and Full HD resolution at 2,000 fps!. Engineered to Photron's usual very high standards... [See More]

  • Performance: Cooled; High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera
High Speed Camera -- Phantom® Miro® 320S/321S
from Vision Research

ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available in M, R and LC Styles. 1,380 fps at 1920 x 1200. >2,200 fps at 1152 x 1152 square resolution. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. [See More]

  • Performance: Gamma Correction; Gain Control; Cooled; High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
LN2 Cooled High Resolution SWIR Camera -- Cougar-640
from Xenics nv

The Cougar-640 excels in performance for any R &D spectroscopy or semiconductor failure analysis task. These demanding applications, where very low light levels need to be measured, require cameras with low dark current, low noise and best response in the SWIR range. All of these features are... [See More]

  • Performance: Cooled
  • Imaging Technology: SWIR Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Low Light Camera
TroublePix 500
from NorPix, Inc.

High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera
Ascent® Series Interline Camera -- A1050 1024 x 1024 5.5µ
from Apogee Imaging Systems

The Ascent A1050 has a 1-megapixel interline transfer sensor with low noise and high quantum efficiency. The camera is available with a monochrome (A1050) or color (A1050C) sensor. Small pixels are ideal for microscopy. 1 to 16 MHz 16-Bit digitization. Binning up to 8 horizontal x 1024 height. Field... [See More]

  • Performance: Cooled
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: Low Light Camera
High-speed Camera System -- Fastcam SA6
from Photron

The FASTCAM SA6 has been developed to permit high definition recording and detailed high speed analysis of large spatial areas in applications such as automotive safety testing, fluid dynamics and solid mechanics. The system provides 1920x1440 pixel image resolution at all frame rates up to... [See More]

  • Performance: Cooled; High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera
High Speed Camera -- Phantom® Miro® 3A10
from Vision Research

ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available only in the LAB body style. 1,850 fps at 1280 x 1280. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. Introducing the third generation of... [See More]

  • Performance: Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
Long Range MWIR Surveillance Core -- XCO-640
from Xenics nv

For stable medium to long range imaging, Xenics presents the stirling cooled XCO-640: an infrared module, based on a cooled MWIR engine with an ultra-low 25 mK NETD detector and configured with a high-performance zoom lens. The zoom control over Serial Protocol together with advanced on-board image... [See More]

  • Performance: Cooled
  • Imaging Technology: Thermal imagers
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Low Light Camera
Ascent® Series Interline Camera -- A16000 4872 x 3248 7.4µ
from Apogee Imaging Systems

The Ascent ® A16000 has a 16-megapixel interline transfer sensor with high quantum efficiency. The camera is available with a monochrome sensor (A16000) or color (A16000C) sensor with a Bayer mosaic. Low noise and small pixels are ideal for OEM applications, biological and physical sciences. 1... [See More]

  • Performance: Cooled
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: Low Light Camera
High-speed Imaging System -- Fastcam SA4
from Photron

High performance CMOS sensor technology providing 3,600 fps operation at 1,024 x 1,024 pixel resolution and frame rates up to 500,000 fps at reduced resolution. To complement the existing range of Photron high-performance high-speed imaging products, the FASTCAM SA4 delivers a fully featured system... [See More]

  • Performance: Cooled; High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera
High Speed Camera -- Phantom® v341
from Vision Research

4 megapixel image. 3 gigapixel/second throughput. 10-800 frames-per-second (fps) at full resolution. 1 μs minimum exposure. CineMag compatible. Range ready. The Phantom v341 digital high-speed video camera provides a 4 megapixel 35mm format sensor and almost 3 gigapixels/second throughput. That... [See More]

  • Performance: Gamma Correction; Gain Control; Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
OEM Module for SWIR Gated Imaging -- XSW-320-CLGated
from Xenics nv

The XSW-320 Gated SWIR OEM module operates in the 0.9 to 1.7 µm spectral band and provides extremely short integration times (down to 100 ns). Its InGaAs detector has a resolution of 320 x 256 pixels and a pixel pitch of 20 µm. A special feature of the XSW-320 Gated is the programmable trigger-out... [See More]

  • Performance: Cooled
  • Imaging Technology: SWIR Gated Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: High Speed Camera
Aspen® Series High Performance Cooled CCD Full Frame Camera System -- CG1 768 x 512 9µ
from Apogee Imaging Systems

Aspen is the newest in design innovation from Apogee Imaging Systems. Aspen increases cooling performance in a smaller package, improves stray light baffling, adds a Network interface with a built-in web server, supports dual output CCDs up to 16Mhz and sets a new standard in shutter reliability. [See More]

  • Performance: Cooled
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Low Light Camera
Ultra High-speed Video System -- FASTCAM SA1.1
from Photron

The FASTCAM SA1 improved provides blistering fast speed, unmatched light sensitivity and true 12-bit performance. Capable of over 5,000 full frames per second (fps) at mega pixel (1K x 1K) resolution, the brand new CMOS sensor provides true twelve bit pixel depth and is now capable of reduced... [See More]

  • Performance: Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera
High Speed Camera -- Phantom® v411
from Vision Research

Custom-designed 1280 x 800 CMOS sensor. Extreme Dynamic Range (EDR): two exposures per frame. Internal Mechanical Shutter mechanism for hands-free / remote CSRs. Memory Segmentation: up to 63 segments. Non-volatile, hot-swappable Phantom CineMag memory magazines. ISO Monochrome 20,000T; 6,400D;... [See More]

  • Performance: Gamma Correction; Gain Control; Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
SWIR T2SL Camera -- Xeva-2.35-320
from Xenics nv

The Xeva-2.35-320 is a compact digital camera operating a T2SL detector array for imaging in the 1.0 to 2.35 μm wavelength range. The camera features a resolution of 320 x 256 pixels with a 30 μm pixel pitch. It outputs 14-bit data and comes in a 100 Hz (USB 2.0). or 350 Hz (CameraLink)... [See More]

  • Performance: Cooled
  • Imaging Technology: SWIR Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 320
Ultra High-speed Video System -- Fastcam SA5
from Photron

Built upon Photron's Emmy award winning high speed video camera success, the FASTCAM SA5 once more raises the bar on what a high speed camera should be capable of. Providing a staggering 7,500 frames per second (fps) at mega pixel resolution and reduced resolution operation to one million frames per... [See More]

  • Performance: Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera
High Speed Camera -- Phantom® v641
from Vision Research

The Phantom ® v611 provides a widescreen CMOS sensor and greater than 6 Gigapixels/second throughput. 1280 x 800 maximum resolution. Max speed at reduced resolution of 128 x 8 is 680,000 fps (standard), 1,000,000 fps (optional). 1 μs minimum exposure, 300 ns with the FAST option. ISO... [See More]

  • Performance: Gamma Correction; Gain Control; Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
TE1 Stabilized SWIR OEM Module -- XSW-320-Analog
from Xenics nv

The XSW-320 SWIR module is a shortwave infrared OEM module with a resolution of 320 x 256 pixels and a pixel pitch of 20 µm. It is equipped with a single-stage thermoelectric cooler which guarantees low noise and dark current characteristics. The XSW-320 is available with a variety of interfaces and... [See More]

  • Performance: Cooled
  • Imaging Technology: SWIR Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Vision Sensor; Low Light Camera